Products/Services for Brass Needle Nose Pliers

  • Pliers-Image
    Pliers - (280 companies)
    ...material handling. They are used by jewelers, watch matchers, and in the electronics industry. Needle Nose Needle-nose, or long nose, pliers have long, narrow jaws that are used in small areas. Punch Punch pliers have a hole punch that are used...
  • Needle Valves-Image
    Needle Valves - (586 companies)
    ...valves and for throttling service. Materials. Metal Needle. Brass. Bronze. Stainless steel or other alloys of steel. Elastomeric Seat. PVC. CPVC. PTFE. Plastics. Thermoplastics. While this is the most common form, valves are available that have metal...
  • Syringes and Needles-Image
    Syringes and Needles - (225 companies)
    Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. Syringes utilize a cylinder and plunger...
  •  
    Electronic Noses - (8 companies)
    Electronic noses detect chemical makeup of odors and flavors, each of which has an identifiable 'fingerprint.' Electronic sensing is when an electronic device can reproduce human senses. The electronic nose is a device that aims to mimic the human...
  • Precision Dispensing Needle Valves-Image
    Precision Dispensing Needle Valves - (54 companies)
    Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts...
  •  
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  •  
    Stair Treads and Nosings - (91 companies)
    Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality. Stair treads are made of metal or plastic and are designed to keep people from slipping...
  •  
    Needle Roller Bearings - (298 companies)
    Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
  •  
    Bearing Retainers and Cages - (19 companies)
    Bearing retainers or bearing cages are used in rotary and linear bearings to separate and maintain a specified distance between rolling elements, whether they are balls, needle rollers, or rollers. Bearing retainers, also referred to as bearing...
  •  
    Semiconductor Wire and Wedge Bonders - (20 companies)
    ...wands, die attach collets, die shear tools, ejector pins or push up needles, flip chip tools, spanking tools, push-up needles (pepperpots) and tab tools (microBGA, waffle).

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
    … retaining rings; adjustable screws; brass machine screws; brass locking nits; nuts; copper studs; brass studs; double ended … … assemblies, roof panels and floor panels; aluminum casks, drums, cans and rivets; pop rivets; lead wire, stamps and seals; zinc elbows and couplings; hand spring brakes; hole saws; aluminum slot files; slip joint pliers ; tool sets; needle nose pliers; pipe cutters; wrenches …
  • http://www.ctemag.com/pdf/2008/0804-StayingSharp.pdf
    Although usually used in elec- trical and electronics work, needle - nose pliers are ideal for bending and ad- justing springs and sheet metal parts. Diagonal cutters snip copper, brass , iron and steel wire but will be damaged if used to cut …
  • listIndexWords30.dat (finlayson-gwc2014.zip)
    … lawn_tennis-n XID-lawyer_bush-n XID-layer-n XID-layup-n XID-lb-n XID-le_corbusier-n XID-lead_arsenate-n XID-lead_tree-n XID-leading_off-n XID-leaf- nosed _bat-n XID-leaf_lettuce … … down-n XID-low_ brass -n XID-low_relief-n … … n XID-naval_unit-n XID-navigational_system-n XID-nawcwpns-n XID-nbe-n XID-neap_tide-n XID-neb-n XID-nebula-n XID-neck_ruff-n XID-necktie-n XID-necropsy-n XID- needle -bush-n XID-needlenose_ pliers -n XID-nefazodone-n …
  • Real Astronomy with Small Telescopes
    Sometimes you may need to bend the pointers with a pair of needle - nose pliers . … circles have been made more readable by adding an indicator cut from sheet brass , held in place …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … naval_academy_N 0,0,0,0,0 naval_battle_N 0,0,0,0,0 naval_blockade_N 4,0,0,0,0 naval_ brass _N 0,0,0 … … 0,29,10,10 needle _bearing_N 0,0,0 … … 0,0,0 needlenose_ pliers _N 0,0,0 … … 0 norwegian_sea_N 0,0,0,0,0 norwich_terrier_N 0,0,0,0,0 nose _cone_N 0,0 …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … naval_attache_N 0,0,0,0,0 naval_battle_N 0,0,0,0,0 naval_blockade_N 4,0,0,0,0 naval_ brass _N 0,0,0 … … 0,29,10,10 needle _bearing_N 0,0,0 … … 0,0,0 needlenose_ pliers _N 0,0,0 … … 0 norwegian_sea_N 0,0,0,0,0 norwich_terrier_N 0,0,0,0,0 nose _candy_N 0,0 …
  • An American Revolutionary War Relic from Brooklyn, New York
    He used three different pairs of iron forceps and two dif- ferent pairs of fine needle - nose pliers in the unfolding process, which was done on a table next to the chemical hood where the blow torch was situated. After unbending the plate, Professor Luton cleaned it using a commercial formula for cleaning brass .
  • MG Chemicals - 850 - Production Aids - Brushes - Allied Electronics
    Brush; brass bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length Tools > Pliers 6 IN. LONG NEEDLE NOSE PLIERS;SERRATED JAWS;GREEN CUSHION GRIPS;CARDED;Xcelite .
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … bug'),(75884,'leaf-like'),(75885,'leaf-miner'),(75886,'leaf-nosed bat'),(75887,'leaf- nosed snake'),(75888,'leaf … … 'locker'),(78344,'locker room'),(78345,'locker-room'),(78346,'locket'),(78347,'locking'),(78348,'locking pliers '),(78349,'lockjaw' … … 'low archipelago'),(79105,'low beam'),(79106,'low blow'),(79107,'low blueberry'),(79108,'low brass '),(79109,'low … … 'magnetic meridian'),(80295,'magnetic mine'),(80296,'magnetic moment'),(80297,'magnetic monopole'),(80298,'magnetic needle '),(80299,'magnetic …
  • Robot Building for Beginners
    needle - nosed pliers open connections, testing, 97 nickel-plated brass spacers, 379 paddle switches, 3369-V batteries, 79–92.


Product Announcements
Visumatic Industrial Products
Visumatic Industrial Products