-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the
- Valve Size: 0.125 to 2 inch
- Flow (Cv): 2.9 to 100
- Pressure Rating: 150 psi
- Media Temperature: -40 to 365 F
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
-
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings,
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 1,200 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 2
-
Supplier: J. D. Gould Company, Inc.
Description: 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 0.3 to 1.2
- Pressure Rating: 600 psi
- Media Temperature: -40 to 300 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
- Stroke or X-Axis Travel: 0.0625 inch
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
- Features: Double End Rod, Other
-
Supplier: J. D. Gould Company, Inc.
Description: 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 250 psi
- Media Temperature: -40 to 300 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES
- Stroke or X-Axis Travel: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Number of Shafts: One
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Hy-Lok USA, Inc.
Description: Actuated Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing 316 stainless steel and brass body construction 100% factory tested Features Valve and actuator are fully assembled O-ring stem seal - no packing adjustment requirement Actuator material is
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 450 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Valve Type: Control Valves, Pressure Relief Valves, Toggle Valves
-
Supplier: Transcat, Inc.
Description: Product Highlights Piston actuator Stainless Steel case Ranges from 5 psid - 150 psid Static pressure up to 6,000 (5) Aluminum (4), brass or Stainless Steel bodies (1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed
- Working Pressure Range: 20 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Piston actuator Stainless Steel case Ranges from 5 psid - 150 psid Static pressure up to 6,000 (5) Aluminum (4), brass or Stainless Steel bodies (1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed
- Working Pressure Range: 23.206032 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi (5) Aluminum (4), brass or stainless steel bodies (1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof
- Working Pressure Range: 25 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi Aluminum(5), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: General Pump
Description: HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 185 F
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: Cole-Parmer
Description: friction wear and increase precision. A piston of PTFE ensures complete sealing in a polypropylene cylinder. O-rings are not exposed to friction wear. You can draw and deliver precise samples for the entire life of the piston and cylinder.
- Pipette Volume: 999.8943981831945 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: friction wear and increase precision. A piston of PTFE ensures complete sealing in a polypropylene cylinder. O-rings are not exposed to friction wear. You can draw and deliver precise samples for the entire life of the piston and cylinder.
- Pipette Volume: 4,999.471990915973 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: friction wear and increase precision. A piston of PTFE ensures complete sealing in a polypropylene cylinder. O-rings are not exposed to friction wear. You can draw and deliver precise samples for the entire life of the piston and cylinder.
- Pipette Volume: 1,999.788796366389 µl
- Configuration: Pipettor
-
Supplier: Watts
Description: Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for use on
- Features: Other
-
Supplier: Air Compressors Direct
Description: longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication •Provides
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: NOSHOK, Inc.
Description: Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications Ranges from 900 lbs.-force to 630,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Oil-Rite Corp.
Description: accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any setting. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any settin6. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL’s Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications.
(read more)
Browse Shims and Shim Stock Datasheets for SPIROL
More Information Top
-
Hand Pumps Lubrication - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum …
-
Grease Pumps - Lubricators - Grainger Industrial Supply
• Lever Barrel Pump, For Use With All Types of Oils, Features Zinc Die-Cast Piston with 2 Brass Piston Rings , Telescopic Suction Tube Assembly, Nitrile Rubber Seals, Grip On Lever, Curved Discharge Spout with Garden Hose Threads and An Aluminum Non …
-
Lubrication Pumps - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum …
-
Oil Pumps - Lubricators - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum …
-
Lubrication Pumps - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum …
-
Transfer Pumps - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum …
-
Lever Action Pumps - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum …
-
The Design and Performance of the King Edward Turbines
The relatively low rotational speed permitted the use of brass piston rings (‘Ramsbottom’ rings) as shaft oil seals.
-
Oil Drum Pumps - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums, Steel, Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic …
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pumps&accessories.pdf
Steel piston with brass piston rings assures long life and durability.
Indicates content that may require registration and/or purchase.