Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Restek
Description: Swagelok® Shut-Off Gas Valve
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze, Stainless Steel
- Media: Gas
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 8 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Connection Description: Bolt Flange
-
Supplier: Hy-Lok USA, Inc.
Description: Plug Valves P Series Pressure rating up to 3000psig (206 bar) at 70°F (21°C). Temperature rating from -10°F to 400°F (-23°C to 2004°C) with PTFE coated Viton Seal. Small and compact design. Easy maintenance and cleaning. Sizes available up to 1/2" tube and pipe. Body materials
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Media Temperature: -10 to 400 F
- Material Of Construction: Brass / Bronze, Stainless Steel
-
-
Supplier: Advanced Technology Products
Description: (-40°C to 82°C) Flow Capacity: 1/4″ Size Materials & Construction Bodies & Terminations: Food Grade Chrome/Brass Internal Valves: Acetal (POM) Internal Valve Springs: 316 Stainless Steel O-rings: FDA & NSF Grade Buna-N (others available) Thumb-latch: Stainless Steel External
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: (-40°C to 82°C) Flow Capacity: 1/4″ Size Materials & Construction Bodies & Terminations: Food Grade Chrome/Brass Internal Valves: Acetal (POM) Internal Valve Springs: 316 Stainless Steel O-rings: FDA & NSF Grade Buna-N (others available) Thumb-latch: Stainless Steel External
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: DK-LOK U.S.A.
Description: Operation D-pro plug valves provide positive shut-off, high flow capacity, and quick quarter-turn operation. D-pro plug valve provides flow throttling capability.
- Valve Size: 0.17 inch
- Flow (Cv): 0.1
- Pressure Rating: 3,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Watts
Description: Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball and stem, PTFE seats and packing, brass end piece and plug, and zinc alloy handle.
- Valve Size: 0.375 to 1 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Gas, Water
-
Supplier: OMEGA Engineering, Inc.
Description: SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as
- Valve Size: 0.75 to 1.5 inch
- Flow (Cv): 9.8 to 36
- Pressure Rating: 150 to 230 psi
- Media Temperature: -14 to 280 F
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.25 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2
- Media Temperature: 180 F
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners,
- Power: 110 volts
- Flow (Cv): 2.75
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners,
- Power: 110 volts
- Flow (Cv): 3.1
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners,
- Power: 110 volts
- Flow (Cv): 5.03
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: DME Company
Description: Valved Water Plugs
- English Size: 0.25 to 0.375 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Threaded
-
Supplier: Accuris
Description: COCK-VALVE, PLUG, GROUND KEY, THREADED TYPE, BRASS, 125 PSI, STEAM, NPTF-1 THREADS
-
Supplier: Radwell International
Description: PETERSEN, 31-110, 31110, VALVE, TEMPERATURE PRESSURE PETES PLUG, NORDEL CORE, BRASS, .25X1.5IN. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Plug Valves
-
Supplier: Radwell International
Description: BRASS QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV, DOWNSTREAM VENT. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Plug Valves
-
Supplier: Radwell International
Description: GLOBE VALVE, 2-WAY, DIRECT ACTING, NPT 3/4 INCH, BRASS PLUG. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Globe Valves, Plug Valves
-
Supplier: Accuris
Description: Cock-Valve, Plug, Ground Key, Threaded Type, Brass, 125 PSI Steam, NPTF-1 Threads
-
Supplier: Suttner America Company
Description: Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed.
- English Size: 0.75 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Petersen Products Co.
Description: Description Tire Valve Plug Adapter, 1/4" FNPT Material, Body Brass Sage Subcategory Number W910
- Fitting Type: Adapter
- Material: Brass/Bronze
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by EPC and Apollo
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Ball Valves, Mixing Valves, Plug Valves, Pressure Reducing Regulators, Regulators, Shut Off Valves
- Material Of Construction: Brass / Bronze
-
Supplier: Honeywell International, Inc.
Description: 2-WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS STEEL TRIM
- Valve Size: 0.75 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. This valve features a renewable nickel alloy plug disc and a
- Primary Material: Brass / Bronze
- Valve Type: Globe Valves
- Media: Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage,
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: Newark, An Avnet Company
Description: DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
-
Supplier: Burkert Fluid Control Systems
Description: The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 248 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Newark, An Avnet Company
Description: DIN VALVE CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
-
Supplier: Flomatic Valves
Description: 80CEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N) seal. Control center with four tapping; one ⅛" inlet side, two ¼" outlet sides, one ⅛" outlet side with a
- Valve Size: 1 to 2 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves, Threaded
-
Supplier: Clark Solutions
Description: Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for
- Valve Size: 2 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 40
-
Supplier: Watts
Description: drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91
- Valve Size: 2.5 to 10 inch
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.32
-
Supplier: Mueller Company
Description: Valve to provide reliable performance and long-term reliability. TOP SEALING O-RING - seals top of valve. FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning. ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss. PORT
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 175 psi
- Features: ANSI, AWWA, Other
- Valve Type: Ball Valves
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe” valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: DME Company
Description: sizing of brass tube length Leak-proof socket adapters have replaceable seals and valves for long service life Socket connector seals and O-ring seals are Viton
- Outside Diameter / Size: 0.312 to 0.437 inch
- Maximum Inside Diameter / Size: 0.214 to 0.307 inch
- Temperature Range: 400 F
- Features: Brass / Bronze, Other
-
Supplier: ThermOmegaTech®
Description: system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as backup
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
Find Suppliers by Category Top
Featured Products Top
-
Available in brass or stainless steel body Stainless steel fittings, spring, and plug Corrosion resistant Exclusive Thermoloid® sensor/controller Compact, low-mass Two wrench flats for easy installation Ram type plug for reliable and tight shutoff (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Brazing Brass and Steel for Valves and End Plugs (.pdf)
The process currently takes 60 seconds per joint. The customer is currently using a torch to complete the braze joints. They wish to improve repeatability for a better process...
-
Galvanic Corrosion
As the natural gas distribution industry switches from the traditional iron plug valves to brass ball valves some gas utilities have expressed concern that the brass valves will cause galvanic corrosion of the steel pipes to which they are attached.
More Information Top
-
Grainger.com
○ Brass Plug Valve (3 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38059/33329410-MIT.pdf?sequence=2
Brass plug valves with Viton O-rings .
-
MAINTENANCE OF THE COAL SAMPLE BANK AND DATABASE
Brass plug valve , pipe thread both ends .
-
Study of features of final burnishing of ball-valve plugs
For example, after burnishing a valve brass plug Dy = 25 mm during tbu = 35 sec with a load on the disk of 2400 N (800 N on a plug) the relative deformation, measured for hole diameter (at its edge) is 0.05 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/47373/32826608-MIT.pdf?sequence=2
end connections: 1" NPT screwed loading pressure connection: 1/4" NPT female material: body: cast iron seat ring and valve plug: heat-treated 416 stainless steel valve plug guide: brass valve plug spring: stainless steel diaphragms (2): stainless steel diaphragm gaskets (2): asbestos …
-
Self-Removing Frangible Bridge and Fracture Plugs
The frangible plugs could potentially change a huge portion of fracturing work in much the same way that (1) composite tools reduced the drillout times of cast-iron plugs and (2) cast iron plugs with brass valves reduced drillout time from that …
-
Precision semiautomatic spherical turning lathe for machining parts of ball valves
These machines are being used at the Elabuzh and Bologova fitting plants for machining cast iron and brass plugs for valves with nominal diameters of 20, 25, 32, 40, and 50 mm manufactured at various times in the past.
-
States > Florida > State > Administrative Weekly > 2008 > [2008 FL Register 208] 02/08/2008
… cylinder or tank, whether empty or full, upon the premises of a consumer, does so in a manner that renders the cylinder or tank tight with valves turned off, the cylinder or tank service valve plugged with brass or steel fittings, and …
-
States > Florida > State > Proposed Regulations > 2008 Documents > February 8, 2008 > [2008 FL Proposed fl-20080208-0049-0004732] 5F-11 - Application of Admini...
… cylinder or tank, whether empty or full, upon the premises of a consumer, does so in a manner that renders the cylinder or tank tight with valves turned off, the cylinder or tank service valve plugged with brass or steel fittings, and …
-
States > Florida > State > Administrative Weekly > 2008 > [2008 FL Register 703] 07/03/2008
… cylinder or tank, whether empty or full, upon the premises of a consumer, does so in a manner that renders the cylinder or tank tight with valves turned off, the cylinder or tank service valve plugged with brass or steel fittings, and …
Indicates content that may require registration and/or purchase.