-
Supplier: Cole-Parmer
Description: Two-way (right angled) valves
- Pressure Rating: 3,000 psi
- Flow (Cv): 0.7
- Features: Ball Valves
- Material: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 500 psi
- Number of Ports: 2
- Media Temperature: 180 F
-
Supplier: Radwell International
Description: BALL VALVE, UNIVERSAL SERIES, HYDRAULIC/PNEUMATIC, 3-WAY, RIGHT ANGLE, LEVER-OPERATED, MANUAL ACTUATION, MALE-FEMALE, BSPP CONNECTION, CONNECTION G1/4, 6 MM ORIFICE, 20 BAR/290.08 PSI/2 MPA, NICKEL-PLATED BRASS, NBR SEAL, IN-LINE MOUNT, (PRICE/EACH). FREE 2 YEAR
- Features: Air, Ball Valves, Hydraulic Fluid
- Material: Brass / Bronze
- Actuation: Pneumatic
-
-
Supplier: Specialty Manufacturing Co. (The)
Description: Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves
- Valve Size: 0.5 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves
- Valve Size: 0.25 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Carbon Steel Split-Body Style Flanged Ball Valve & 24V AC/DC Metal On/Off Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.75" Direct Mount 2-Way, 3 pc. High Pressure to 3600 psi Stainless Steel Ball Valve w/ PEEK seats and Encapsulated Bolts and NPT ends & 12VDC Metal Modulating Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ Encapsulated Bolts & BW ends & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.375" Direct Mount 2-Way, Stainless Steel NPT Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 0.375 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Festo Corporation
Description: Brass design Pipe thread to EN 10226-1
- Media Temperature: 194 to 5 F
- Features: Air, Ball Valves, Compressed Air, Gas, Water
- Material: Brass / Bronze
- Agency: ISO
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Ball Valves, Control Valves, Potable Water, SDWA "Lead Free" Compliant, Sanitary / Hygienic Valves, Water
-
Supplier: DynaQuip Controls
Description: A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security and home automation systems. WaterCop offers homeowners many benefits: Added property
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Control Valves, Gas, Hydraulic Fluid, Metal Seated, Sanitary / Hygienic Valves, Wastewater, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Control Valves, Other, Water
-
Supplier: RS Components, Ltd.
Description: Sferaco 544006 Manual Ball Valve
- Features: Ball Valves, Other
- Material: Brass / Bronze
- Connection Description: Threaded
-
Supplier: KZVALVE
Description: 1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 2.5590565 inch
- Pressure Rating: 230 psi
- Number of Ports: 2
- Media Temperature: 5 to 300 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.125 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: SSP Fittings Corp.
Description: Accepts media through bottom port and allows selection of flow port
- Valve Size: 0.375 inch
- Pressure Rating: 5,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 350 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded connections CSA, UL, NSF and FM approved 1/4" through 2" sizes
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 100 to 600 psi
- Number of Ports: 2
- Media Temperature: 320 F
-
Supplier: Victaulic Co. of America
Description: 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING END SEAL FLUOROELASTOMER O-RING INCLUSIONS/FEATURES ZINC ELECTROPLATED BRASS BODY MATERIAL 300 PSI PRESSURE RATING 2 INCH
- Valve Size: 2 inch
- Pressure Rating: 300 psi
- Media Temperature: 20 to 300 F
- Features: Air, Ball Valves, Gasoline / Diesel Fuel
-
Supplier: Sharpe Valves
Description: In service adjustable stem packing, integral mounting pad, pull port
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 215
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Invotec Solutions Ltd.
Description: Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass
- Valve Size: 0.375 inch
- Pressure Rating: 362.59425 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Winters Instruments
Description: Description & Features:• An economical isolation valve for pressure gauges and transmitters• CRN registered• 1 year warrantyApplications: • Provides flow control for non-corrosive applications
- Pressure Rating: 400 psi
- Number of Ports: 2
- Media Temperature: -9 to 212 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The
- Valve Size: 0.25 to 4 inch
- Media Temperature: 366 F
- Features: Air, Ball Valves, Compressed Air
- Material: Brass / Bronze
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball:
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 108
-
Supplier: Invotec Solutions Ltd.
Description: For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle.
- Valve Size: 0.375 inch
- Pressure Rating: 145.0377 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball:
- Valve Size: 0.25 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8.4
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 0.5 inch
- Pressure Rating: 220 psi
- Number of Ports: 2
- Media Temperature: 14 to 300 F
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Clark Solutions
Description: ELECTRIC ACTUATED BALL VALVE FEATURES -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength -Complete Design Control with Integrated Components from One Manufacturer -Produced
- Valve Size: 0.25 to 3 inch
- Media Temperature: 344 F
- Features: Air, Ball Valves, Compressed Air
- Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
Festo introduced today the VZXF line of angle-seat valves. These new valves are equally suitable for gaseous and fluid applications and are ideal for control of media flows (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
actuator input/output status and any faults present. The screen features touch buttons to access the internal menu system allowing the user to change settings such as working angle, speed, and function. (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
ANDERSON METALS Brass Mini Ball Valve,FNPTxMNPT,1/8 In - Ball Valves - 6MN27|6MN27 - Grainger Industrial Supply
Nickel-Plated Brass Mini- Ball Valves ⢠Max. pressure: 190 psi (fittings) Temp. range: 0° to 200°F PTFE ball seat Captured stemChrome-plated, corrosion-resistant mini ball valves are compact. Panel mountable on right angle and 3-position models.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… tendril_N|1 kinky_J|1 telephone_cord_N|1 ellipse_N|3 chile_N|1 triangle_N|3 flowchart_N|1 sinuosity_N|1 tree_house_N|1 tortuosity_N|1 bough_N|2 acrobat_N|1 incredible_J|3 contortion_N|1 stand_out_V|1 gnarl_N|1 jog_N|3 angular_distance_N|1 bulge_N|1 hump_N|1 occipital_protuberance_N|1 excrescence_N|1 caput_N|2 cavity_N|6 scapula_N|1 ellipsoid_N|1 sphere_N|5 spheroid_N|2 ball _of_fire_N|1 test_tube_N|1 plume_N|2 hoodoo_N|1 … … exclusively_R|2 black_man_N|1 elevated_J|2 closed- angle _glaucoma_N|1 open-angle_glaucoma_N|1 genetic_engineering_N|1 … … offense_N|7 flaw_N|10 nonetheless_R|1 shot_hole_N|1 stylist_N|1 lameness_N|1 sickness_N|2 spanking_J|2 boon_N|2 synonymous_J|1 pay_dirt_N|1 struggle_V|7 go_down_V|13 school_system_N|3 bitter_end_N|1 maiden_N|2 infuriate_V|1 affliction_N|1 crown_of_thorns_N|1 crop_failure_N|1 fraudulent_J|2 dead_duck_N|4 tv_channel_N|1 receivership_N|1 solid_state_N|2 liquid_J|10 plasma_N|2 sense_of_smell_N|2 brass _ring_N|1 sales_department_N|1 say_N|4 champion_N|8 … … hospitalization_N|3 ionization_N|2 leakiness_N|3 heart_ valve _N|1 mummification_N|1 red_tape_N|1 paternity_N|1 … … constipate_V|2 exhaust_N|2 frazzle_V|1 hooked_J|1 tired_of_J|3 vomit_V|2 continuously_R|2 regurgitate_V|4 molten_J|5 presidential_J|7 fishbone_N|1 gag_V|5 air_conditioning_N|2 right _away_R|3 myopia_N|1 detoxify_V|2 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,1 recreational_vehicle_N 0,0,0,0,0 rectal_artery_N 0,0,0,0,0 rectal_vein_N 0,0,0,0,0 rectifying_tube_N 0,0,0,0,0 rectifying_ valve _N 0,0,0 … … 0,0,0 red_ brass _N 0,0,0 … … reef_whitetip_shark_N 0,0,0,0,0 reel_off_V 0,0,0,0,0 reentering_ angle _N 0,0 … … 0,0,0 riding_mower_N 0,0,0,0,0 riding_school_N 0,0,0,0,0 riemannian_geometry_N 0,0,0,0,0 rife_with_J 0,0,0,0,0 rifle_ ball _N 1,0,0 … … 0,0,0,0 right -angled_triangle_N 0,0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… artery'),(108565,'rectal reflex'),(108566,'rectal vein'),(108567,'rectangle'),(108568,'rectangular'),(108569,'rectangularity'),(108570,'rectifiable'),(108571,'rectification'),(108572,'rectified'),(108573,'rectifier'),(108574,'rectify'),(108575,'rectifying tube'),(108576,'rectifying valve '),(108577,'rectilineal'),(108578 … … 'red bordeaux'),(108646,'red brass '),(108647,'red brigades' … … 'reek'),(108984,'reeking'),(108985,'reel'),(108986,'reel off'),(108987,'reelect'),(108988,'reelection'),(108989,'reeler'),(108990,'reenact'),(108991,'reenactment'),(108992,'reenactor'),(108993,'reenforce'),(108994,'reenforcement'),(108995,'reenlistment'),(108996,'reentering angle '),(108997,'reentering polygon' … … 'religious residence'),(109485,'religious right '),(109486,'religious rite' … … 'rife'),(111122,'riff'),(111123,'riffian'),(111124,'riffle'),(111125,'riffraff'),(111126,'rifle'),(111127,'rifle ball '),(111128,'rifle …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… like_J|1 flatfish_N|13 halibut_N|4 plaice_N|1 turbot_N|1 tonguefish_N|2 sea_floor_N|1 upper_side_N|3 righteye_flounder_N|3 flounder_N|1 pleuronectidae_N|6 order_heterosomata_N|1 bothidae_N|5 lefteye_flounder_N|1 whiff_N|1 european_flatfish_N|4 left-eyed_J|1 taper_N|5 right -eyed_J|1 soleidae_N|4 european_sole_N|1 longitudinally_R|4 … … convent_N|5 abbess_N|3 surveying_instrument_N|8 spirit_level_N|4 angle _of_inclination_N|2 abortion-inducing_drug_N|1 trade_name_N|339 … … scientific_instrument_N|11 kinetic_energy_N|7 pedal_N|11 throttle_ valve _N|2 acceleration_N|17 expressway_N|5 vision_N|71 … … balsa_N|3 spaced_J|11 banana_N|11 driving_belt_N|1 adhesive_bandage_N|2 handkerchief_N|3 neckerchief_N|1 attire_N|18 dart_N|9 cartridge_belt_N|1 concertina_N|2 endless_J|14 saw_N|17 brass _N|29 land_mine_N|3 balcony_N|12 … … buttonhole_N|4 resilient_J|10 loose_end_N|1 hunting_knife_N|1 lawn_bowling_N|2 felt_hat_N|4 loop_knot_N|1 jam_N|19 lane_N|13 finger_hole_N|7 club-shaped_J|11 archer_N|6 ball _field_N|1 position_V|10 cross_section_N|16 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a cornerstone |architecture_N solid_J exterior_angle_N building_N especially_R form_V cornerstone_N 03109881_N| an interior angle formed by two meeting walls; |interior_ angle _N form_V meeting_N wall_N … … appropriate_J ceremony_N 03110669_N| a brass musical instrument with a … … played by means of valves |brass_N musical_instrument_N brilliant_J tone_N … … proton_N 03113657_N| the attire worn in a play or at a fancy dress ball ; |attire_N worn_J play_N … … navigation_N water_N air_N outer_space_N 03126090_N| a strip of metal with ends bent at right angles; used to …
-
wn_g.pl (finlayson-gwc2014.zip)
… 103109693,'(architecture) solid exterior angle of a building; especially one formed by a cornerstone'). g(103109881,'an interior angle formed by two meeting … … ceremonies'). g(103110669,'a brass musical instrument with a … … played by means of valves '). g(103110937,'an … … g(103113657,'the attire worn in a play or at a fancy dress ball ; "he won the … … through outer space'). g(103126090,'a strip of metal with ends bent at right angles; used to …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… hard_pressed_J 1,0,0,0,0 hard_put_J 1,0,0,0,0 hard_ right _N 0,0 … … 0,0,0,0,0 have-to_doe_with_V 0,0,0,0,0 have_a_ ball _V 0,0 … … 0,0,0 heart_specialist_N 0,0,0,0,0 heart_surgeon_N 0,0,0,0,0 heart_surgery_N 0,0,0,0,0 heart_urchin_N 0,0,0,0,0 heart_ valve _N 0,0,0 … … 0,0,0 helix_ angle _N 0,0,0 … … 0,0,0,0 high-speed_steel_N 0,0,0,0,0 high-strength_ brass _N 0,0 …
-
Directional Valves - Directional Valves Manufacturers, Suppliers
Brass Ball Valve Exporters Angle Valve Exporters You’ve come to the right place.
-
noun.artifact (finlayson-gwc2014.zip)
… a building; especially one formed by a cornerstone) } { [ corner2, verb.motion:corner1,+ ] nook, area,@ building,#p (an interior angle formed by two meeting … … trump1, verb.perception:trump,+ ] brass ,@ (a brass musical … … played by means of valves ) } { corn_exchange, exchange,@ (an … … attire,@ (the attire worn in a play or at a fancy dress ball ; "he won the … … contact:cramp,+ ] cramp_iron, strip,@ (a strip of metal with ends bent at right angles; used to …
Indicates content that may require registration and/or purchase.