-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.75 inch
- O.D Screw Diameter: 1.125 inch
- Dynamic Load Rating: 275 lbs
- Screw Type: Lead Screw
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 5.8 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x2.54 500mm
- Length: 19.68505 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.
- Length: 0.2362206 inch
- O.D Screw Diameter: 1.2598432 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.47244 inch
- Screw Lead: 0.06889763779527566 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 69 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 3.8976399 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 13,195.76 lbs
-
Supplier: ATLANTA Drive Systems, Inc.
Description: there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished
- Length: 78.7402 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead Accuracy: 0.0006 inch/ft
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut J350 with Flange
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 6.323624 to 136.921184 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Screw Lead: 0.5 inches per
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
- Component Type: Screw Only
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.041666666666666664 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: igus® inc.
Description: Trapezoidal Lead Screw Nuts - WSLM
- Maximum Static Load Capacity: 50.58 to 642.8718 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment *Backlash refers to the
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 2.25 inch
- Screw Lead: 0.5 inches per
- Dynamic Load Rating: 19,800 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 4 inch
- Screw Lead: 1 inches per
- Dynamic Load Rating: 85,000 lbs
-
Supplier: igus® inc.
Description: The new flanged nut shape makes it possible to use the innovative dryspin® efficiency in confined spaces. The flat design makes it possible to secure the nut via the flange or key-ways. Available in all dryspin® high helix threads. Compact design Secured via the flange or spanner flat Efficient
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 3.794624 to 136.97064 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
Find Suppliers by Category Top
Featured Products Top
-
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
torque is required. Hex Head Cap Screws offer a six-sided head for easy wrench tightening. They are common in construction and automotive assemblies. Button Head Cap Screws provide a lower profile and are often (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
disconnection for field-serviceable or user-accessible equipment. The screw-lock breakaway option provides a more secure, vibration-resistant connection where unintended disconnection could lead to downtime or data loss. Beyond its core (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
FAULHABER Group. In the case of rotary drive tasks, the conversion and optimal adaptation of mechanical torques to the respective application usually occurs by means of finely graduated reduction gearheads. High-precision lead screws in combination with DC (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
entire operation was being done manually, with the operator placing both parts into a fixture. They drove each screw sequentially in a star pattern, and then came back to “rehit” attempting to maintain consistent torque for all. This was eating up valuable cycle time, and with (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
-Handed Fastener Threads: Uses and Comparison Fasteners are the nuts, bolts, screws, and other small components that keep (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Life: Reduced vibration decreases cutting tool wear by approximately 25% Positioning Accuracy: Maintains ±0.005mm positioning repeatability in lead screw applications (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
. The innovative and patented flex PCB system is suitable both for LIF (low insertion force) plugs with grid dimensions of 0.5 and 1.0 mm as well as for wiring via lead wires. A wide selection of metric lead screws for linear movements as well as a (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
More Information Top
-
Thread-Locking Adhesive Failure and a Unique Corrective Action
This was shown as the breakaway torque was on average about 6 in-ozs higher than the applied 24 in-oz during application. These observations lead to the conclusion that indeed the poor mating of the motor/ screw lead to insufficient breaking of cure initiator ampoules and allowed for pro- hibitively high levels of oxygen.
Indicates content that may require registration and/or purchase.