Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BREAKER LIFT TRUCK
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER LIFTING DEVICE
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER LIFTING HOOKS (SET OF 2)
-
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, MINIATURE, 15 AMP, 2 POLE, 480/277 VAC, 2.8 NM/18 IN-LB TORQUE, BUSBAR 18-8 AWG, CONDUCTOR 18-4 AWG, SCREW TERMINALS, BI-DIRECTIONAL CYLINDER-LIFT TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 277 volts
- Continuous Current Rating: 15 amps
- Number of Poles: 2
-
Supplier: Radwell International
Description: LIFT ROD / PHILA, FOR FK TYPE OUTDOOR OIL CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ABB Inc.
Description: Miniature circuit breakers - MCBs Uncompromising safety and comfort Miniature circuit breakers protect installations against overload and short-circuit, warranting reliability and safety for operations. System pro M compact S 200 series are current limiting overcurrent protective
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 2 AMP, 2 POLE, 220/380 VAC, 50/60HZ, 3.3W, CONTACT POSITION INDICATION: RED ON / GREEN OFF, DIN RAIL MOUNT, SCREW TERMINAL TYPE: FAILSAFE BI-DIRECTIONAL CYLINDER-LIFT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 380 volts
- Continuous Current Rating: 2 amps
- Number of Poles: 2
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for constructing
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 187070P-03-1 Marine-Rated Panel Mount Circuit Breaker Category: Eaton's Bussmann Marine Panel Circuit Breakers Manufacturer: Eaton Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems, RV
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 70 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 187040P-03-1 Marine-Rated Panel Mount Circuit Breaker Category: Eaton's Bussmann Marine Panel Circuit Breakers Manufacturer: Eaton Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems, RV
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 40 amps
-
Supplier: Breaker Technology, Inc.
Description: Both high strength and performance are top priorities at stationary crushing plants. This system features maneuverability, durability and reliability. Massive swing frame Large base for support Oversize pins and hardened steel bushings for long life. Features & Benefits: High strength steel (bent,
-
Supplier: Waytek, Inc.
Description: Mechanical Products 171-S0-050-2 Surface Mount Circuit Breaker Category: Mechanical Product Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity, and shock protection, Mil-STD-204 for
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 187070F-03-1 Marine-Rated Surface Mount Circuit Breaker Category: Eaton's Bussmann Marine Surface Circuit Breakers Manufacturer: Eaton Typically used in DC power systems in marine applications (as a main or branch circuit breaker), truck and bus systems,
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 70 amps
-
Supplier: Breaker Technology, Inc.
Description: Both high strength and performance are top priorities at stationary crushing plants. This system features maneuverability, durability and reliability. Massive swing frame Large base for support Oversize pins and hardened steel bushings for long life. Features & Benefits: High strength steel (bent,
-
Supplier: Lift Products, Inc.
Description: cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel,
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Travel, lift, and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 35” tall LBR Two
- Type: Stacker / Walkie
-
Supplier: Chromalox
Description: Stainless Steel, custom sizes, available sun shade, lifting eyes and lifting channels Configuration: Customizable from control panel only through integrated control, monitoring, power distribution, and transformer Engineering Support: Custom configuration, layout drawings, detail
- Secondary Applications: Industrial, Power Distribution, Process Monitoring
- Features: Other, Programmable
-
Supplier: Aggreko
Description: with lugged inputs and outputs and sturdy enclosures with forklift slots Benefits Small footprint allows access into switch rooms and any location where space is an issue The panel section has an I-line design, providing ease of access to circuit breakers and switches
- Maximum Current: 800 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: with lugged inputs and outputs and sturdy enclosures with forklift slots Benefits Small footprint allows access into switch rooms and any location where space is an issue The panel section has an I-line design, providing ease of access to circuit breakers and switches
- Maximum Current: 2,000 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: with lugged inputs and outputs and sturdy enclosures with forklift slots Benefits Small footprint allows access into switch rooms and any location where space is an issue The panel section has an I-line design, providing ease of access to circuit breakers and switches
- Maximum Current: 400 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: with lugged inputs and outputs and sturdy enclosures with forklift slots Benefits Small footprint allows access into switch rooms and any location where space is an issue The panel section has an I-line design, providing ease of access to circuit breakers and switches
- Maximum Current: 100 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Optimal Handling Solutions
Description: - U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Premium alternator provides low total harmonic distortion Large long run metal fuel tank with fuel gauge Job site tested steel frame with lifting hook Idle control reduces noise and saves fuel Full power switch with two modes of operation - full available 120V only power or
- Wattage: 11,700 watts
- Portability: Portable
- Applications: Power
-
Supplier: Reverso Pumps, Inc.
Description: Base: Marine grade starboard - black Available In:24V - with no switch or reversing switch On-Off-On Rocker SwitchCircuit Breaker Valve Assembly Series
- Maximum Discharge Flow: 5.6 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Central Marine Diesel
Description: enclosure, glow plugs for cold weather starting, voltmeter, main line circuit breaker, deluxe receptacle panel, 120/240 V output, low oil indicator light, lifting eye hook, large metal fuel tank w/ chrome cap, wheel kit, automatic voltage regulation and electric start.
- Wattage: 5,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Premium alternator provides low total harmonic distortion Large long run metal fuel tank with fuel gauge Job site tested steel frame with lifting hook Idle control reduces noise and saves fuel Full power switch with two modes of operation - full available 120V only power or
- Wattage: 5,300 watts
- Portability: Portable
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Smooth Wave™ •Provides <6% total harmonic distortion Added Features •1" welded steel roll cage •Isolated and recessed control panel
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Premium alternator provides low total harmonic distortion Large long run metal fuel tank with fuel gauge Job site tested steel frame with lifting hook Idle control reduces noise and saves fuel Full power switch with two modes of operation - full available 120V only power or
- Wattage: 6,100 watts
- Portability: Portable
- Applications: Power
-
Supplier: Hammond Manufacturing Company Inc.
Description: disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used
- Length / Height: 72.13 inch
- Width/Diameter: 62 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used
- Length / Height: 60.13 inch
- Width/Diameter: 48.88 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Check-All Valve Mfg. Co.
Description: The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves
- Valve Size: 1 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 6.5
- Number of Ports/Ways: 2
-
Supplier: Mi-T-M Corporation
Description: lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise
- Wattage: 13,000 to 14,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
: the 3U version with 3 brackets per side (3x3U) and key components such as an E-strip switch (M32-PV), 2 Siemens Limit Switch door contacts, 2 FINDER 24V/AA relays, 3 ABB S 203M-K32 breakers, and 1 UK 35 BLUE wiring terminal block; the 4U version with 2 brackets per side (2x4U) and key components (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
ABB Circuit-breakers For Direct Current Applications
current supply a good solution for railway and underground systems, trams, lifts and other transport. means.
More Information Top
-
The Fukushima Daiichi Nuclear Accident
The following scenario was provided as a possible cause of the fire: because the circuit breaker lifted at a connecting position in the M/C was largely shaken by the earthquake shock, the disconnecting part of the breaker was damaged, whereupon neighboring structures…
-
Underbalanced Drilling of Oil Wells in Saudi Arabia: Case History and Lessons Learned
The high wellbore fluid returns increased the volume of gas breaking out in the storage tanks; this caused the cold vent points in the UBD Oil-2 system to still release H2S laden gas when the vacuum breakers lifted .
-
Vacuum Switchgear
tor breaker lift truck .
-
Special Report: Toops' Report from All-Candy Expo 2007
• Sweet benefits - Calorie-conscious, healthful and fortified confections include Welch's Fruit ‘N Yogurt Snacks (real fruit covered with yogurt containing active cultures), Ice Breakers Lift gum enhanced with antioxidants and green tea (Hershey's), Planters Nut-trition Heart-Healthy Mix (Kraft Foods…
-
Portable schering bridge for field tests
circuit breaker lift rods, cross bracing, tank insulation, oil, transformer windings, etc., that it would be impossible here to give a complete story of such troubles.
Indicates content that may require registration and/or purchase.