-
Supplier: Accuris
Description: Breathing Apparatus Part 3: Fresh Air Hose and Compressed Air Line Breathing Apparatus
-
Supplier: U.S. Plastic Corporation
Description: This 13/8"ID x .688"OD PVC Air Breathing Hose has a pressure rating of 250 psi @ 70F and 150 psi @ 122F. 300' length weighs 43 lbs.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.688 inch
- Application: Air
- Features: Hose (including Duct)
-
Supplier: Accuris
Description: HOSE AND HOSE ASSEMBLIES, AIR DUCT, AIR BREATHING, OXYGEN SYSTEM
-
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, BREATHING OXYGEN AND AIR, HOSE KITS AND MATED ASSEMBLIES
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, BREATHING, OXYGEN, AND AIR, HOSE KITS AND MATED ASSEMBLIES
-
Air Hose and Air Duct Hose - Nominal ID Non-Toxic PVC Air Breathing Hose|Master File -- A1243-04X500Supplier: Kuriyama of America, Inc.
Description: A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the dimensions of rubber hose. Light-wall
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the dimensions of rubber hose. Light-wall
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.688 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the dimensions of rubber hose. Light-wall
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.84 inch
- Working Pressure: 150 to 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: This specially-designed non-toxic/low odor air breathing hose provides air service in extreme low temperature conditions. Provides increased low temperature flexibility versus Series A1243 hose. Low odor, compared with traditional rubber hose. Heavy wall
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.72 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Universal Air & Gas Products Corp.
Description: patients. Low pressure breathing air is much less expensive to use and maintain, when compared with high pressure alternatives, per SCFM delivered High Pressure Breathing Air Compressors High Pressure Breathing Air SystemsHigh pressure breathing
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: CEJN Industrial Corporation
Description: Specific sizes of the hose comply with Standard EN14594:2005 for breathing air use, when used with approved breathing air filters and masks. (contact your local distributor for complete information).
- Inside Diameter: 0.25590565 to 0.3149608 inch
- Outside Diameter: 0.393701 to 0.4724412 inch
- Working Pressure: 150 psi
- Temperature Range: -4 to 140 F
-
Supplier: State Safety & Compliance
Description: "In areas such as painting or asbestos abatement, where levels of contamination are low, these complete SAR systems offer a portable air source for 1- or 2-workers. Include disposable, lightweight, loose-fitting DuPontÃ- Tyvek hoods, a 3/4 hp or 1 1/2 hp ambient air pump and 50Æ
-
Supplier: State Safety & Compliance
Description: "In areas such as painting or asbestos abatement, where levels of contamination are low, these complete SAR systems offer a portable air source for 1- or 2-workers. Include disposable, lightweight, loose-fitting DuPontÃ- Tyvek hoods, a 3/4 hp or 1 1/2 hp ambient air pump and 50Æ
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 RuggedAir Python Mobile Fume Extractor helps protect the operator’s breathing zone from harmful airborne fumes and particulates produced from many industrial processes. Capable of providing up to 530 CFM of air volume, the RuggedAir Python captures pollutants at the
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: MSA Safety
Description: and battery, are packaged in a single hip-hugging housing. Improved motor blower electronics allow for optimum air flow, while the compact and ergonomic battery pack affords lightweight comfort and fit. Flow control sensors are activated by insertion of the cartridges and breathing
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber
- Industry: Environmental Remediation, Pharmaceutical
- Features: Ventilated
-
Supplier: State Safety & Compliance
Description: "BullardÆs CC20 respirator systems consists of a respirator hood or loose-fitting facepiece with suspension, breathing tube with flow control device, and breathing air supply hose. All components must be present and assembled properly to constitute a NIOSH approved
-
Supplier: Universal Air & Gas Products Corp.
Description: modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house engineering staff.
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: State Safety & Compliance
Description: "In areas such as painting or asbestos abatement, where levels of contamination are low, these complete SAR systems offer a portable air source for 1- or 2-workers. Include disposable, lightweight, loose-fitting DuPontÃ- Tyvek hoods, a 3/4 hp or 1 1/2 hp ambient air pump and 50Æ
-
Supplier: CSA Group
Description: pieces, resuscitators, breathing tubes, breathing systems filters, Y-pieces and any breathing accessories intended to be used with such devices. The enclosed chamber of an incubator, including the mattress, and the inner surface of an oxygen hood are considered to be gas
-
Supplier: AENOR
Description: Respiratory protective devices - Powered fresh air hose breathing apparatus incorporating a hood - Requirements, testing, marking
-
Supplier: CSA Group
Description: systems, oxygen conserving devices, oxygen concentrators, nebulizers, low-pressure hose assemblies, humidifiers, heat and moisture exchangers, respiratory gas monitors, respiration monitors, masks, mouth pieces, resuscitators, breathing tubes, breathing systems filters,
-
Supplier: CSA Group
Description: (including gas mixers), breathing systems, oxygen conserving devices, oxygen concentrators, nebulizers, low-pressure hose assemblies, humidifiers, heat and moisture exchangers, respiratory gas monitors, respiration monitors, masks, mouth pieces, resuscitators, breathing tubes,
-
Supplier: Hannay Reels
Description: sizes/threads can be furnished and must be specified. ESF1500 reels pressure to 3000 psi (207 bar). ESFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air. ESFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure
- Maximum Pressure: 3,000 to 300 psi
- Hose / Cable Length: 50 to 225 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
Supplier: AENOR
Description: RESPIRATORY PROTECTIVE DEVICES. COMPRESSED AIR LINE OR POWERED FRESH AIR HOSE BREATHING APPARATUS INCORPORATING A HOOD FOR USE IN ABRASIVE BLASTING OPERATIONS. REQUIREMENTS, TESTING, MARKING.
-
Supplier: AENOR
Description: RESPIRATORY PROTECTIVE DEVICES. COMPRESSED AIR LINE OR POWERED FRESH AIR HOSE BREATHING APPARATUS INCORPORATING A HOOD FOR USE IN ABRASIVE BLASTING OPERATIONS. REQUIREMENTS, TESTING, MARKING
-
Supplier: Sentry Air Systems, Inc.
Description: of air volume, the RuggedAir captures most pollutants at the source before contaminating the larger work space. This system features a cleanable Micro-Pleat Series 2 Particulate Filter that offers the ability to clean the filter with compressed air without removing it from the unit’s
- Airflow: 530 SCFM
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 RuggedAir Mobile Fume Extractor helps protect the operator’s breathing zone from harmful airborne fumes from working with chemicals. Capable of providing up to 530 CFM of air volume, the RuggedAir captures most pollutants at the source before contaminating the larger work
- Airflow: 530 SCFM
-
Supplier: Allegro Industries
Description: Our Complete Half Mask Systems offer portable, lightweight air sources for one, two, or three comfortable half mask supplied air respirators, a 1/4 hp ambient pump, 3/4 hp pump, or 1 1/2 hp pump, and 50 or 100' of breathing air hose.
-
Supplier: CEJN Industrial Corporation
Description: air diving. Like most other CEJN breathing air couplings, Series 345 offers one-hand-operated connection, an integrated safety feature that guards against unintentional disconnection, a grip-friendly locking sleeve, and a broad connection range.
- English Size: 0.25 to 0.375 inch
- Features: Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
- Connection Type: Threaded
-
Supplier: Hannay Reels
Description: To handle 3/16" through 1/2" I.D. hose Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 25 to 100 ft
- Flange Diameter: 17.62 to 25.25 inch
- Core Diameter: 8 to 15.5 inch
-
Supplier: Universal Air & Gas Products Corp.
Description: ceiling. Source capture applications use a pickup hose assembly to draw mist or smoke directly from it source and into the precipitator for cleaning much like a vacuum cleaner. Mi-series units are built only with industrial cells as described above under the I-series. Blower and motor
-
Supplier: Universal Air & Gas Products Corp.
Description: ceiling. Source capture applications use a pickup hose assembly to draw mist or smoke directly from it source and into the precipitator for cleaning much like a vacuum cleaner. Mi-series units are built only with industrial cells as described above under the I-series. Blower and motor
-
Supplier: MBW Calibration AG
Description: Sample hose quick coupling Outlet needle valve for sample gas flow control Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Pressures up to 20 bar Typical Applications Checking breathing gas quality Compressed air
- Dew Point Range: -76 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The DT RAM has a female pipe thread breather port located in the rear of the body. The breather port sizes are 3/8″, 3/4″ and 1″ respectively for the three RAM body sizes. The breather port size reflects the
- Supply Ports: 1
- Outlet Ports: 3
- Application: Hydraulic Fluid
- Type: NPT
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Communication protocol management tool between Rigs in "CAT-A" wells and the successful story to deliver sour gas project
3/8” id x 25 foot low pressure breathing air hose w/ foster quick connect fittings 15 .
-
H2S Safety Aboard An Offshore Production Facility Handling Crude Oil And Associated Sour Natural Gas
Rerouting of high pressure breathing air hose and repositioning same of .
-
Acceptable Knowledge Summary Report for Waste Stream: SR-T001-221F-HET/Drums
Pl%tic Bags Plastic Suit (PPE) Breathing Air Hose Metal Cans Absorbent * Scissors Pipe Flashlight Flaslllight Batteryts) Sheet Metal Aerosol Cans Paint CM Pipe Flange Electric Drill Electric Grinder Electrical Wire Cloth Coveralls (PPE) Scaffold Hardware Nuts, Bolts & Washers Saw Blade Plastic …
-
Receiving Basin for Offsite Fuels and the Resin Regeneration Facility Safety Analysis Report, Executive Summary
An assortment of operational support equipment ( breathing air hoses , plastic suits, etc.) are stored in this building.
-
Savannah River Site Waste Isolation Pilot Plant Disposal Program - Acceptable Knowledge Summary Report for Waste Stream: SR-T001-221-HET
Breathing Air Hose .
-
Manual of the technique right
181 BGH of GRUR 1992, 40 (42), Heatable breathing air hose .
-
Not harmlessly at all: accompanying disease sleep apnea
- If the breathing mask Sauersto not over one connection is assessed, is, additionally a Sauersto adapter for the breathing air hose necessary.
Indicates content that may require registration and/or purchase.