-
Supplier: Mini-Circuits
Description: surface-mount package. This transformer is optimized for impedance transformation, delivering a 1:1.5 ratio to support efficient matching in RF signal chains. With low insertion loss and good return loss across the operating band, it enables improved signal integrity and system
- Operating Frequency Range: 1,300,000,000 to 4,000,000,000 Hz
- Impedance Ratio: 1.5 :1
- Operating Temperature: -55 to 125 C
- Insertion Loss: 0.55 dB
-
Supplier: JFW Industries, Inc.
Description: JFW's low loss impedance matching transformers are designed for precision measurement in today's broadband RF industry. To keep up with that ever changing requirement, we have developed a wide range of impedance matching transformers. Our impedance matching
- Operating Frequency Range: 500,000 to 600,000,000 Hz
- Operating Temperature: -20 to 85 C
- Features: BNC, Connectorized, SMA, TNC, Type F, Type N
- Other Transformer Types / Applications: Impedance Matching Transformer, RF Transformer
-
Supplier: Richardson RFPD
Description: MACOM's MABACT0044 is a 1.33:1 RF transmission line transformer in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications.
- Operating Frequency Range: 5,000,000 to 1,000,000,000 Hz
- Other Transformer Types / Applications: Balun Transformer
-
-
Supplier: A.H. Systems Inc.
Description: The BCP-620 broadband current probe is a toroidal transformer used to measure RF current without directly connecting to the electrical conductor or cable under test. The conductor passing through the aperture of the current probe acts as a single turn primary of the
- Measuring Range: 200 amps
- Frequency Range: 10,000 to 500,000,000 Hz
- Current Type: AC Current
- Power Requirements: AC Powered
-
Supplier: Emhiser Research, Inc.
Description: Features Small Size Broadband Low VSWR Low Insertion Loss
- Operating Frequency Range: 500,000 to 400,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: 0 to 85 C
- Other Transformer Types / Applications: Interface Transformer, RF Transformer
-
Supplier: APITech
Description: Broadband and voiceband transformers used for datacom and telecom applications xDSL, T1/E1, T3/DS3/E3/STS-1, ISDN interface modules ADSL / POTS splitter modules Impedance and line matching transformers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BROADBAND: RF & WIRELESS Product overview: PE-65508 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Category: Signal / RF Transformer
-
Supplier: Bourns, Inc.
Description: recognition is awarded to communities who understand the vast challenges of the Broadband Economy and can prosper in the conditions. According to the Intelligent Community Forum, the Broadband Economy is the product of high-speed and low-cost communications and information technologies
- Features: Both Sides, Primary Side Only
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
- Winding Turns: Step-Up Transformer
-
Supplier: Qorvo
Description: Qorvo's RFXF0010 transformer is designed for applications that require small, low cost and highly reliable surface mount components. Applications may be found in broadband, wireless and other communications systems. These units are built lead-free and RoHS compliant. S-Parameters are
- Operating Frequency Range: 45,000,000 to 1,200,000,000 Hz
- Impedance Ratio: 1 :1
- Amplitude Unbalance: 0.2 dB
- Phase Unbalance: 3.4 degrees
-
Supplier: AR RF/Microwave Instrumentation
Description: Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation
- Operating Frequency Range: 100,000 to 3,000,000 Hz
- Power Rating: 1,500 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: Qorvo
Description: Qorvo's RFXF0008 transformer is designed for applications that require small, low cost, and highly reliable surface mount components. Applications may be found in broadband, wireless and other communications systems. These units are built lead-free and RoHS compliant. S-Parameters are
- Operating Frequency Range: 45,000,000 to 1,200,000,000 Hz
- Impedance Ratio: 1 :1
- Amplitude Unbalance: 0.4 dB
- Phase Unbalance: 13 degrees
-
Supplier: Mini-Circuits
Description: signal loss is a priority. The transformer handles RF input power up to 1W and is capable of passing DC current up to 350mA. Measuring only 2.22 (l) x 0.67” (dia.), the transformer comes housed in a rugged, nickel-plated brass case with SMA-F (50W) to F-Type-M (75W) connectors.
- Operating Frequency Range: 2,500,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: -40 to 85 C
- Insertion Loss: 1 dB
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power. The Model
- Frequency Range: 0.01 to 3 MHz
- Output Power( P1dB): 59.03089986991944 dBm
-
Supplier: Coilcraft, Inc.
Description: Coilcraft's DOCSIS 3.1/4.0 Balun (ZB1200-DE) and Coupler (ZB1201-CE) set is the perfect solution for Broadband and Cable TV networks. The ZB1200-DE is a 1:1 transmission line balun while the ZB1201-CE coupler features a 23 dB coupling ratio. Both parts feature compact, low-profile surface
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: RF Transformer
- Standards: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 100A250 100-Watt Broadband
- Frequency Range: 250 MHz
-
Supplier: Richardson RFPD
Description: These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters and for broadband applications.
- Frequency Range: 5 to 900 MHz
- Average Power: 0.25 watts
- Coupling: 8.5 dB
- Directivity: 17 dB
-
Supplier: Richardson RFPD
Description: MACOM's ELCM-1H is a Low Cost, BroadBand, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. ELCM-1H is available in an
- RF Frequency Range: 0.5 to 500 MHz
- LO Frequency Range: 0.5 to 500 MHz
- IF Frequency Range: 0 to 500 MHz
- Conversion Loss: 7.2 dB
-
Supplier: Amp-Line Corp.
Description: Wideband AC power amplifier: Broadband, Linear, 5 Hz - 800K Hz, 0-28 V rms. 750 watts. DC-coupled option and optional output transformer available to obtain different output voltage ranges in audio, ultrasonic and RF frequencies.
-
Supplier: Richardson RFPD
Description: RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance
- Frequency Range: 10 to 800 MHz
- Maximum Gain: 14 dB
- Output Power( P1dB): 16 dBm
- Features: Other
-
Supplier: MACOM
Description: MACOM’s mixers can be used in a wide variety of applications such as modulators, phase detectors, frequency synthesizers, and converters. They are ideal for use in CATV head end systems and up converter applications. Our low cost, passive mixers are constructed using broadband ferrite balun
- RF Frequency Range: 0.05 to 46,000 MHz
- LO Frequency Range: 0.05 to 46,000 MHz
- IF Frequency Range: 0 to 8,000 MHz
- Mixer Type: Double Balanced Mixer
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATE10K25M-1 is a broadband, high-power E-Field Generator. It uses low inductance internal load resistors to terminate the RF power and incorporates a broadband transformer to increase the output voltage. The transformer output is unbalanced so that the
- Input Frequency: 10,000 to 25,000,000 Hz
- AC Input Power: 3,000 watts
-
Description: Comprehensive coverage of recent developments in phase-locked loop technology The rapid growth of high-speed semiconductor and communication technologies has helped make phase-locked loops (PLLs) an essential part of memories, microprocessors, radio-frequency (RF) transceivers,
Find Suppliers by Category Top
Featured Products Top
-
Surface Mount Broadband Balun An RF/microwave balun (or transformer) is a device that takes an input signal at a given input impedance and outputs the same signal, and an inverted version of that signal, at some output impedance. Our surface mount baluns are an (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC
More Information Top
-
Secrets of RF Circuit Design , Third Edition > Radio receivers: theory and projects
For frequency converter or translator applications, the transformer could be a broadband RF transformer wound on either a conventional slug-tuned form or a toroid form.
-
Secrets of RF Circuit Design , Third Edition > RF amplifier and preselector circuits
The transformer must be a broadband RF transformer , which means that it must be wound on a suitable core so that the windings are bifilar or trifilar.
-
Secrets of RF Circuit Design , Third Edition > Winding your own coils
Both narrowband-tuned and broadband RF transformers can be accommodated by toroidal powdered-iron and ferrite cores.
-
Secrets of RF Circuit Design , Third Edition > Using the double-balanced mixer (DBM)
The inputs and output of this circuit are based on broadband RF transformers .
-
Practical Antenna Handbook, Fifth Edition > Testing and Troubleshooting
The transmission line passing through the hole in the toroid forms the primary winding of a broadband RF transformer .
-
Practical Antenna Handbook, Fifth Edition > Dipoles and Doublets
Chapter 4 contains information on various suitable broadband impedance-matching methods including Q-sections, coaxial impedance transformers, and broadband RF transformers .
-
Practical Antenna Handbook, Fifth Edition > Antenna Tuners (ATUs)
Broadband RF transformer .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Electronic and Fiber Optic Components
Broadband RF Transformers .
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
The data can be used for the design of RF broadband transformers , signal .
-
ZASMHBA0001589
nafing current and radio-frequency falter inductors, broadband RF transformers , narrow-band RF transformers, and damping networks.
Indicates content that may require registration and/or purchase.