Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High quality, corrosion-resistant components Light weight, easy to ship and install Compatible with AMB-P and AMB-W antenna mounts
- Applications: Broadband Network / WLAN
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband horn antennas cover the frequency range up to 40GHz. We offer standard gain horn antennas of the gain 6~17dB, as well as customized broadband horn antennas according to customers requirements. Features: Broad Band Applications:
- Operating Frequency Range: 1 to 20 GHz
- VSWR: 2 :1
- Gain: 12.58 dB
- Component Type: Gain Horn Antennas
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for indoor DAS Gain from 2 to 8 dBi Configuration SiSo PIM typical -150 dBc
- Primary Frequency Range: 700 to 5,000 MHz
- Gain: 2 to 8 dB
- Pattern Type: Omnidirectional
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Compact transmitting/receiving antenna especially designed for mobile applications The R&S®HK056 Broadband Mobile Antenna covers the extremely broad frequency range from 600 MHz to 3000 MHz. It is designed for transmission and reception purposes in mobile and semi-stationary
- Primary Frequency Range: 600 to 3,000 MHz
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Compact transmitting/receiving antenna especially designed for operation on board ships The Omnidirectional Broadband Antenna R&S®HK055S1 covers the extremely wide frequency range from 27.5 MHz to 600 MHz. It is designed for stationary transmission and reception and can be used
- Primary Frequency Range: 27.5 to 600 MHz
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: U B Corp.
Description: General Purpose Broadband Stub Antenna AO1712
- Primary Frequency Range: 2,000 to 12,000 MHz
- Gain: 6 dB
- VSWR: 1.65 :1
- Polarization: Linear, Vertical Linear
-
Supplier: TACO Communications Inc.
Description: This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it ideally suited for use as a standby antenna for CATV head ends.
- Primary Frequency Range: 54 to 812 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for indoor DAS and in-building coverage Gain from 2.5 to 7.5 dBi Configuration SiSo PIM typical -143 dBc
- Primary Frequency Range: 700 to 5,000 MHz
- Gain: 2.5 to 7.5 dB
- Pattern Type: Omnidirectional
-
Description: PIDSO´s Array Antenna CAR.003-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 60° this antenna is the perfect choice for ropeway applications operating from 2.4 to 2.5GHz. The IP65 rated and UV-resistant enclosure makes it suitable
- Applications: Broadband Network / WLAN
-
Description: PIDSO´s SHO.001-00A is a very efficient broadband antenna with high gain of 12 dBi, which provides reliable Wi-Fi performance compliant with IEEE 802.11x wireless standard. The antenna is robustly designed. Due to its reliable performance and construction, the SHO.001-00A is an
- Applications: Broadband Network / WLAN
-
Description: PIDSO´s SDI.003-00B is high efficiency and ultralight blade antenna with a very aerodynamic design, especially created for racing car applications. SDI.003-00B broadband antenna offers full coverage for 4G/LTE bands with an optimized gain pattern for car mount in order to
- Applications: Broadband Network / WLAN
-
Supplier: Accuris
Description: ANTENNA SYSTEM, BROADBAND IDENTIFICATION, FRIEND OR FOE
-
Supplier: Accuris
Description: ANTENNA, FIXED HF, HORIZONTAL OMNIDIRECTIONAL BROADBAND
-
Supplier: L-com, Inc.
Description: The HyperGain Model HG5158P is a high performance broadband flat patch antenna designed to operate from 5.1 GHz to 5.9 GHz (5100-5900 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies
- Primary Frequency Range: 5,100 MHz
- Gain: 8 dB
- Applications: Broadband Network / WLAN
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: compact flat panel antenna is only 4.5" square and combines 8 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an
- Primary Frequency Range: 4,400 MHz
- Gain: 8 dB
- Applications: Broadband Network / WLAN
- Technology Type: Microstrip, Panel / Sector
-
Supplier: SAE International
Description: This ARP outlines a standard method and technique for the checkout and calibration of broadband electromagnetic interference measurement antennas.
-
Description: Despite the very compact size, the CDI.003-00A provides excellent performance at a frequency range of 4.4 - 5GHz. Omnidirectional gain across the frequency band ensures constant reception and transmission, making the CDI.003-00A an ideal solution for aviation applications.
- Applications: Broadband Network / WLAN
-
Supplier: L-com, Inc.
Description: Superior Design-Braodband Performance The HyperGain model HG5158-31D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design of this antenna eliminates the need to purchase different antennas for
- Primary Frequency Range: 5,100 MHz
- Gain: 31 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dish / Reflector
-
Supplier: Accuris
Description: Antenna, Fixed, High Frequency, Vertical Polarization, Omnidirectional, Broadband
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Broadband Dipole Antenna operates efficiently over the frequency range of 160 MHz to 500 MHz. Suitable for FCC, MIL-STD, VDE, TEMPEST, and immunity testing, this antenna will provide reliable, repeatable measurements. Whether testing outdoors, or in a shielded
- Primary Frequency Range: 160 to 500 MHz
- Applications: Aerospace / Military, Broadband Network / WLAN, RF Survey / Test
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Directional
-
Supplier: RS Components, Ltd.
Description: Antenna,broadband,dual,magnet,2dBi SMA(M
- Primary Frequency Range: 824 to 2,500 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Description: management; routing protocols for multi-hop wireless broadband networks; radio resource management for wireless broadband networks; and quality of service for multimedia services Systems for Wireless Broadband Networks—long-term evolution cellular networks; wireless
-
Supplier: L-com, Inc.
Description: Superior Performance The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with a 9° beam-width. These antennas can be oriented for either vertical or horizontal polarization.
- Primary Frequency Range: 5,100 MHz
- Gain: 23 dB
- Technology Type: Dish / Reflector
-
Supplier: DigiKey
Description: 4G LTE/5G BROADBAND MIMO ANTENNA
- Primary Frequency Range: 780 to 4,650 MHz
- Gain: 2.7 dB
- Applications: Broadband Network / WLAN, Cellular / PCS Terminal
- Polarization: Other
-
Supplier: Lone Star Electronics Co.
Description: Broadband 8-bay dipole collinear antenna
- Primary Frequency Range: 450 to 470 MHz
- Gain: 9 to 12 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: Sena Technologies
Description: Antennas that extend wireless communications
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Richardson RFPD
Description: Universal Broadband FR4 Embedded LTE / LPWA Antenna 600-960 MHz / 1710-2690 MHz Supports: Broadband LTE (OCTA-BAND), LTE CAT M, NB IoT, SigFox , LoRa , Cellular LPWA, RPMA Ethertronics’ Universal Broadband Embedded LTE/LPWA antennas utilize IMD technology, which
- Primary Frequency Range: 600 to 2,700 MHz
- Gain: 3.1 dB
- VSWR: 2.5 :1
- Polarization: Linear
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas BROADBAND MOLDED ANTENNA, BALL
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni design.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 10 to 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: TE Connectivity
Description: Mount Operation/Application Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
- Primary Frequency Range: 150 to 470 MHz
- Gain: 0 to 3 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: Radwell International
Description: RF ANTENNA, RF6000, RF652A, LINEAR BROADBAND, 865-928 MHZ. FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which
- Operating Frequency Range: 1 to 18 GHz
- Component Type: Gain Horn Antennas
-
Supplier: ValueTronics International, Inc.
Description: log periodic antennas are used for day-to-day EMC measurement, tuned dipoles antennas are still considered the standard antenna. Dipole antennas are not considered the antennas of choice for sweep measurements, because it must be tuned at each frequency. However,
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Lone Star Electronics Co.
Description: Broadband discone antenna
- Primary Frequency Range: 220 to 400 MHz
- Gain: 2.15 dB
- Form Factor / Mounting: External
Find Suppliers by Category Top
Featured Products Top
-
Double Ridge Guide Horn Antennas A.H. Systems Double Ridge Guide Horns are broadband antennas that offer excellent performance over the frequency range of 170 MHz to 40 GHz. These (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Looking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)
Browse Bias Tees Datasheets for KRYTAR, Inc. -
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
measurement applications within 2 to 50 GHz (S- through Q-Bands) including electronic warfare (EW), commercial wireless, 5G communications, SATCOM, radar, signal monitoring and measurement, antenna beam forming, electric vehicle (EV) systems, and EMC (electromagnetic compatibility) testing environments. For (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, SATCOM, radar, signal monitoring and measurement, antenna beam (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Biconical Antennas For many years most standards called for the use of a half-wave dipole antenna set for frequencies above 80 MHz. However, to reduce test time, broadband antennas such as the biconical (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Vertical Polarity Linearly Polarized Precision machined, Rugged Construction High Power Input Capability The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Bilogical Antennas 20 MHz - 1 GHz For rapid deployment along with the mobility of small package, these Bilogical Antenna Kits provides an inexpensive solution to broadband applications. Each Bilogical Antenna Kit comes (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
small package, this Bilogical Antenna Kit provides an inexpensive solution to broadband applications. • 25 MHz to 7 GHz • Individually Calibrated • FCC, MIL-STD, VDE and TEMPEST Testing Welcome to (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Light-Weight Broadband Blade Antenna
One of the projects the PIDSO team worked on was in cooperation with our partner company Riedel Communications to provide the Deutsche Tourenwagen Masters (DTM) with specially tailored antennas for their race cars. There were many requirements that we had to fulfill in order to meet the high
-
White Paper: Light-Weight Broadband Blade Antenna
One of the projects which the PIDSO Team has been working on was in collaboration with our partner company Riedel Communications to provide the German Touring Car Masters (DTM) with suitable antennas for their race cars
-
Antenna Innovation Delivers High-Speed In-Flight Broadband
Not only does the KuStream (R) 1000 antenna system cost-effectively provide the speed, reliability and coverage required by passengers, it provides airlines the opportunity to present a richer connectivity offering, especially for shorter flights. The uptake has been so rapid that KuStream (R) 1000
-
Introduction to 802.16 WiMax, Wireless Broadband Technology, Market, Operation and Services
Introduction to 802.16 WiMax, Wireless Broadband Technology, Market, Operation and Services. Explaining the functional parts of a WiMax system and its basic operation, this book demonstrates the typical range for WIMAX systems and how to extend the range of WIMAX systems through the use
-
Everything RF: First Fully Integrated Switches for Automotive eCall Emergency Systems
Qorvo (R) has introduced the first integrated broadband antenna routing switch that has been developed for Emergency Calling (eCall) in automobiles. The low loss, high linearity switch allows a primary cellular link to be switched to other antennas within the car to ensure reliable connectivity
-
Electromagnetics, Microwave Circuit, and Antenna Design for Communications Engineering, Second Edition
Electromagnetics, Microwave Circuit, and Antenna Design for Communications Engineering, Second Edition. Supported with over 300 illustrations and more than 900 equations, this book covers electromagnetics in current, emerging and future broadband communication systems, as well as high-speed
-
Planet Analog: The Latest About RF Front-ends in 5G, Wi-Fi 6E and IoT
While system-on-chips (SoCs) mostly do the heavy lifting in wireless networks, the last inches of the broadband signal path to the antennas are still crucial. Spanning those gaps falls to the RF front-end (RFFE), also known as RFE or FEM for front-end module.
-
Introduction To All Silicon Millimeter-Wave 5G Arrays
Active millimeter-wave (mmWave) antennas will be deployed in unprecedented volumes over the next few years, fueled by the rapidly emerging 5G wireless (fixed wireless access and enhanced mobile broadband) and satellite communications systems. Millimeter-wave spectrum is attractive for telecom
More Information Top
-
Broadband Planar Antennas: Design and Applications
Research into small and broadband antennas has been spurred by the rapid development of portable wireless communication devices such as cell phones, laptops and personal digital assistants.
-
2013 Index IEEE Antennas and Wireless Propagation Letters Vol. 12
Shahzad, A., +, LAWP 2013 500-503 Broadband antennas .
-
Modern Antenna Handbook Complete Document
To integrate all these services into a single unit, and to provide them reliably and efficiently, we must develop broadband antenna designs to accommodate these demands, while at the same time provide esthetic visualization of the devices.
-
Antenna Theory: Analysis and Design 3rd Edition Complete Document
Traveling Wave and Broadband Antennas 10.1 10.2 10.3 10.4 Introduction Traveling Wave Antennas Broadband Antennas Multimedia References Problems .
-
2012 Index IEEE Transactions on Antennas and Propagation Vol. 60
See, C. H., +, TAP May 2012 2526-2530 Broadband antennas .
-
2010 Index IEEE Transactions on Antennas and Propagation Vol. 58
Internal Broad- band Antennas for Digital Television Receiver in Mobile Terminals; TAP .
-
2008 Index IEEE Transactions on Antennas and Propagation Vol. 56
Time-Domain Measurement of the Frequency-Dependent Delay of Broadband Antennas ; TAP Jan. 2008 39-47 McNamara, D. A., see Acimovic, I., TAP Nov. 2008 3433-3439 Medina, F., see Fructos, A. L., TAP Dec. 2008 3733-3742 Mehdipour, A., Mohammadpour-Aghdam …
-
2007 Index IEEE Transactions on Antennas and Propagation Vol. 55
… 2993 Boreman, G. D., see Tharp, J. S., T-AP Nov. 2007 2983-2988 Boryssenko, A. O., and Schaubert, D. H., On Optimal Port Loading Conditions for Maximizing Product of Energy Gain and Bandwidth in Broadband An- tenna Links; T-AP Dec …
Indicates content that may require registration and/or purchase.