Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available!
- Inside Diameter: 1 to 4.5 inch
- Outside Diameter: 1.5 to 5.5 inch
- Length: 1.875 to 5 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 2 inch
- Outside Diameter: 1.125 to 2.5 inch
- Length: 1.5 to 2.25 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes.
- Inside Diameter: 1 to 3 inch
- Outside Diameter: 1.843 to 4.281 inch
- Length: 2.68 to 4.37 inch
- Bearing Surface: Bronze - Sintered
-
-
Supplier: SelfLube, Inc.
Description: Made with aluminum bronze and available with or without graphite.
- Inside Diameter: 0.9842525 to 4.9212625 inch
- Outside Diameter: 1.2598432 to 6.299216 inch
- Length: 1.574804 to 6.299216 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.7505 to 3.0005 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Radwell International
Description: GUIDE PIN BUSHING,SELF LUBRICATING BUSHING, 80X100X100MM,BRONZE/GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Bronze - Sintered, Graphite / Metal Alloy
-
Supplier: Dayton Lamina Corporation
Description: Long Shoulder Die Bushings Extra Long Shoulder Die Bushings Precision Die Bushings Ball-Bearing Die Bushings Guide Bar Die Bushings Bronze Plated Die Bushings Solid Steel Die Bushings Solid Bronze Die Bushings Self
- Features: Search All Locating and Fixturing Pins
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears, Cams, Pump
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: DME Company
Description: D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical,
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy pressure., Applications
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: DFT Inc.
Description: The DFT® Excalibur® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide
- Valve Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 51 to 11,300
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: mounted idlers usually account for quieter operation, especially if centers are short and speed is moderately high. Machined steel sprockets Hardened teeth Hardened & ground steel journals Oil-impregnated sintered bronze bushings NOTE: Idler rpm should not exceed 2500 and radial
- Bore Diameter: 0.875 inch
- Number of Teeth: 15
- Hub Diameter (if applicable): 2.688 inch
- Outside Diameter: 3.979 inch
-
Supplier: Radwell International
Description: CYLINDER, PNEUMATIC, GUIDE/SLIDE, COMPACT, 25 MM BORE, 25 MM STROKE, BRONZE BUSHING, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REPAIR KIT, INCLUDES ALL SEALS IN CYLINDER & BRONZE ROD GUIDE BUSHING, 1 INCH ROD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DFT Inc.
Description: The DFT® Model GLC® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide
- Valve Size: 1 to 24 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 17 to 11,100
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Long-Term Reliability and Quiet Operation The hinge bushing features oil-embedded bearing bronze, a premium material known for its exceptional wear and corrosion resistance. Engineered for Durability Our frame and cover are precision-crafted from high-strength
-
Supplier: Triangle Fluid Controls Ltd.
Description: The DFT® Model GLC Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide
- Valve Type: Check Valves
-
Supplier: Rable Machine, Inc.
Description: the tools remain stationary, unlike conventional turning in which the part is stationary and the tools move. Work pieces are firmly held within the machine and are advanced through a guide bushing. Different types of guide bushing can be used to achieve tighter fits and
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
-
Supplier: General Pump
Description: ES Series – 24 mm solid shaft – nickel-plated ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal
- Maximum Discharge Flow: 2.6 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal
- Maximum Discharge Flow: 3.4 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Sandvik Coromant Co.
Description: with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for holes with
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Total Plastics, Inc.
Description: Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of outstanding
- Chemical System: Polyamide / Nylon
-
Supplier: Waterman Industries, Inc.
Description: with optional lifts and extensions are available as well as the standard options used on our F-10 and C-10 Gates, such as stainless rails. bronze links, bolts and bushings, etc. Total ASTM galvanizing, galvanized steel or stainless steel parts can be furnished at extra cost when
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
, straight approaches and direct retracts around the compact gang layout. Typical materials: aluminum, stainless, brass/bronze, titanium, and engineering plastics like acetal. Guide Bushing: Program for Support FirstSize to the Stock (read more)
Browse CNC Routers Datasheets for APSX, LLC -
that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with dual guided stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure (read more)
Browse Check Valves Datasheets for DFT Inc. -
consists of a body, seat, spring, disc with stem and guide bushing. The DFT® GLC® check valve has the advantage of minimum pressure loss with silent operation. View DFT's Video: GLC vs. Swing Check (read more)
Browse Check Valves Datasheets for DFT Inc. -
range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem, and guide bushing. The DFT GLC® check valve has the advantage of minimum pressure loss with silent operation (read more)
Browse Check Valves Datasheets for DFT Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type. Expanded Material Terminology Download this valuable guide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
4 Post Hydraulic Press for Compression Molding, Drawing, Deep Drawing, and More
A 4-column press (commonly known as a 4-post press) is a vertical, up-acting or down-acting hydraulic press, with a guided platen powered by a hydraulic cylinder(s). The platen is fitted with bronze bushings that ride on four (4) columns of hard chrome-plated alloy steel. Savage 4-Post Hydraulic
More Information Top
-
Achieving reliable operation of a steam turbine’s automatic control and protection system
Poor performance of the turbine rotor current pickup brushes causes damage to a finger type striker (Fig. 3) and bronze guide bushing used in OGs .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81721/861184635-MIT.pdf?sequence=2
As the screw drives move more slowly and less frequently than the X- and Y-axes, their carriages ride on bronze guide bushings instead of linear ball bearings.
-
Hanford Atomic Products Operation, monthly report, July 1956
Severe wear (up to 32 mils) was found at the externally mounted bronze guide bushing and up to 4.5 mils eccentric wear of the submerged Purebon P-4 lower guide bushings, while the displacement .
-
Standard hydraulic drive for adjusting the impeller blades of axial and mixed-flow pumps
It consists of a housing 13 with three bronze guide bushes 19.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80513/43319891-MIT.pdf?sequence=2
o Ground and Polished, High Strength Carbon Steel Piston Rod Standard - 303 Stainless Steel Rod Available as an Option - Bronze Rod Guide Bushing Standard o Force Exerted Approximately 5.0 of Air Line Pressure o Double Acting Only o Mounting Nuts Not …
-
Investigation of Wear Mechanisms Occurring in Passenger Car Diesel Engine Inlet Valves and Seat Inserts
A valve guide of bronze bushes has also been built into the rig.
-
24-CHANNEL GEOPHONE ARRAY FOR HORIZONTAL OR VERTICAL BOREHOLES
• Ground and Polished, High Strength Carbon Steel Piston Rod Standard – 303 Stainless Steel Rod Available as an Option – Bronze Rod Guide Bushing Standard • Force Exerted Approximately 0.6 of Air Line Pressure • Enclosed Spring Force: 3 lbs.
-
OPTIROB 2013
The two branches 11 and 12 of the metal wire are guided through using bronze bushings (Fig.1).
-
Instrument and Equipment for Recording Subsurface Pressures
The piston is guided by a bronze bushing and the hardened sliding thimble K'.
Indicates content that may require registration and/or purchase.