-
Supplier: TrafficGuard Direct, Inc.
Description: Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these
-
Supplier: TrafficGuard Direct, Inc.
Description: uniform finish and lightweight portability, our Helix Lock Parking Bollard line finished with stainless steel is both aesthetically pleasing and user-friendly. Designed to provide a formidable visual deterrent and strength against unauthorized access, these bollards are
-
Supplier: U.S. Plastic Corporation
Description: Add protection to your facility and prevent damage. Posts feature a durable baked on powder coat in safety yellow to provide high visibility. Each post is made of 1/4" thick steel mounted on 3/8" steel plates that are pre-drilled with 3/4" holes for easy installation. The black HDPE
- Height: 42 inch
- Diameter / Width: 5 inch
- Shape: Square Post
- Materials: Steel / Stainless
-
-
Supplier: Calpipe Industries, Inc.
Description: Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or
- Height: 48 inch
- Diameter / Width: 5 inch
- Features: Other
- Shape: Round Post
-
Supplier: Calpipe Industries, Inc.
Description: tamper-proof internal lock. When the bollard cylinder is removed a flip top, stainless steel lid covers the empty embedment sleeve. Internal Locking Removable bollards used in conjunction with fixed bollards creates a flexible barrier system that quickly allows
- Height: 48 inch
- Diameter / Width: 5 inch
- Features: Other, Removable
- Shape: Round Post
-
Supplier: Reliance Foundry Co. Ltd.
Description: Get the ultimate in flexibility of access control, traffic guidance and bicycle storage with the model R-7903 removable bike bollard. Featuring secure stainless steel bike locking arms and a removable mounting, it allows access to your streetscape to be temporarily granted or
- Height: 36 inch
- Diameter / Width: 4.33 inch
- Type: Landscape / Architectural
- Features: Other
-
Supplier: Calpipe Industries, Inc.
Description: Cal Pipe Security Bollards Series LBPA pneumatically driven automatic bollards provides the high level of security you would expect from an automatic system. All of Cal Pipe Security Bollards', automatic bollards are manufactured completely from stainless
- Height: 54 inch
- Diameter / Width: 8 inch
- Features: Other
- Type: Retractable / Rising, Security
-
Supplier: Calpipe Industries, Inc.
Description: Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better
- Height: 54 inch
- Diameter / Width: 10 inch
- Features: Other
- Shape: Round Post
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 15 to 44 inch
- Diameter / Width: 42 to 96 inch
- Features: Crash Rated
- Shape: Square Post
-
Supplier: MiTek Inc
Description: Custom embedded design is also available upon request Round Bollards come in 4” or 6” diameter steel. 4” Bollards are constructed of ¼” steel pipe 6” Bollards utilize 3/16” steel pipe Bollards are shop-welded to 10”x10”x ½” steel baseplates for
- Height: 48 inch
- Diameter / Width: 4 to 6 inch
- Features: Other
- Shape: Round Post
-
Supplier: Reliance Foundry Co. Ltd.
Description: Bring a modern and functional feel to the changing access needs of your business or community with the contemporary and multifunctional model R-7904 removable bike bollard. With secure stainless steel bike-locking arms and a removable mounting, it will complement your
- Height: 36 inch
- Diameter / Width: 4.33 inch
- Type: Landscape / Architectural
- Features: Other
-
Supplier: Reliance Foundry Co. Ltd.
Description: Get the ultimate in flexibility of bike-friendly access control with the allure of stainless steel in the model R-7903-RSA. Like its sister bollard the model R-7903, it features stainless steel bike-locking arms but, on the R-7903-RSA, the stainless
- Height: 36 inch
- Diameter / Width: 4.33 inch
- Type: Landscape / Architectural
- Features: Other
-
Supplier: Reliance Foundry Co. Ltd.
Description: Bring a modern and functional feel to the changing access needs of your business or community with the contemporary and multifunctional model R-8903 stainless steel removable bike bollard. With secure bike-locking arms and a removable mounting, it will complement your
- Height: 36 inch
- Diameter / Width: 4.33 inch
- Type: Landscape / Architectural
- Features: Other
-
Supplier: MiTek Inc
Description: upon request. High tensile 5”x5”x3/16” steel tube with ¾”x10”x10” welded baseplates. Extremely durable, structural steel design with easy bolt to floor installation. Industrial Safety Bollards come standard with yellow, durable powder coat finish. Custom colors available upon
- Height: 17 to 43 inch
- Features: Other
- Shape: Round Post, Square Post
- Materials: Steel / Stainless
-
Supplier: Cogan USA, Inc.
Description: Sturdy and functional, protect your workspace inside and out from collision damage with Cogan steel pipe bollards. The no-nonsense solution for directing traffic and protecting your assets, our bollards absorb impact to increase safety and security in your facility. Use Cogan
- Height: 24 to 42 inch
- Diameter / Width: 4.5 to 6 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 18 to 42 inch
- Diameter / Width: 48 to 120 inch
- Features: Crash Rated
- Shape: Square Post
Find Suppliers by Category Top
Featured Products Top
-
ways, such as brushed, polished, or matte. This versatility makes stainless steel popular in many industries where aesthetics and design are important, such as the medical and architectural sectors. This flexibility also seamlessly integrates stainless steel components into existing equipment and (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
fabricated from stainless steel or nickel alloys. The primary consideration is the thermal expansion and contraction of the case material. Brush seals can be delivered as a single unit or in multiple segments. The bristles can be configured radially inward, radially outward or (read more)
Browse Brush Seals Datasheets for Technetics Group -
. The scrapers are adjustable to optimize positioning. A brush option is used in an agricultural application to sweep away dirt and dust that may stick to the track v-edge during operation. The brushes are adjustable and the bracket is stainless steel. (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
< 45 dB (Quiet Operation for Home/Commercial Use) Efficiency: ≥ 85% Protection Class: IP44 (Splash-Proof for Coffee Environments) Material: Housing: Aluminum/Stainless Steel (Corrosion (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
MICROMO is pleased to announce the new FAULHABER 20/1R planetary gearhead, offering the most powerful transmission technology in its class. A diameter of 20 mm allows the stainless steel gearhead to achieve continuous torque of 800 mNm, and up to 1100 mNm for short periods during interval (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
aerospace applications). This is made possible by a robust stainless steel housing and the omission of adhesives, which are otherwise usually used for assembly. One standout feature of this motor series is the high flexibility in its design. The 3274 BP4 series is equipped as standard with (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Post?processing Plating: Available nickel, gold, silver, or tin plating to enable brazing with copper, Kovar, stainless steel, etc. Applications: Power Electronics: Packaging for IGBT modules, DBC/AMB substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
revolutions (General) / 30 million revolutions (Industrial). Housing Material: Stainless steel for corrosion resistance and structural rigidity. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Material Aluminum alloy / Stainless steel (customizable) Sealing Method O-ring seals Operating Temperature Industrial grade: -20°C to +65°C; Military (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Development of a Mechatronics-Based Citizen Science Platform for Aquatic Environmental Monitoring
The vehicle’s propulsion system, comprising two Seabotix brushed thrusters with a peak bollard thrust of 6.4-lbf each, is attached to the vehicle near the canister floats. Each thruster is bolted to a stainless steel plate that connects to a clamping u-bolt, which is mounted onto the central support with stainless steel threaded rods, see Fig. 4(a).
-
Metabolomic profiling of biomarkers of liver X receptor-induced toxicity in mouse liver tissue
… and development which is well documented in several reviews (Griffin 2003; Griffin and Bollard 2004; Robertson et … Sections were thaw mounted onto blank stainless steel FleximassTM Targets (Shimadzu Bio- tech, Manchester, UK) using an artist’s brush .
-
LED Lamp Retail Price Tracker - September 2015 D2
http://www.bunnings.com.au/brilliant-12v-led-otway-exterior- bollard _p4320457 Arlec 12V Stainless Steel LED Garden Spotlight HPM Brushed Chrome 800L LED Downlight Kit .
Indicates content that may require registration and/or purchase.