Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: GENERATOR SYSTEM, 40 KVA, 400 HZ AC INTEGRALLY EXCITED, BRUSHLESS TYPE
-
Supplier: Accuris
Description: Generator System, 30 KVA, 400 HZ, AC, Integrally Excited, Brushless Type
-
Supplier: Accuris
Description: GENERATOR SYSTEM, 30 KVA, 400 HZ, AC, INTEGRALLY EXCITED BRUSHLESS TYPE
-
-
Supplier: Accuris
Description: Generator System, 20 KVA, 400 HZ, AC, Integrally Excited, Brushless Type
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers the general minimum performance standards of A-C generators and associated regulators for civil aircraft. The generator is a nominal 120/208-volt, 400-Hz, 3-phase, Y-connected system that provides the primary or backup power for electrical systems.
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers the general minimum performance standards of A-C generators and associated regulators for civil aircraft. The generator is a nominal 120/208-volt, 400-Hz, 3-phase, Y-connected system that provides the primary or backup power for electrical systems.
-
Supplier: Badger Meter
Description: vibrating power. Key features include brushless design, multiple output receptacles, and solid-state system. Delivers 230 Volt AC, 3-phase power via two output receptacles anywhere with an 8 Hp Honda engine and brushless generator. Withstands wear and tear with its
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Portability: Portable
-
Supplier: Nidec Power
Description: Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be easily sound-attenuated and require minimal maintenance. For high efficiency, KATO™ turbine
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Mi-T-M Corporation
Description: Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile, compact
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown
- Wattage: 13,000 to 14,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years. Engine: Subaru OHC
- Wattage: 6,000 to 8,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 79,000 to 100,000 watts
- Volt-Ampere: 79,000 to 125,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 45,000 to 55,000 watts
- Volt-Ampere: 45,000 to 69,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 55,000 to 60,000 watts
- Volt-Ampere: 55,000 to 75,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 66,000 to 80,000 watts
- Volt-Ampere: 66,000 to 100,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Central Marine Diesel
Description: This diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the options right for you! And,
- Wattage: 200,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.062 inch
- Shaft Speed: 6,500 rpm
-
Supplier: Tele-Lite, Inc.
Description: superior to brushless generators Auto Choke for easier starting in varying conditions 12V8A DC charging with optional cord
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Electric Generators Direct
Description: This PTO provides 145kW/218 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Features: Other
- Applications: Power
-
Supplier: Tele-Lite, Inc.
Description: switch provides dull power to 120V outlets AVR provides consistent stable power output superior to brushless generators Full GFCI protects all 120 and 240 volts 2 Year Residential Warranty 1 Year Commercial Warranty
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Electric Generators Direct
Description: This PTO provides 145kW/436 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: This PTO provides 145kW/503 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: 6,600 Max Rated Watts •Generator can produce 6,600 watts for up to 20 minutes •6,000 rated watts for continuous operation over 20 minutes Electric Start Yamaha Engine •Easily starts with a press of a button (recoil backup) •Battery not included; 12V / 26Ah recommended Combustion Chamber
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Caterpillar Oil & Gas
Description: operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: SAE International
Description: Permanent magnet AC generators are robust, inexpensive, and efficient compared to wound-field synchronous generators with brushless exciters. Their application in variable-speed applications is made difficult by the variation of the stator voltage with shaft speed. This
-
Supplier: Panel Components & Systems, Inc.
Description: brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose. The AVR 5-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving parts, therefore, it is
-
Supplier: Thor Power Corporation
Description: Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Nidec Power
Description: 650 -1900 RPM Up to 2800 Vdc, when rectified Single or dual bearing configurations, with customizable options Customer specific mounting options Class H VPI insulation materials are used on all wound components for long service life Heavy duty windings designed for AC drive applications (ie.
- Output Voltage: 1,500 to 2,800 volts
- Engine Power Requirement: 2,000 to 4,000 HP
- Engine Speed Requirement: 650 to 1,900 rpm
- Features: Brushless Design
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: RepairZone
Description: Permanent Magnet Motors • Generators • Traction Motors • UL/CSA Approved Rebuild Facility • Armature Winding Please feel free to call for quotes on AC and DC motors, drives, generators, soft starters, transformers, pumps, fans and all associated parts.
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: PI (Physik Instrumente) L.P.
Description: Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per axis possible. 2 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 to 60 volts
- Rated Power: 120.00000000000001 to 480.00000000000006 watts
- Operating Temperature: 5 to 40 C
-
Supplier: Mile-X Equipment, Inc.
Description: DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor
Find Suppliers by Category Top
Featured Products Top
-
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
making them an easy upgrade in many applications. E-Series fans are available with EC (electronically commutated) and AC external rotor motors and meet ErP 2015 energy efficiency requirements with all available motor combinations. The size range includes 315 mm (12.4 in.), 355 mm (14 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's EHAG Series single-inlet backward curved radial fans with electronically commutated (EC) motors can reduce energy consumption by up to 35% in many applications compared to standard AC fans. They are available in five sizes from 355 mm to 560 mm (14 to 22 inches) with (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
More Information Top
-
Control of digital AVR in stand alone generator for improved dynamic characteristics
Abstract— AC brushless generator combined diesel engine is much used for the power supply equipment due to the stability and maintenance.
-
A novel self-start circuit and CBS for engine-generator system
Abstract— AC brushless generator combined diesel engine is much used for the power supply equipment due to the stability and maintenance.
-
A Variable Gain Control Scheme of Digital Automatic Voltage Regulator for AC Generator
This paper presents a variable gain control scheme of DAVR (Digital Automatic Voltage Regulator) for AC brushless generator .
-
A controlled PWM AC/DC converter for a high-speed brushless generator for minimum kVA rating
Abstract—This paper proposes a control technique for an ac/dc converter and high-speed single-phase brushless ac gen- erator topology with a reactive armature winding.
-
Avr Generator - Avr Generator Manufacturers, Suppliers
[ Related Keywords : self-excited ac generator, ac brushless generator ] .
-
Design and control of AC/DC converter for a high speed brushless generator for minimum kVA rating
This paper proposes a control technique for an AC/DC converter and high-speed, single-phase, brushless AC generator topology with a reactive armature winding.
-
Aircraft Power Generators: Hybrid Modeling and Simulation for Fault Detection
In this paper, we develop a novel hybrid dynamical model for the complete brushless ac generator .
-
Aircraft AC generators: Hybrid system modeling and simulation
In this paper, we employ hybrid modeling [2], which combines the use of discrete and continu- ous behaviors to develop a hybrid model for the brushless AC generator that accurately captures the system dynamics.
-
Brushless three‐phase synchronous generator without exciter
For this reason, the brushless ac generator consisting of ac exciter and rotating commutator is not advantageous when the capacity is smaller than 10 kVA because of large exciter capacity, large exciter l o s s and complicated structure [2].
-
alternator generator - offers from alternator generator manufacturers, suppliers, exporters & wholesalers
20kw 50hz / 20kva Brushless AC Generator And Synchronous ...
Indicates content that may require registration and/or purchase.