-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only
-
Supplier: maxon
Description: The brushless EC-i motors with integrated 4-Q speed controllers stand out for their extreme ease of use and high dynamism. The robust design with a steel flange and housing makes this unit suitable for a wide variety of applications. Order your EC-i drive online now.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The brushless EC-i motors with integrated 4-Q speed controllers stand out for their extreme ease of use and high dynamism. The robust design with a steel flange and housing makes this unit suitable for a wide variety of applications. Order your EC-i drive online now.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an inverter or switching power supply
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Island Components Group
Description: supply electronic controllers integrated with the motor or as separate modules. See Electronics & Controllers. Our motors can be housed as a complete motor or a frameless design: High Performance Applications: These are used for maximum performance applications with
- Other DC Voltage: 53 VDC
- Torque Constant: 4.84 in-oz/amp
- Other Output Power: 1.12 HP
- Continuous Current: 16.6 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an inverter or switching power supply
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Portescap
Description: MIBL 0520 Motor Controller MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in the 4 quadrants,
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
- Peak Output Current: 20 amps
- Features: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM
-
Supplier: Galil
Description: controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 10 amps
- Peak Output Current: 15 amps
-
Supplier: H2W Technologies
Description: controller operates stand-alone or can be networked to a PC via Ethernet. Features: - Single-axis motion controller with on-board 800 brushed/brushless sine drive 10 A rms cont., 15 A peak - Two daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port - Ethernet
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner with speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 8 amps
- Peak Output Current: 16 amps
-
Supplier: SAE International
Description: As many automotive functions evolve from purely mechanical to electrically-driven, the use of efficient brushless DC motors is becoming prevalent. This paper discusses the design of a BLDC motor controller, including the technical tradeoffs, hardware implementation, and testing
-
Supplier: Delta Electronics (Americas)
Description: To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 17 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 3,000 watts
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an inverter or switching power supply
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an inverter or switching power supply
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 3 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Manufacturers Supplies Co.
Description: width of 350mm and is available in three body lengths; 1.7M, 2.2M and 3.05M with production output speeds ranging from 0-100 meters per minute. The Guidolin rotary die cutting machine is equipped with a single brushless servo motor and coupled with an in-line drive shaft and precision
- Sheet Width / Working Depth (F to B): 13.779535 inch
- Technology: Air / Pneumatic
- Equipment Type: Clicker Press
-
Supplier: Dorner Manufacturing Corp.
Description: drive shaft can be moved to any roller zone Patent Pending Gearbox Drive Design Durable, patent pending linear gearbox design provides a robust and flexible method of driven rollers Brushless DC gearmotors and controllers Reversible motors 50 watt, 3.0 amp, low voltage brushless
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: SAE International
Description: modulation (PWM) electronics or local interconnect network (LIN) for speed control. In the case of brushless motor technology, the controller is an integral part of the motor where it also performs the commutation process electronically. The performance measurement would
-
Supplier: Dorner Manufacturing Corp.
Description: Packaging Medical Device Manufacturing Automotive Assembly Electronic & Consumer Goods Assembly Appliance Manufacturing Sizes & Measurements 120 mm to 960 mm wide 150 mm long tray minimum 38 mm diameter rollers on 50 mm centers Loads & Speeds Loads: up to 114 kg (250 lbs) per pallet or
- Maximum Load: 250 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Envirco
Description: family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application. Standard Features New Universal Control Card -Network Speed Control, MOBUS RTU -Manual
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
, and medical equipment. Key Features Electronic Commutation — eliminates mechanical brushes, reducing wear and extending motor lifetime High Rotational Speed — optimized for precision tasks in automation, robotics, and medical devices (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
FAULHABER. The series 2232 / 2250 BX4 CSD/CCD is the world’s most compact drive with an integrated motion controller. This new series combines all the advantages of the BX4 four pole brushless technology with a single axis (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore’s (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
Marposs presents Horizon, an advanced interferometric technology controller designed for high-precision measurement applications in semiconductor, 3C (Computer, Communication, Consumer electronics), and other demanding industrial sectors where nanometric accuracy is (read more)
Browse Signal Conditioners Datasheets for Marposs Corp -
demands. Conventional motors may lack flexibility, suffer from high maintenance, or fail under demanding operational conditions. Power Motor provides a comprehensive range of brushless DC motors (BLDC) with (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
details speak with a member of the team at Parvalux. The Disadvantages of a Brushless Motor As with any precision instrument, there are also disadvantages as they are not appropriate for all industries and projects. The disadvantages include: • Speed controller – With a brushless motor (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
More Information Top
-
electronic ( Page 13 ) - offers from electronic manufacturers, suppliers, exporters & wholesalers
BULL RUNNING fixed wing 20A brushless ESC with BEC for airplane brushless electronic speed controller ...
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 10)
BULL RUNNING fixed wing 20A brushless ESC with BEC for airplane brushless electronic speed controller esc Specifications: 1.1 Output: Continuous 20A, Burst 25A up to 10 seconds.
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 9)
BULL RUNNING fixed wing 20A brushless ESC with BEC for airplane brushless electronic speed controller esc Specifications: 1.1 Output: Continuous 20A, Burst 25A up to 10 seconds.
-
Shenzhen Electronics - Shenzhen Electronics Manufacturers, Suppliers (Page 2)
BULL RUNNING fixed wing 20A brushless ESC with BEC for airplane brushless electronic speed controller esc Specifications: 1.1 Output: Continuous 20A, Burst 25A up to 10 seconds.
-
Motor Control - Motor Control Manufacturers, Suppliers
[ Related Keywords : brushless electronic speed controller , speed controllers for rc ] .
-
Sunrise Model Brushless ESC 10A SBEC from Sunrise Modle, China
Among our products the brushless electronic speed controller (written ESC for short), servo as well as brushless kits have already enjoyed a high reputation at home and abroad.
-
Distributor Rotor - Distributor Rotor Manufacturers, Suppliers
12amp Esc Brushless Electronic Speed Controller for Multicopter Models .
-
Journal of Aircraft > Experimental Evaluation of a Self-Contained Circulation-Control Wing
The motors were controlled using two (one per motor) E-flite 30-Amp Pro Brushless Electronic Speed Controllers subordinate to a Lynxmotion SSC-32 ServoController.
-
Stabilization and control of quad-rotor helicopter using a smartphone device
The main parts of the hardware are the smartphone device, the IOIO (pronounced “yo-yo”) board, and the brushless motors with brushless electronic speed controllers (ESC).
-
Miniature embedded rotorcraft platform for aerial teleoperation experiments
Electronic Speed Controller Brushless Motors .
Indicates content that may require registration and/or purchase.