Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: GENERATOR, ENGINE ACCESSORY: BRUSHLESS, DIRECT CURRENT
-
Supplier: Accuris
Description: GENERATOR SYSTEM, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS (H-1 AIRCRAFT)
-
Supplier: Accuris
Description: GENERATOR SYSTEM, ALTERNATING CURRENT, BRUSHLESS 30 KVA F-4 AIRCRAFT
-
-
Supplier: Accuris
Description: GENERATOR SYSTEM, ALTERNATING CURRENT INTEGRALLY EXCITED, BRUSHLESS (P-3 AIRCRAFT)
-
Supplier: Nidec Power
Description: Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be easily sound-attenuated and require minimal maintenance. For high efficiency, KATO™ turbine
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Badger Meter
Description: vibrating power. Key features include brushless design, multiple output receptacles, and solid-state system. Delivers 230 Volt AC, 3-phase power via two output receptacles anywhere with an 8 Hp Honda engine and brushless generator. Withstands wear and tear with its protective
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Portability: Portable
-
Supplier: Mi-T-M Corporation
Description: Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile, compact
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown
- Wattage: 13,000 to 14,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years. Engine: Subaru OHC
- Wattage: 6,000 to 8,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: . Swiger Coil Systems manufactures new motors and generators for International OEMs. We manufacture hundreds of motors and generators per month. All motors and generators are built and tested to OEM designs and specifications. We do not design our own motors, we build motors to
- Industry Served: Automotive, Avionics / Aerospace, Industrial, Marine, Medical, Military, Motion Control, Power Generation
- Motor Type: Brush Motor, Brushless Motor, Linear Motor, Power Generator, Servo Motor, Stepper Motor, Switch Reluctance Motor, Torque Motor, Traction Motor
- Services: CAD / CAM Support, Design Assistance, Production Facilities, Prototyping, Rewind / Refurbish, Stator Assembly
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Central Marine Diesel
Description: features an 24 HP Honda GX 670 gas engine, brushless generator, critical exhaust silencer, oil pressure shutdown, large capacity automotive style air cleaner, receptacle panel with 120 V and 240 V outlets, welded steel skid frame, vibration isolator mounts, battery cables, 2 year
- Wattage: 13,750 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 55,000 to 60,000 watts
- Volt-Ampere: 55,000 to 75,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 66,000 to 80,000 watts
- Volt-Ampere: 66,000 to 100,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 25,000 to 30,000 watts
- Volt-Ampere: 25,000 to 38,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 79,000 to 100,000 watts
- Volt-Ampere: 79,000 to 125,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Tele-Lite, Inc.
Description: superior to brushless generators Auto Choke for easier starting in varying conditions 12V8A DC charging with optional cord
- Wattage: 6,500 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Caterpillar Oil & Gas
Description: detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom generators
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial
- Continuous Torque: 0.075 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.437 inch
- Shaft Speed: 7,000 rpm
-
Supplier: Radwell International
Description: AVTRON, K662C17201, CONVERTER CONTROL BRUSHLESS TACHOMETER, 115VAC, 900-3600RPM,. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Tele-Lite, Inc.
Description: switch provides dull power to 120V outlets AVR provides consistent stable power output superior to brushless generators Full GFCI protects all 120 and 240 volts 2 Year Residential Warranty 1 Year Commercial Warranty
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Electric Generators Direct
Description: This PTO provides 145kW/503 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: This PTO provides 145kW/436 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: This PTO provides 145kW/218 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Features: Other
- Applications: Power
-
Supplier: Electric Generators Direct
Description: 6,600 Max Rated Watts •Generator can produce 6,600 watts for up to 20 minutes •6,000 rated watts for continuous operation over 20 minutes Electric Start Yamaha Engine •Easily starts with a press of a button (recoil backup) •Battery not included; 12V / 26Ah recommended Combustion Chamber
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: TSI Incorporated
Description: rates, ideal for calibration of particle sizing instruments. Its compact and lightweight design coupled with battery operation make it a perfect fit for use in field test applications. The Portable Test Aerosol Generator Model 3073 is an atomizer-type aerosol generator with a submerged
- Valve Dispensing Technology: Spray Valve
-
Supplier: Tele-Lite, Inc.
Description: All Baldor Gaseous Standby (GLC)generators are prototype engineered, factory built and production tested. They feature: Ratings from 30kW to 125kW (Larger GLC ratings up to 880 kW are available. Contact Tele-Lite for details.) UL2200 available as an option. Heavy Duty Gaseous Industrial
- Applications: Standby
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers the general minimum performance standards of A-C generators and associated regulators for civil aircraft. The generator is a nominal 120/208-volt, 400-Hz, 3-phase, Y-connected system that provides the primary or backup power for electrical systems.
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers the general minimum performance standards of A-C generators and associated regulators for civil aircraft. The generator is a nominal 120/208-volt, 400-Hz, 3-phase, Y-connected system that provides the primary or backup power for electrical systems.
-
Description: Uses real world case studies to present the key technologies of design and application of the synchronous generator excitation system This book systematically introduces the important technologies of design and application of the synchronous generator excitation system, including the
-
Supplier: Microchip Technology, Inc.
Description: The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: SAE International
Description: Permanent magnet AC generators are robust, inexpensive, and efficient compared to wound-field synchronous generators with brushless exciters. Their application in variable-speed applications is made difficult by the variation of the stator voltage with shaft speed. This paper
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC (direct air cooling, cooling-air intake
Find Suppliers by Category Top
Featured Products Top
-
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
according to quality level G2.5 DIN1940. Rosenberg backward curved EC fans feature extended-life, low-temperature brushless DC motors that are controlled by maintenance-free electronic circuitry. Because of reduced mechanical content, electronically commutated (EC) Rosenberg fan motors run (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motor protection. All are CE, UL and RoHS approved. Different input voltages are available. Rosenberg’s EC fans employ extended-life, low-temperature brushless DC motors controlled by maintenance-free electronic circuitry. Because of their reduced mechanical content, EC fan motors run (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
supplied as complete modules equipped with airflow optimized inlet cones. Module enclosures and inlet cones are made from galvanized sheet steel. Rosenberg backward curved EC fans feature extended-life, low-temperature brushless DC motors that are controlled by maintenance-free electronic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
DC Brushless Motor Generator
DC Brushless Motor Generator is a modern generator that has outstanding features that makes it very efficient.
-
Generators require direct current to energize its magnetic field. The DC field current is obtained from a separate source called an exciter. Either rotating or static-type exciters are used for AC power generation systems. There are two types of rotating exciters: brush and brushless. The primary
-
Motion Control - A Shortcut to Sizing Motors
Motor constant aids in selecting dc motors in motion-control applications. Brushed and brushless dc motors are a good choice in power sensitive or efficiency craving applications. A lot of times, a dc motor or generator data sheet will include the motor constant Km, which is the torque sensitivity
More Information Top
-
Aircraft Power Generators: Hybrid Modeling and Simulation for Fault Detection
IDGs are complex systems, and a majority of the existing FDI techniques for the electrical subsystem ( brushless generator ) are based on signal analysis and heuristic methods derived from experience.
-
Fundamental characteristics of a brushless and self‐excited sinusoidal‐wave single‐phase synchronous generator having a two‐phase field winding excited by a ha...
Analysis of voltage-adjustable brushless generator without exciter.
-
Modeling, Simulation An Analysis Of Variable Speed Constant Frequency Power Conversion Scheme with A Permanent Magnet Brushless DC Generator
The present study describes the VSCF power conversion scheme with trapezoidal PMSG known as PMDC brushless generator , modeling of the subsystems in the scheme in steady state, derivation of its performance equations, harmonics and their magnitudes and finally an experimental verification of …
-
Modeling, simulation, and analysis of variable-speed constant frequency power conversion scheme with a permanent magnet brushless DC generator
The present study describes the VSCF power conversion scheme with trapezoidal PMSG’s known as PMDC brushless genera- tors , modeling of tbe subsystems in the scheme in steady state, deriva- tion of its performance equations, harmonics and their magnitudes, and finally, an experimental …
-
Axial Flux Permanent Magnet Brushless Machines
203 6.7 Case Study: Low-Speed Coreless AFPM Brushless Generator . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Advancements in Electric Machines
It is suitable for motors with low volumes and motors operating at increased temperatures, e.g. brushless generators for microturbines.
-
Analysis of brushless three‐phase synchronous generator without exciter
It works in the same manner as a brushless generator proposed earlier by the present authors [1-3.
-
CR4 - Thread: Brushless Generator Exciter Stater
Brushless Generator Exciter Stater .
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Conjugate heat transfer analysis of integrated brushless generators for more electric engines.
-
Subject Index
Kolar, J.W., + , IAS 99 2631-2641 vol.4 low-cost brushless generators .
Indicates content that may require registration and/or purchase.