Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC
- Maximum Output Voltage: 30 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 12 volts
- Operating Temperature: -40 to 80 C
-
Supplier: Galil
Description: transconductance, PWM amplifiers for driving brush or brushless motors. Each amplifier operates at 18V to 80V dc, up to 7 Amps continuous, 10 Amps peak. The AMP-19540 gain setting is easily configured with jumpers. The PWM switching frequency is 60 kHz.
- Number of Axes / Motors: 2 to 4
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: H2W Technologies
Description: The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 10 to 36 volts
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230
- Continuous Current: 11.3 to 18.7 amps
- Continuous Torque: 70.9 to 177.1 In-lbs
- Shaft Size: 0.9448824 inch
- Shaft Speed: 3,000 rpm
-
Supplier: Kollmorgen Corporation
Description: S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: ElectroCraft
Description: This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by
- Number of Axes / Motors: 1
- Maximum Output Voltage: 15 volts
- Rated Power: 2,100 watts
- Continuous Output Current: 30 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER UNIT, BRUSHLESS SERVO MOTOR DRIVE UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10°C to 175°C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo
- Continuous Output Current: 1.1 amps
- Peak Output Current: 2 amps
- Supply Voltage (DC): 20 to 30 volts
- Operating Temperature: -10 to 175 C
-
Supplier: Galil
Description: The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors.
- Number of Axes / Motors: 4
- Supply Voltage (DC): 20 to 80 volts
- Operating Temperature: 0 to 70 C
- Servo Feedback: Absolute Encoder, Analog Position, Incremental Encoder
-
Supplier: ElectroCraft
Description: Size: 42mm or Nema 17 Peak Torque: to 96 Ncm (136 oz-in) Continuous Torque: to 32 Ncm (45 oz-in) Speed: to 11,400 RPM Compact. Programmable. ElectroCraft PR integrated brushless DC motor drive controllers are designed for high-precision applications. Each combines a high performance
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Motor / System: DC Brushless Motor
-
Supplier: Aerotech, Inc.
Description: Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase ±10 volt outputs to drive any amplifier FireWire enabled servo controller for simplified
- Number of Axes / Motors: 2 to 4
- Communication: Ethernet, IEEE 1394 (FireWire®)
-
Supplier: Galil
Description: The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required
- Number of Axes / Motors: 4
- Rated Power: 20 watts
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 15 to 30 volts
-
Supplier: ElectroCraft
Description: Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT® network! Technology: Brushless Digital Servo
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 20 amps
-
Supplier: Galil
Description: The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80 VDC. The gain settings of the amplifier are
- Number of Axes / Motors: 4
- Rated Power: 600 watts
- Continuous Output Current: 8 amps
- Peak Output Current: 15 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 to 80 volts
- Rated Power: 280.0000000000003 to 1,350.0000000000023 watts
- Continuous Output Current: 5 to 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Output power range from 50 A peak to 100 A peak at 320 VDC No transformer required; direct connection to AC line Capable of running brushless or single-phase DC brush motors Velocity, torque, and dual-phase mode input command Accepts both encoder or tachometer feedback
- Number of Axes / Motors: 1
- Maximum Output Voltage: 320 volts
- Rated Power: 6,800.000000000004 to 28,799.99999999999 watts
- Continuous Output Current: 25 to 50 amps
-
Supplier: Radwell International
Description: SERVO AMPLIFIER W/HEATSINK BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC,
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, BRUSHLESS, 5/10AMP, CL2005, CYBERLINE 2000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Performance Motion Devices
Description: Brush motors. This flexible and powerful chipset provides profile generation, servo-loop closure, commutation, and pulse and direction output along with direct quadrature encoder input. Motor command output formats are provided for PMD's Atlas Amplifier modules, PWM
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Performance Motion Devices
Description: and torque control for Brushless DC, step, and DC Brush motors. This versatile and powerful IC provides profile generation, servo-loop closure, commutation, and pulse and direction output along with direct quadrature encoder input. Advanced digital current control and
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Exlar
Description: The GSM Series of linear actuators from Exlar povides a cost effective solution, perfect for replacing ball screw actuators. This compact design incorporates Exlar's patented roller screw technology with an integral brushless servo motor for medium to high performance motion
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 37.5 in/sec
- Rated Force: 319 to 529 lbs
- Motor Voltage: 115 to 460 volts
Find Suppliers by Category Top
Featured Products Top
-
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
In the development of industrial equipment, medical devices, and precision instruments, motor selection is a critical factor that determines product performance. In recent years, interest in high-efficiency, long-life Brushless motors has grown, leading to an increasing number of (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Autonomous mobile robot conveyors are super important to move an item from one conveyor to another and need to have responsive and reliable motors to power the machine. Learn how Parvalux geared motors are the first choice for many of the leading conveyor system brands. (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Advanced Servo & Brushless Motors by 3X Motion Technologies (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Designed to be pressed into a machine’s housing, the SDP/SI NH1-D series Frameless Brushless Motors provide a compact, lightweight, and powerful motor (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/45474/37149193-MIT.pdf?sequence=2
In this way, the power block might be inexpensive compared to that of traditional brushless servo motor amplifier , and it will eventually reduce the cost of whole control system.
-
Baldor control module moves in many ways | News | The Engineer
This is a single-axis brushless servo motor amplifier with built-in positioning software for point-to-point moves and motion profiles.
-
Digital servo offers advanced auto tuning | News | The Engineer
An integrated drive and position controller from Baldor combines a single-axis brushless servo motor amplifier with positioning software for point to point moves and motion profiles.
-
AUTONOMOUS ROBOTIC INSPECTION EXPERIMENTAL SYSTEM
The gearhead recommended by Hauser is a 25:1 spurgear reducer, and the motor combination chosen was a servo amplifier and brushless motor at 12 VDC.
-
Technology Briefing June 2008 | Archive | Process Engineering
The Tritex range, which features a patented inverted roller screw technology, incorporates a brushless servo motor , servo amplifier and position controller in a single industrial grade enclosure.
-
Technology Briefing June 2008 | Archive | Process Engineering
The Tritex range, which features a patented inverted roller screw technology, incorporates a brushless servo motor , servo amplifier and position controller in a single industrial grade enclosure.
-
Structural and performance fundamentals of sinewave-controlled brushless servo drives
The detailed design of brushless servo motors and servo amplifiers in sinewave-controlled brushless servo systems must be based on a clearly and unambiguously defined set of interface and alignment specifications.
-
Motoring to Success
Because of the overhead cost of the amplifierâs case, connections, etc., the relative difference in cost between, for example, a DC servo motor amplifier and a brushless DC motor amplifier is minimized.
-
Advanced control system for automatic tire building
Brushless servo motors and digital amplifiers are selected on the basis of the following capabilities: .
-
SmartMoves™ Spotlights: FocusSurgery, Inc. (.pdf)
Inside the probe a Galil MSA-12-80 miniature servo amplifier drives a brush-type servomotor and an MBA-6-60 servo amplifier drives a brush- less motor for the XY posi- tioning needed to focus the probe.
Indicates content that may require registration and/or purchase.