-
Supplier: Walter Surface Technologies
Description: The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES RPM range: 1
- Applications / Materials Abraded: Metals / Metalworking, Cleaning / Surface Preparation, MRO / Resurfacing
- Automation: None / Manual
- Current: 6.5 to 11.8 amps
- Driver Technology: Electric Motor / Vibrator
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving
- Applications / Materials Abraded: Metals / Metalworking, Cleaning / Surface Preparation
- Automation: None / Manual
- Current: 14.5 amps
- Driver Technology: Electric Motor / Vibrator
-
Supplier: CS UNITEC
Description: Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting
- Applications / Materials Abraded: Metals / Metalworking, Wood / Woodworking, Cleaning / Surface Preparation, Plastics / Composites
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Three-Phase, Other
-
-
Supplier: Milwaukee Electric Tool Corporation
Description: 16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 2800 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) 7 INCH POLISHER, (1) INCH RUBBER BACKING PAD, (1) DISC NUT,
- Current: 11 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Type: Disc Finishing
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 V INPUT SUPPLY RATING 11 AMPERE CURRENT RATING 8-3/4 LB WEIGHT ELECTRIC POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE BALL AND ROLLER BEARING CONSTRUCTION GEAR CASE MATERIAL ALUMINUM PROTECTIVE BUMPER MATERIAL URETHANE
- Current: 11 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Type: Disc Finishing
-
Supplier: Milwaukee Electric Tool Corporation
Description: 16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE MATERIAL ALUMINUM (GEAR CASE), URETHANE (BUMPER) INCLUDES (1)
- Current: 11 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Type: Disc Finishing
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow
- Applications / Materials Abraded: Metals / Metalworking, Cleaning / Surface Preparation, MRO / Resurfacing
- Driver Technology: Air / Pneumatic
- Mounting: Handheld / None
- Power: 0.2000 HP
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and
- Applications / Materials Abraded: Metals / Metalworking, Cleaning / Surface Preparation, MRO / Resurfacing
- Driver Technology: Air / Pneumatic
- Mounting: Handheld / None
- Power: 0.2000 HP
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder
- Applications / Materials Abraded: Metals / Metalworking, Automotive, Cleaning / Surface Preparation
- Driver Technology: Air / Pneumatic
- Mounting: Handheld / None
- Power: 0.2500 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Power: 1 HP
- Rotary Speed: 18000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Power: 1 HP
- Rotary Speed: 3400 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Power: 1 HP
- Rotary Speed: 18000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Power: 1 HP
- Rotary Speed: 18000 rpm
-
Supplier: ATA Group
Description: a wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of industires
- Driver Technology: Air / Pneumatic
- Power: 1.1 HP
-
Supplier: DEPRAG, Inc.
Description: Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to
- Applications / Materials Abraded: Automotive
- Driver Technology: Air / Pneumatic
- Mounting: Robotic Arm / Robot Mounted
- Power: 0.9382 HP
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 342 Grinder/Buffer Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to
-
Supplier: Walter Surface Technologies
Description: For use with polishing pastes. For use on angle grinders or polishing tools with a suitable speed range.
- Buff Type: Polishing Disc / Buffing Pad
- Buffing Applications: Specialty / Other
- Face Width: 0.5000 inch
- Nonwoven / Felt: Yes
-
Supplier: RS Components, Ltd.
Description: Aluminium construction air die grinder for use on buffing, polishing and grinding. 6mm 3 piece design collet. Rear exhaust through handle. High velocity, low vibration (5.4m/s²). Average air consumption 3cfm / 85 l/min. Safety throttle lever. Positive throttle action. Min Hose Size
- Driver Technology: Air / Pneumatic
- Rotary Speed: 22000 rpm
- Type: Die Grinder / Rotary Tool
-
Description: Pro Series Polishers are designed for applications involving larger areas and heavier-duty materials, powered by a 0.80 hp (0.60 kW) motor. They incorporate many of the same unique features as their counterpart grinder and sander models.
- Applications / Materials Abraded: Metals / Metalworking, Automotive, Coating / Paint, Cleaning / Surface Preparation, Plastics / Composites
- Automation: None / Manual
- Driver Technology: Air / Pneumatic
- Mounting: Handheld / None
-
Supplier: RS Components, Ltd.
Description: Aluminium construction air die grinder set for use on buffing, polishing and grinding. Includes various different 6mm and 3mm shank grinding accessories in a plastic case. The tool comes fitted with a 6mm collet as standard and the set comes with an interchangable 3mm collet in the
- Driver Technology: Air / Pneumatic
- Rotary Speed: 22000 rpm
- Type: Die Grinder / Rotary Tool
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Single-Phase, Other
- Mounting: Bench
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Single-Phase, Other
- Mounting: Bench
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Single-Phase, Other
- Mounting: Bench
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Single-Phase, Other
- Mounting: Bench
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving
- Applications / Materials Abraded: Metals / Metalworking, Cleaning / Surface Preparation
- Automation: None / Manual
- Driver Technology: Air / Pneumatic
- Mounting: Handheld / None, Portable (Field / Plant)
-
Supplier: LECO Corporation
Description: The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels
- Applications / Materials Abraded: Metals / Metalworking, Specialty / Other
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, Single-Phase
-
Supplier: CS UNITEC
Description: -handed multi-function machine available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the
- Applications / Materials Abraded: Metals / Metalworking, Cleaning / Surface Preparation
- Automation: None / Manual
- Current: 12.27 amps
- Driver Technology: Electric Motor / Vibrator
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes 1/2
- Applications: Specialty / Other
- Brush Filament Type: Metal Wire, Steel
- Length: 6 inch
- Outer Diameter (OD): 0.0140 inch
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes 1/2
- Applications: Specialty / Other
- Brush Filament Type: Metal Wire, Steel
- Length: 7 inch
- Outer Diameter (OD): 0.0140 inch
-
Supplier: CMS North America, Inc.
Description: Standard and special bilateral grinders, complete with a round-edged single-belt for grinding stripes from 35 mm in width. All grinders may be complete with automatic load and unload systems and an automatic device for the insertion of paper sheets between glass sheets.
- Applications / Materials Abraded: Ceramics / Glass
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Applications: Specialty / Other
- Brush Filament Type: Steel
- Length: 8.8 inch
- Outer Diameter (OD): 0.0140 inch
-
Supplier: Husqvarna
Description: The Husqvarna PG 530 is a planetary grinder available in both single and three phase versions with unmatched capacity, excellent for residential and light commercial purposes. The PG 530 combines the latest technology to deliver more power and performance than any other triple head planetary
- Applications / Materials Abraded: Specialty / Other
- Current: Up to 16 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, Single-Phase, Three-Phase
-
Supplier: Husqvarna
Description: Husqvarna PG 450 is a versatile planetary grinder for all kinds of floor applications, with many self-adjusting benefits, and is perfect for both small/big areas. It is ideal for both professional and do-it-yourself users. *Available mid-July/2014. Grinding width 17.7 " Grinding disc 7.1 "
- Applications / Materials Abraded: Specialty / Other
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Special Features: Orbital / Planetary
-
Supplier: CMS North America, Inc.
Description: Numeric control working centre with 3 interpoled axes (X Y Z) and a spindle, with automatic tool change for flat-edged grinding. All grinders can be equipped with automatic load and unload systems and an automatic device for the insertion of paper sheets between glass sheets.
- Applications / Materials Abraded: Ceramics / Glass
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Husqvarna
Description: A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy
- Applications / Materials Abraded: Specialty / Other
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Power: 2 to 3 HP
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL Standard For Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements for Transportable Bench Grinders. It is the First edition of CAN/CSA-C22.2 No. 62841-3-4 and
-
Supplier: Weiler Abrasives
Description: Natural hair fill for scratch-free cleaning of confined areas or for buffing and polishing of small recessed surfaces using abrasive compounds Suitable for with flexible shaft tool and high speed pencil grinder
- Applications: Specialty / Other
- Brush Filament Type: Natural Bristle / Hair
- Length: 2.35 inch
- Rotary Speed: 25000 rpm
Find Suppliers by Category Top
Featured Products Top
-
finishing machines Garboli is a thirty years experience company specialized in design and production of metal polishing, satin finishing, buffing and mirror finishing machines with applications in many sectors among which: automotive,aerospace, bathroom fittings, plants engineering, metal (read more)
Browse Grinders and Grinding Machines Datasheets for J&S Machine, Inc. -
machine allows to reach mirror orbital buffing on round and oval tubing. This version is particularly suitable for high productivity requirements and by using standard abrasive belts it is suitable also for tube grinding and surface preparation (read more)
Browse Grinders and Grinding Machines Datasheets for J&S Machine, Inc. -
LPC 300 Mirror “Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless (read more)
Browse Grinders and Grinding Machines Datasheets for J&S Machine, Inc.