-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses FIX HOOK & LOOP system
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 7 inch
- Length: 7 inch
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.25 inch
- Width: 6 inch
- Length: 8.8 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed
- Rotary Speed: 3,400 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: UL Standards & Engagement
Description: grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - polishing
-
Supplier: Walter Surface Technologies
Description: For use with polishing pastes. For use on angle grinders or polishing tools with a suitable speed range.
- Face Width: 0.5 inch
- Outer Diameter (OD): 5 inch
- Shank / Bore Diameter: 0.625 inch
- Rotary Speed: 10,500 rpm
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Shank / Bore Diameter: 0.9 inch
- Width: 6 inch
- Length: 6 inch
- Trim Length: 1.5 inch
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL Standard For Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements for Transportable Bench Grinders. It is the First edition of CAN/CSA-C22.2 No.
-
Supplier: CS UNITEC
Description: available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the
- Rotary Speed: 2,000 to 7,300 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: LECO Corporation
Description: The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch
- Rotary Speed: 500 rpm
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, Single-Phase
- Mounting: Bench
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Precision Surfacing Solutions
Description: ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Precision Surfacing Solutions
Description: operate the machine entirely by menus. Swivel mounted cabinet and frame allow access to the machine interior. The machine is available with different rotating devices, drive powers and wheel speeds to match the widest possible range of work pieces. This ensures optimum machine configuration
- Rotary Speed: 0 to 300 rpm
- Power: 2.01033057735423 to 30.8250688527649 HP
- Features: Disc Finishing, Floor Mounted / Stationary (Machine Tools), Polisher / Polishing Lathe, Variable / Multi-speed
- Applications / Materials Abraded: Finishing
Find Suppliers by Category Top
Featured Products Top
-
wheel you can virtually eliminate the need for messy compound allowing for a cleaner, safer, more productive buffing process. Learn more: including access to a prodct flyer, webinar, white paper and videos. (read more)
Browse Buffs and Buffing Wheels Datasheets for Norton Abrasives -
Acoustic Emission Sensors for Grinders ACOUSTIC SENSORS The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending, cleaning/detailing, deburring and finishing stainless (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Marposs Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides: - gauging and compensation systems for grinders and other machine tools; - manual gauges, sensors (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp