-
Supplier: Heilind Electronics, Inc.
Description: Terminal Blocks Panel & Bulkhead Mount
-
Supplier: L-com, Inc.
Description: cable conduit connector. Terminal Block... The terminal block is installed for wiring up power on the front of the mounting plate. This allows the customer a chance to wire the system to custom specifications and pull power from this one point inside the enclosure when
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
Supplier: Visual Sound, Inc.
Description: cable. The terminal block area is clearly marked making cable connections foolproof.
- Connector Type: Audio / Video Connector
-
-
Supplier: Radwell International
Description: GROUND TERMINAL, 24B, STEEL, ACCESSORY TYPE:GROUND TERMINAL, FOR USE WITH:HARTING HAN-MODULAR SERIES BULKHEAD MOUNT HEAVY DUTY CONNECTORS, PRODUCT RANGE:HAN-MODULAR SERIES ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RF SURGE PROTECTOR, TYPE N F/M BULKHEAD COAXIAL, 1GHZ, DC BLOCK, 500 WATT, 800UJ, 50KA, BLOCKING CAP, HOLE MOUNT, 125-1000MHZ, R50 T.O., 1200 VOLT DC, N MALE-EQ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: Cole Hersee 46211-R Battery Feeder Studs Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC (2) 3/8"-16 brass studs, 5/8" long Red Insulator and mounting bushing to indicate positive connection Conducts power through bulkheads or firewalls
- Voltage Rating: 6 to 36 volts
- Current Rating: 250 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: Cole Hersee 46211-01 Battery Feeder Studs Category: Junction Blocks Manufacturer: Cole Hersee Volts: 6-36VDC (2) 3/8"-16 brass studs, 5/8" long Black Insulator and mounting bushing to indicate negative connection Conducts power through bulkheads or firewalls
- Voltage Rating: 6 to 36 volts
- Current Rating: 250 amps
- Features: Other
-
Supplier: L-com, Inc.
Description: dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof. Features Fastest and most reliable way to field terminate a Mini DIN 4 connector Field termination of a Mini DIN 4 SVHS connector Terminal block design
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as
-
Supplier: Allied Electronics, Inc.
Description: of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TNC Female Bulkhead Mount Hermet Product overview: PE4305 from Pasternack is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 75 Ohm SMC Jack Bulkhead Mount C Product overview: PE4256 from Pasternack is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
- Voltage Rating: 335 volts
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. Mounting Plate The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
Find Suppliers by Category Top
Featured Products Top
-
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration of these products are available for immediate delivery. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration of these products are available for immediate delivery. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
The electromagnetic calorimeter for the T2K near detector ND280
The most significant differ- ences were that the TFBs were mounted directly on the bulkhead instead of onto cooling panels, with the MPPC cables routed … … which was distributed to the TFBs via branching connections to terminal blocks ; in the final step …
Indicates content that may require registration and/or purchase.