Products/Services for Busbar Calculation Software

  • Math Calculation Software-Image
    Math Calculation Software - (39 companies)
    Math calculation software is used to perform mathematical calculations. These programs provide general core calculations as well as graphical analysis that can be used in science, engineering and technology. Math calculation software is used...
    Use
    Operating System
    Source Code
  • Busbars and Busways-Image
    Busbars and Busways - (313 companies)
    Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system. Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification...
  • Civil Engineering and Architectural Software-Image
    Civil Engineering and Architectural Software - (99 companies)
    Civil engineering and architectural software is the set of tools used to design, simulate and analyze civil engineering structures such as bridges, roads and buildings. Civil engineering and architectural software is used to design, simulate...
  •  
    Antenna Design Software - (13 companies)
    ...telecommunications and commercial satellites. military communication systems. consumer products such as cars, radios, and television (TVs). Antenna designers use antenna software to perform complex calculations and post-processing routines such as near field plots...
  • Computational Fluid Dynamics Software (CFD)-Image
    Computational Fluid Dynamics Software (CFD) - (80 companies)
    Computational fluid dynamics software (CFD) is used for the calculation of flow parameters in fluids, and for the design and simulation of the behavior of fluidic systems. CFD is also used to simulate fluid mechanics. Computational fluid dynamics...
  •  
    Medical Software - (276 companies)
    Medical and healthcare software is used in hospitals, clinics, and related facilities. This category includes software used to control and monitor medical devices, and software used for medical practice management and patient billing. Medical...
  •  
    Banking Software - (25 companies)
    ...software utilizing the latest data-sharing technology. Features. Features of banking software include calculations based on multi-currency and multi-language inputs. Banking software products serve commercial lending and deposits, trade finance...
  •  
    Legal Software - (18 companies)
    ...such as property and creditors' claims. Legal software does the sorting and calculations automatically. If one item gets changed, all of the forms that use that data are automatically updated. Another legal software feature is enabling lawyers...
  •  
    Barcode Software - (194 companies)
    Barcode software identifies or decodes barcode symbology, generates output strings corresponding to barcode values, creates barcode fonts, prints barcodes, and/or performs tracking, etc. Barcode software identifies or decodes barcode symbology...
  •  
    Robot Software - (143 companies)
    Robot Software is used for programming robots to insturt the device to perform certain autonomous tasks. Robot software is used for programming robots to instruct the device to perform certain autonomous tasks. Specifically, it is the coded commands...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire