-
Supplier: Sandvik Coromant Co.
Description: essential. Sharp cutting edges for high quality threads Insert geometries and grades for all materials apart from ISO H Thread profiles for API Round Vee and API Buttress T-Max Twin-Lock is a system that well suits the wide and varying aspects and requirements of the oil related
- Cutting Diameter: 2.36 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Holder and Inserts
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: The flexible Top-Lok® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket. This provides for clamping integrity axially and radially. Benefits Multiply operations with the same holder by just changing insert
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Thread Mill
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: tool Application Circlip grooving Thread milling Pitch 1-4.5 mm (24-5 threads per inch) V-profile 60° (partial profile) Metric 60° (full profile) Whitworth 55° (full profile) UN 60° Groove milling Chamfering, both front and back
- Cutting Diameter: 0.461 to 0.854 inch
- English Pitch: 5 to 24 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill, Thread Mill
-
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.
- Cutting Diameter: 0.17 to 0.45 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.5 inch
- Flute / Cutting Length: 0.52 to 1.122 inch
- Overall Length: 0.52 to 1.122 inch
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread
- Cutting Diameter: 2 inch
- Shank / Arbor Diameter (if different): 2 inch
- Flute / Cutting Length: 2.5 inch
- Overall Length: 6.25 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: Single profile thread mills will cut internal and external threads in a range of thread sizes with minimum side cutting pressure.
- Cutting Diameter: 0.032 to 0.745 inch
- Shank / Arbor Diameter (if different): 0.125 to 0.75 inch
- Flute / Cutting Length: 0.668 to 1.046 inch
- Overall Length: 1.5 to 5 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flute distributes the side cutting pressure.
- Cutting Diameter: 0.118 to 0.47 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.4724412 inch
- Flute / Cutting Length: 0.115 to 1.65 inch
- Overall Length: 1.5 to 4 inch
-
Supplier: Sandvik Coromant Co.
Description: Excellent surface finish due to the exceptional stability High product consistency Three sharp cutting edges for high-quality threads Multi-point inserts available, require fever passes resulting in increased productivity Tool features Large standard product range of tools and thread
- English Pitch: 0.02 to 3 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
- Edges: Holder and Inserts
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.6299216 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.6299216 inch
- Flute / Cutting Length: 0.68897675 to 1.5354339 inch
- Overall Length: 2.9921276 to 3.93701 inch
-
Supplier: Melin Tool Company
Description: Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for onger tool life. Made from premium submicron grain carbide.
- Cutting Diameter: 0.218 to 0.99 inch
- Shank / Arbor Diameter (if different): 0.25 to 1 inch
- Overall Length: 2.5 to 5 inch
- English Pitch: 8 to 27 TPI
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.14960638 to 0.787402 inch
- Shank / Arbor Diameter (if different): 0.1574804 to 0.787402 inch
- Flute / Cutting Length: 0.33070884 to 2.549213975 inch
- Overall Length: 1.968505 to 5.905515 inch
-
Supplier: DATRON Dynamics, Inc.
Description: These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending.
- Cutting Ends: Single End
- Geometry: Square End
- Cutter Type: Thread Mill
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: Single profile thread mills will cut internal and external threads in a range of thread sizes with minimum cutting pressure.
- Cutting Diameter: 0.032 to 0.745 inch
- Shank / Arbor Diameter (if different): 0.125 to 5 inch
- Flute / Cutting Length: 0.06 to 2.5 inch
- Overall Length: 1.5 to 5 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.787402 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.787402 inch
- Flute / Cutting Length: 0.410630143 to 1.954725465 inch
- Overall Length: 2.4803163 to 4.724412 inch
-
Supplier: Allied Machine & Engineering Corp.
Description: offer three insert lengths and a wide range of thread forms. The AccuThread 856® Indexable Threadmilling Holders are offered in multiple flute configurations and feature a bolt-in type and a patented pin style locking system, which ensures unsurpassed repeatability. AccuPort 432® specific
- Cutting Diameter: 0.25 to 0.454 inch
- Flute / Cutting Length: 0.25 to 1 inch
- Overall Length: 3 to 3.5 inch
- Number of Flutes / Cutting Edges: 1 to 5
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.05905515 to 0.9842525 inch
- Shank / Arbor Diameter (if different): 0.1574804 to 0.9842525 inch
- Flute / Cutting Length: 0.13385834 to 3.100395375 inch
- Overall Length: 1.968505 to 5.118113 inch
-
Supplier: Star SU LLC
Description: Multiple thread milling cutters are of two basic designs, shell type and shank type. Both types are form relieved and may be sharpened by grinding the straight or spiral gash of the cutter, without changing their forms. Both types can be supplied with special
- Cutter Type: Thread Mill
Find Suppliers by Category Top
Featured Products Top
-
Swiss multiple CNC machining can produce very small and precise parts, the OD is from 0-26mm, with the help of multiple cutter and axises, get the thread, spiral groove,milling flat, drill the hole,etc.usually we can get the part in one times fixture. tolerance: +/-0.005mm (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Casing Drilling - A Revolutionary Approach to Reducing Well Costs
… Two Blade Underreamer 3BUR = Three Blade Underreamer BHA = Bottom Hole Assembly BOP = Blow Out Preventer CNV-BTC = Convertible Buttress Threaded Coupling FPH = Feet Per … … Feet Per Minute MTB = Mill Tooth Bit O.D … … Diameter PDC = Polycrystalline Diamond Cutter PLC = Programmable Logic Control …
-
Cutting Tool Engineering | March 2012 | Pumping Up Production
… power frame and having to reach around a shoulder with a long-overhang, slotting-style cutter . “ Zimmerman added that caps for high-pressure fracking pumps are relatively large and therefore have large buttress threads , and a U-axis machine enables a user to quickly and accurately single-point thread that feature. “ If you don’t have that type of machine, thread milling is the way to go,” he …
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… fluorouracil-n XID-flute-n XID-fluxion-n XID-fly_in_the_ointment-n XID-flying_ buttress -n XID-flying_lizard … … gear_box-n XID-geb-n XID-gehrig-n XID-gelding-n XID-gem_ cutter -n XID-gempylus … … golden_boy-n XID-golden_fern-n XID-golden_maidenhair-n XID-golden_ragwort-n XID-golden_ thread -n XID-goldfinch … … _down-n XID-john_masefield-n XID-john_orley_allen_tate-n XID-john_ronald_reuel_tolkien-n XID-john_stuart_ mill -n XID-john_von_neumann …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… impervious_J|12 hand-held_J|4 radiotelephone_N|2 short-range_J|1 semitransparent_J|5 adhesive_tape_N|5 scotch_tape_N|1 sellotape_N|2 remains_N|14 interred_J|1 incense_N|13 cutter _N|7 retractable_J|2 fin_keel_N|1 … … christian_J|26 church_tower_N|1 fanciful_J|11 black_woman_N|3 sunday_N|26 louisville_N|2 kentucky_derby_N|4 can_opener_N|1 subcontinent_N|9 kameez_N|2 kurta_N|1 butterfat_N|6 buttermilk_N|4 mill _N|25 cider_N|7 roll_of_tobacco_N|1 … … two-seater_N|1 nonsteroidal_anti-inflammatory_drug_N|15 cataflam_N|1 voltaren_N|1 dynapen_N|1 staphylococcal_infection_N|2 tape_recorder_N|4 dictation_N|3 warfarin_N|1 diestock_N|1 screw_ thread _N|9 internal-combustion_engine_N|24 … … serotonin_N|7 dalmane_N|1 ansaid_N|1 waste_matter_N|8 wineglass_N|2 statin_drug_N|1 lescol_N|1 bedtime_N|5 applicator_N|4 fishhook_N|2 look_like_V|15 stagehand_N|1 fuselage_N|3 buttress _V|4 folktale_N|3 anywhere_R|9 …
-
noun.dat (finlayson-gwc2014.zip)
… n 0000 | (architecture) a slender upright spire at the top of a buttress of tower 02886621 … … tobacco 02887787 06 n 01 pipe_bomb 0 001 @ 02172888 n 0000 | a small homemade bomb usually contained in a metal pipe 02887898 06 n 01 pipe_ cutter 0 001 @ 02600750 … … 02975974 n 0000 | threaded pieces of pipe for … … where alcoholic drinks are made by distillation 02895948 06 n 04 factory 0 mill 1 manufacturing_plant 0 …
-
noun.artifact (finlayson-gwc2014.zip)
… a cheap lodging house) } { florist, florist_shop, flower_store, shop,@ (a shop where flowers and ornamental plants are sold) } { [ floss, adj.all:soft1^flossy,+ ] thread,@ (a soft loosely twisted thread used in embroidery) } { flotilla … … for holding flour) } { flour_ mill , mill,@ (a mill … … on a ship; a small (often open) deck above the pilot house) } { flying_ buttress , arc-boutant, buttress … … or item forming a piece of a whole) } { fragmentation_bomb, antipersonnel_bomb, anti-personnel_bomb, daisy_ cutter , bomb,@ cluster_bomb …
Indicates content that may require registration and/or purchase.