-
Supplier: Budnick Converting, Inc.
Description: 525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: 525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.04 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Accuris
Description: Adhesive, Tape, Butyl
-
-
Supplier: Accuris
Description: Adhesive, Tape Butyl
-
Supplier: KOSTER American Corporation
Description: Cold applied self-adhesive tape for sealing the upper edges of KOSTER KSK sealing membranes. KOSTER Butyl Fix-Tape Fleece can be plastered over. KOSTER Butyl Fix-Tape Fleece 1.5 mm thick with a separating backing paper on the bottom side. The material is
-
Supplier: Accuris
Description: Adhesive Primer to Glass for Thermosensitive Butyl Tape
-
Supplier: Accuris
Description: ADHESIVE, PRIMER BUTYL TAPE, REPAIR KIT
-
Description: Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: Polyken 860 ROAD TAPE Polyethylene tape with extra thick butyl rubber adhesive. Applications *Used to secure traffic counters to the road surface. * Securing objects to rough asphalt surfaces. Features & Benefits *Extra thick butyl rubber adhesive for
- Thickness: 0.055 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -12.222222222222221 to 60 C
- Backing: Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
-
Supplier: Powell Electronics, Inc.
Description: 3M Butyl Mastic Tape 2212, 2-1/2 in x 2
-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Budnick Converting, Inc.
Description: L3+T5 a 5-mil transfer tape that shares all the benefits of L3+T3, but offers a 5 mil coat weight to adhere to more structured surfaces. The L3 adhesive platform is a proprietary specialty acrylic adhesive designed to withstand temperatures up to 275 F (135C) and has a good
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 6.8125 lbs/in
- Adhesive: Transfer
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 15.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Budnick Converting, Inc.
Description: tesa® 4641 Surface Repair Tape provides an air and watertight seal, permanently repairing leaks on a wide range of roof substrates, including TPO, EPDM, and metal. Because it is very conformable, the tape is well-suited for gutter repairing and piping or around curved surfaces. tesa®
- Thickness: 0.026 inches
- Features: Specialty / Other
-
Description: Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF).
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape used for airtight and moisture-free sealing of Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. A paintable, UL 181B-FX Listed mastic on a roll for indoor or outdoor use, SF 686 is
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 6.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: R. S. Hughes Company, Inc.
Description: butyl mastic tape is electrically insulating. This product is a single-sided adhesive butyl mastic tape. This butyl mastic tape meets the following standards: RoHS 2002/95/EC.
- Width: 2.5 inches
- Type: Electrical
- Features: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a variety of surfaces and a full bond in 24 hours. Features a release
- Thickness: 0.016929133858267716 inches
- Temperature Resistance: 1.7000000000000013 to 43 C
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Ellsworth Adhesives
Description: Sika SikaLastomer-95 Isobutylene Tripolymer Tape Gray is a tacky, high performance elastic butyl tape that is used for bonding of galvanized metal, aluminized steel, aluminum, FRPs, silicone polyester, painted glass, wood, and concrete. It is odorless, free of asbestos fillers,
- Temperature Resistance: -51 to 100 C
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Sika SikaLastomer-95 Isobutylene Tripolymer Tape Gray is a tacky, high performance elastic butyl tape that is used for bonding of galvanized metal, aluminized steel, aluminum, FRPs, silicone polyester, painted glass, wood, and concrete. It is odorless, free of asbestos fillers,
- Temperature Resistance: -51 to 100 C
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Sika SikaLastomer-95 Isobutylene Tripolymer Tape Gray is a tacky, high performance elastic butyl tape that is used for bonding of galvanized metal, aluminized steel, aluminum, FRPs, silicone polyester, painted glass, wood, and concrete. It is odorless, free of asbestos fillers,
- Temperature Resistance: -51 to 100 C
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Sika SikaLastomer-95 Isobutylene Tripolymer Tape Gray is a tacky, high performance elastic butyl tape that is used for bonding of galvanized metal, aluminized steel, aluminum, FRPs, silicone polyester, painted glass, wood, and concrete. It is odorless, free of asbestos fillers,
- Temperature Resistance: -51 to 100 C
- Features: Specialty / Other
-
Supplier: ASTM International
Description: both with and without factory applied, pressure sensitive adhesives. The tape materials covered by this specification always have a factory applied, pressure sensitive adhesive. 1.6 The values stated in inch-pound units are to be regarded as standard. The values given in
-
Supplier: Traffic Safety Warehouse
Description: available in standard yellow and white Reflective tape can be applied on one or both sides Factory applied high tack Butyl adhesive pads allow for a "peel-and-stick" application to the roadway RPM Pavement Marker - Available at Traffic Safety Warehouse. Sign up to be informed of
-
Supplier: Traffic Safety Warehouse
Description: markers are available in standard yellow and white Reflective tape can be applied on one or both sides Factory applied high tack Butyl adhesive pads allow for a "peel-and-stick" application to the roadway Halftrack Pavement Markers - Available at Traffic Safety Warehouse. Sign
-
Supplier: Pexco
Description: safety, provides effective lane line delineation Polyurethane marker body for toughness and durability Highly visible both day and night Installation takes only seconds Standard colors: white and yellow The best retro-reflective tapes and adhesives Stand up to the demands of
-
Supplier: ASTM International
Description: produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The joint sealant shall not depend on oxidizing, evaporating, or chemical action for its adhesive or cohesive strength and
Find Suppliers by Category Top
Featured Products Top
-
Customer Need Our customer, an automotive supplier, had a new project for a door seal for which they identified a 4mm diameter, round butyl as a fit for the application. However, the product was only available in rolls. The butyl required cutting to 50mm long pieces (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Release films Butyl seals (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
lane delineation day and night, up to 400 feet away. Fast Installation with “Stick and Stomp” Technology: Our factory-applied butyl adhesive pad allows for rapid installation. Simply peel, stick, and stomp. There are no additional (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
-to-skin adhesives and specialty materials are used to develop solutions like stress monitors, diagnostic strips, probe cover and conductive pads. Renewable Energy: To have sustainable and long lasting energy gadgets, we offer dielectric tapes, butyl seals (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
Advanced Duct Sealing Testing
Tape 4 is a foil- backed, butyl adhesive tape .
-
Longevity of duct tape in residential air distribution systems: 1-D, 2-D, and 3-D joints
Tape 4 is a foil-backed, butyl adhesive tape .
-
self adhesive tape - offers from self adhesive tape manufacturers, suppliers, exporters & wholesalers
Self Adhesive Butyl Tape for Wrapping Gas Pipeline .
-
States > California > State > Bookshelf > California Resources Agency > California Energy Commission > Manuals > Residential Manual For Compliance With Energy ...
Tape used for duct board shall be UL 181A listed and so indicated with a UL 181A mark or aluminum-backed butyl adhesive tape (15 mil. minimum).
-
Adhesive Tapes - Adhesive Tapes Manufacturers, Suppliers
Self Adhesive Butyl Tape for Wrapping Gas Pipeline .
-
Self Adhesive Tape - Self Adhesive Tape Manufacturers, Suppliers
Self Adhesive Butyl Tape for Wrapping Gas Pipeline .
-
Sealant Longevity for Residential Ducts
Four UL181B-FX tapes were tested: two standard cloth- backed rubber adhesive tapes, a polypropylene-backedacrylic adhesive tape, and a metal- foil-backed butyl adhesive tape .
-
Other Adhesives & Sealants Manufacturers, Other Adhesives & Sealants Product Catalogs Directory
Self Adhesive Butyl Tape for Wrapping Gas Pipeline .
-
Duct Tape Durability Testing
Tape 4 is a foil-backed, butyl adhesive tape .
-
CR4 - Thread: Adhesive used for Windshield Mounting
…to keep the trim on glass hard rubber the opportunity to stay in place as the adhesive cures, or in the old days to keep the trim on clips from coming off until the older butyl tape adhesive bond settled into place.
Indicates content that may require registration and/or purchase.