-
Supplier: Accuris
Description: Adhesive, Rubber, Butyl, Extrudable
-
Supplier: Accuris
Description: Sealer - Adhesive Butyl Rubber Extrusion
-
Supplier: Accuris
Description: Sealer - Adhesive - Butyl Rubber Extrusions
-
-
Supplier: Budnick Converting, Inc.
Description: 525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: 525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.04 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It is a general-purpose adhesive that can be used for bonding
- Viscosity: 1,500 to 4,000 cP
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Description: Polyken 860 ROAD TAPE Polyethylene tape with extra thick butyl rubber adhesive. Applications *Used to secure traffic counters to the road surface. * Securing objects to rough asphalt surfaces. Features & Benefits *Extra thick butyl rubber adhesive for
- Thickness: 0.055 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -12.222222222222221 to 60 C
- Backing: Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Description: Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct,
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF).
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 15.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: a butyl rubber adhesive system that can withstand wide temperature variances once applied.
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 6.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Trim-Lok, Inc.
Description: and other problematic surfaces. All Rubber Edge Trim manufactured by Trim-Lok is quick and easy to install – simply push the trim down and it will provide a strong grip on any exposed edge. Although adhesive isn’t required, we recommend using a hot melt adhesive or butyl
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Budnick Converting, Inc.
Description: substrates. It bonds well to Santoprene, Neoprene Rubber, Butyl Rubber, and many versions of EPDM Rubber. All L3 constructions feature an 83# Kraft colored unprinted polycoated kraft (PCK) liner for superior processing.
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 6.8125 lbs/in
- Adhesive: Transfer
-
Supplier: AMPP Resources
Description: butyl-rubber adhesive. Key words: holiday detection, pipelines, polyolefin resin coatings, surface finishing.
-
Description: butyl-rubber adhesive. Key words: holiday detection, pipelines, polyolefin resin coatings, surface finishing.
-
Supplier: Intertape Polymer Group, Inc.
Description: Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a variety of surfaces and a full bond in 24 hours. Features a release liner for
- Thickness: 0.016929133858267716 inches
- Temperature Resistance: 1.7000000000000013 to 43 C
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 541 is a 30 mil, double-coated, high-bond, butyl rubber tape. It is developed for applications where high shear strength is required.
- Thickness: 0.03 inches
- Peel Strength / Adhesion: 3.3 lbs/in
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,400 psi
-
Supplier: ASTM International
Description: of a plastic film, reinforced, rubberized, asphalt, mastic coating with steel straps. The third type shall be composed of a backing band, an applied continuous butyl adhesive coating and an optional release element. All the elements of each type of sealing band shall have physical
-
Supplier: ASTM International
Description: of a plastic film, reinforced, rubberized, asphalt, mastic coating with steel straps. The third type shall be composed of a backing band, an applied continuous butyl adhesive coating and an optional release element. All the elements of each type of sealing band shall have physical
-
Supplier: ContiTech AG
Description: rubber) can be used both on the inside as well as on the outer layers. The fabric reinforcement materials can also be varied according to individual requirements. Two polymer layers have been integrated, independent of one another, into the protective clothing material via special
- Form / Shape: Film / Sheet, Pultruded Profile
- Industry: Marine
- Features: Other
-
Supplier: ASTM International
Description: produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The joint sealant shall not depend on oxidizing, evaporating, or chemical action for its adhesive or cohesive
-
Supplier: ASTM International
Description: not include the following: protective metal jacket, homogenous plastic film jacket materials, modified asphalt jacket materials, and butyl rubber membranes. 1.2 This type of material consists of multiple layers of plastic film and foil laminated to one another with layer(s) of
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
Find Suppliers by Category Top
More Information Top
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
After preheating and blasting, the pipe rotates down a conveyor where the molten butyl rubber adhesive is spirally applied by the side extruder.
-
Comparison of Butyl versus Modified Asphalt Window Flashing Adhesives
In general, a peel-and-stick flashing product consists of some type of top sheet, modified asphalt or butyl rubber adhesive , and a release liner.
-
Joint Tape - Grainger Industrial Supply
• Foil Tape, Material Aluminum Foil, Silver, Shape Continuous Roll, Width 48mm, Length 10m, Diameter 3-7/8 In., Thickness 11 mil, Tensile Strength 20 in.-lb., Adhesion Strength 75 in.-lb., Butyl Rubber Adhesive , Performance Temp.
-
Field Testing of Energy-Efficient Flood-Damage-Resistant Residential Envelope Systems Summary Report
Module S-3a, south wall with door dam and aluminum/ butyl rubber adhesive sealant tape installed.............................................................................................................
-
Handbook of Adhesives and Sealants, Second Edition > BONDING AND SEALING SPECIFIC SUBSTRATES
Prime with butyl rubber adhesive in an aliphatic solvent.
Indicates content that may require registration and/or purchase.