-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct,
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF). 0n-staining
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Accuris
Description: SEALING COMPOUND BUTYL RUBBER SEALANT (FOR USE IN AMMUNITION)
-
-
Supplier: Accuris
Description: Adhesive, Hot Melt, Butyl, Water Deflector, Sealant
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR BUTYL RUBBER-BASED SOLVENT-RELEASE SEALANTS
-
Supplier: ASTM International
Description: Specification for Butyl Rubber Based Solvent-Release Sealants (Withdrawn 1997)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Caulk / Grout
-
Description: Polyken 626-20 Foilastic Flashing Tape - PREMIUM 20 MIL PRINTED Aluminum foil backed butyl adhesive flashing tape. Applications Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 4.75 to 14.5 lbs/in
- Temperature Resistance: -37.22222222222222 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: butyl-based adhesive which exhibits excellent adhesion to most metal and wood surfaces. · Compatible with most caulking and sealants - does 0t react to most solvent-based solutions. · Provides long-term weather-tight seal to prevent moisture, air, and vapor penetration.· Easy-to-remove
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 14.5 to 16.5 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: ASTM International
Description: reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The joint design
-
Supplier: ASTM International
Description: reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The joint design
-
Supplier: ASTM International
Description: reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The joint design
-
Supplier: GAF
Description: EverGuard® Water Block Description One-part butyl-based high-viscosity sealant Benefit/Application Suitable for sealing between flashing membrane and substrate surface behind exposed termination bars Suitable for sealing between roofing membrane and drain flanges
- Industry: Building / Construction
- Substrate Compatibility: Plastic
- Features: Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Acetone, Xylene, Butyl Acetate Chemical Component, 0.74 Specific Gravity World famous ethyl cyanoacrylate rapid bonding adhesive. Bond strength not affected by temperatures from –60°C to +85°C (–76°F to +185°F). Cyanoacrylate adhesive with clear transparent light color,
-
Supplier: Ellsworth Adhesives
Description: 3M Strip Calk 08578 is a soft, non-hardening butyl rubber material. Sixty 1 ft Strips/Box.
- Features: Caulk / Grout
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300L Yellow, formerly known as Scotch-Grip, is a low viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, has lower solids, and can be
- Viscosity: 250 to 1,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Description: bake enamel, wood, plastics and neoprene, reclaim, SBR and butyl rubber.
- Viscosity: 250 to 1,000 cP
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance to oil, water, and grease. 1
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied by brushing
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,400 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: Trim-Lok, Inc.
Description: and other problematic surfaces. All Rubber Edge Trim manufactured by Trim-Lok is quick and easy to install – simply push the trim down and it will provide a strong grip on any exposed edge. Although adhesive isn’t required, we recommend using a hot melt adhesive or butyl adhesive
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
Find Suppliers by Category Top
Conduct Research Top
-
New DPM Double Planetary Mixer - An Economical Alternative to Double-Arm Kneaders (.pdf)
, such as highly filled adhesives, heavy silicone and butyl sealants, and bulk molding compounds. But a double-arm mixer commands about three times the price of a double planetary mixer, requires more space on the plant floor, and introduces many potential problems with shaft seals, stuffing boxes
More Information Top
-
Design, Fabrication, and Performance Considerations for Insulating Glass Edge Seals
The quartz bulbs heat the butyl sealant and the pressure rolls compress it.
-
Handbook of Fillers, Extenders, and Diluents
filler, high-bulk: butyl sealants Gel Cel 10; Gel Cel W10; Interfibe™ 5FT; .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Butyl Sealants .
-
Handbook of Adhesives and Sealants, Second Edition > SEALANT FAMILIES
Solvent release butyl sealants have a service life of 5 to 15 years depending on the application.
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Butyl Sealants .
-
Service Life Assessment of a Low-Slope 55 % Al–Zn Alloy-Coated Steel Standing Seam Roof System
The butyl sealants at the end laps, ridge, and eave closures exhibited excellent elasticity and webbing char- acteristics.
-
ZASMHBA0003048
Hot-applied butyl sealants are used in the insulated glass (IG) industry.
-
Chapter 65-Sealants
Butyl Sealants .
-
Sealants
Butyl Sealants .
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules
25 9 Butyl sealant strength test data, aluminum to glass................................................................................
Indicates content that may require registration and/or purchase.