Products/Services for Bypass Motor Vacuum Cleaners
-
Vacuum Cleaners - (329 companies)Vacuum cleaners are capable of picking up large quantities of material and/or liquid in a wide variety of industrial applications. A vacuum is defined as a space in which the pressure of gas is low compared to the atmospheric pressure. The measure...Vacuum ModelMediaVacuum Producer -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
AC Motors - (1321 companies)...be rated for use in special or extreme environments such as clean rooms, vacuum chambers, and cryogenic temperatures. Standard NEMA Designs. The National Electrical Manufacturers Association (NEMA) provides standard motor designs with speed-torque... -
Fans and Blowers (industrial) - (1541 companies)...draft refers to the movement of air under pressure. Forced draft fans and blowers are so named because they "force" air to move. Induced draft refers to the movement of air by means of an induced partial vacuum. Induced draft fans and blowers "draw... -
Motor Controllers - (795 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages... -
Vacuum Pumps and Vacuum Generators - (843 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
-
Web Cleaners - (33 companies)...permit the quick removal of tapes while an anti-static bar is used for particulate removal. When selecting vacuum web cleaners, specifications such as width and number of roll assemblies are important to consider. Typically, the width is measured...
-
Mud Cleaners - (28 companies)...purposes in drilling operations. Mud is used to drive the down-hole motor, cool the drilling bit, carry the drill cutting to the surface for disposal, and maintain hydrostatic balance in the well. The mud cleaner is designed to remove the drill cuttings...
-
Combustion Engines - (264 companies)...provides a great video that further explains four stroke engine operation. Four stroke engines are often more fuel efficient and cleaner than equivalent two stroke designs, but may be heavier and more complex to design. They are the most common type...
-
Vacuum Manipulators - (53 companies)To create a vacuum chamber, a vacuum motor or in-vacuum motor physically pumps the air from the vessel until the desired sub-atmospheric pressure is achieved. If the vacuum chamber contains an ultra-high vacuum, then an ultra-high vacuum...
Product News
-
Shenzhen Yunhongda Motor Co., LTD.
Custom DC Motor for Vacuum Cleaners, 5.77 kPa Product Overview. The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight Specifications. Voltage range: 6 -29 V; normal operating voltage: 12 V DC. No load: airflow 15.5 L/s, current 6.51 A. Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A. Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W. Performance... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Low-Noise BLDC Motors for Vacuums cleaner The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit design, and temperature-resistant materials, the motor maintains stable performance at speeds up to 100,000 RPM while reducing operating noise. Its compact design and efficient structure help engineers improve cleaning performance while balancing energy efficiency... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Power Motor Industrial Co., Ltd.
140 W Vacuum Cleaner Universal Motor - PU.6822 Product Overview. The PU.6822 is a universal motor platform for vacuum cleaners, with a 230 V, 50 Hz reference configuration, published performance data, and product drawings to support drive integration. Reference Configuration. Specification: PU.6822230-8107. Operating voltage range: 220 -240 V, 50/60 Hz; nominal value: 230 V, 50 Hz. No-load speed: 26,500 rpm; no-load current: 1.70 A. At the maximum-efficiency point: 28,000 rpm, 1.5 A, 7.5 kPa suction, and 140 W output. Custom Configuration... (read more)Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Busch Vacuum Solutions
Industrial vacuum systems - Cleaner processes Cleaner processes. Stronger performance. ?. Industrial vacuum systems can silently contribute to pollution through leaks, emissions, or inefficiencies. What if you could pinpoint where your system could reduce its environmental impact without slowing down operations??. Cleaner operations don 't just meet regulations. They make your processes more reliable and efficient. ?. Discover how small adjustments can make a big difference for the environment and your plant. Discover the value behind (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Shenzhen Power Motor Industrial Co., Ltd.
High-Speed BLDC Motor for Vacuum Robots Power Motor presents a high-speed BLDC motor engineered for next-generation vacuum cleaner robots. Achieving an impressive 100,000rpm, this motor combines compact size and lightweight design by integrating the motor and wind chamber, making it ideal for tight spaces without sacrificing power output. Utilizing high-performance N42 magnetic steel and an optimized turbine blade, the motor generates superior wind pressure, significantly enhancing cleaning efficiency. The brushless design ensures... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
350W Wet and Dry Vacuum Motor Solution High-Performance Motor for Wet and Dry Vacuums. This 350W brushless motor solution integrates the motor body and control board in a compact design, offering impressive performance and durability. It is specifically engineered to handle both wet and dry environments, enhancing the reliability and efficiency of vacuum cleaners in various industrial applications. Key Features: High Efficiency: Achieves more than 50% efficiency, maximizing performance while reducing energy consumption. High Speed... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Parker Sporlan Division
GAS COOLER/FLASH GAS BYPASS VALVES The GC series are applicable as gas cooler / condenser holdback valves, but can also be applied as flash tank pressure regulating valves (flash gas bypass). The FGB -60 and -70 are specifically designed to extend the capacity range of the GC family when applied as flash gas bypass valves. All GC and FGB valves have 2500 steps of resolution, feature synthetic seat discs to ensure tight shutoff, and carry the same electronic controller requirements (read more) -
Clean Air Industries
DFX Ambient Air Cleaner Series The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire shop. It creates constant air changes by "throwing " air to one another allowing for large coverage with small pieces of equipment. You can literally watch the smoke float up and get carried away into the unit. Powerful Motors: Most... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
ThermOmegaTech®
Thermal Bypass Valves ThermOmegaTech (R) specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid temperature, shorten warm-up times, and reduce back pressure in the return. Designed with advanced thermal actuator technology in a compact package, our TBVs can easily be integrated into hydraulic... (read more)Browse Industrial Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®
Avionics Cooling with Thermal Bypass Valves thermal challenges, and ThermOmegaTech 's thermostatic 3-Way Thermal Bypass Valve (TBV) is an efficient and effective method to control avionics cooling systems. Our 3-Way TBVs are used to precisely maintain coolant fluid recirculation temperature within a narrow and pre-defined "goldilocks " range to promote system efficiency by sending coolant to a cooler only when it has sufficiently increased in temperature, thereby reducing overall system wear and minimizing warm-up times. (read more)Browse Control Valves Datasheets for ThermOmegaTech®
-
Vacuum Cleaner Motor - Vacuum Cleaner Motor Manufacturers, Suppliers
[ Related Keywords : bypass vacuum cleaner motor , wet dry vacuum motor, medical device motor, universal motor ] .
-
Rotor And Stator - Rotor And Stator Manufacturers, Suppliers (Page 4)
[ Related Keywords : bypass vacuum cleaner motor , universal motor, wet dry vacuum motor, lamb motor ] .
-
Aerosol Measurement: Principles Techniques and Applications 3rd Edition Complete Document
A useful DMA testing novelty was the adoption of pumps used in commercial vacuum clea- ners (e.g., a tangential bypass motor Model 11779500 from AME) run by a variable voltage transformer.
-
Concept and validation of a novel approach for producing large batches of reference material of ambient aerosols on filters
Filter properties and the performance characteristics of the employed vacuum cleaners (Thomas Power Edition 1520 with separate bypass cooling of the motor ; maxi- mum suction power 1.5 kW) were examined using a variety of medium- and high-volume samplers contain- ing…
-
Vacuum Motor - Definite Purpose Motors - Grainger Industrial Supply
Use bypass motors , which separate vacuumed air from motor cooling air, in wet applications such as floor scrubber so wet tank vacuums . .... Through-flow vacuum motor applications include canister and upright vacuum cleaners , central vac systems and electric booms.
-
Radio Interference-Investigation, Suppression, and Control
It was found that the capacitor in combination with the inductance of the field coil of the vacuum - cleaner motor set up a resonant circuit which ruined reception on 550 kilocycles. .... When capacitors are used to by-pass a surge it is essen- tial that the impedance of this by-pass at the fre- quency of the desired reception must be as low as possible and, therefore, the leads of the capacitors must…
-
The new Volvo C30
…Power Steering Lines Hutchinson Rubber chassis plugs Nolato Steering Column ThyssenKrupp Steering Pump ZF Lenksysteme Thermoplastic seals Sika Underbody and Engine Compartment Heatshields Sevex Underbody Coatings Dow Automotive Vacuum Pumps Hella ELECTRICAL/ELECTRONIC Alternator … ext. mirror Schefenacker EBS motors Nidec Motors and Actuators … system Johnson Controls Spare wheel holder (luggage support load floor) IAC Trim Overhead Console Magna Donnelly Trunk Carpet Rieter Trunk Floor Insulator Rieter POWERTRAIN A/C Accumulator Visteon Air Cleaners Visteon All bearings for … Seals Freudenberg EGR cooler Bypass flap Gustav Wahler EGR…
-
The proprioceptive reflex control of the intercostal muscles during their voluntary activation
One arm of the Y-tube led to a 25-0 1. metal reservoir, the other to the fan motor of a domestic vacuum cleaner (Goblin, cylinder type). .... The fan motor could be used for suction or for blowing and by means of a tap and a by-pass leak, the pressure in the load circuit could be maintained at any required level between + 80 cm H20.
-
HEPA FILTERED VACUUM CLEANERS What To Look For When Making A Purchase
It was apparent that the was out performing the Miele, Nilfisk and every other vacuum cleaner that we had previously tested or sold. .... The 's unique cyclonic technology allows the air to bypass the dust collector bag by going over … the dust collector bag to fill up with dust and debris without losing power to the motor .
-
CR4 - Thread: Can a car alternator generate 110v?
…I never installed on any vehicle, though it is basically a switch that bypassed the voltage regulator .... This power could be used to run everything from a lights, hand drills, anything with brush armature motors such as vacuum cleaners , mixers, blenders, and anything that used it only to heat an element like older toasters, heaters, coffee Makers, Crock Pots…
Indicates content that may require registration and/or purchase.