Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amphenol Communications Solutions
Description: Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Vandalism Proof, 16 contacts, Harsh Environment, Module Type, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart
- Voltage Rating: 1,000 volts
- Current Rating: 0.00001 to 1 amps
-
Supplier: Amphenol Communications Solutions
Description: SIM and SMART card, Mini SIM Card Connector, 6 Position, Surface Mount, Push/Push Type, 2.30mm Height, normal open, Amphenol is one of the leading manufacturers of SIM and SMART cardontact us today for more details of SIM and SMART card, part number
- Current Rating: 1 amps
- Number of Contacts: 6 #
- Connector Type: PC Card Connector
-
Supplier: Newark, An Avnet Company
Description: SMART CARD
-
-
Supplier: Newark, An Avnet Company
Description: SMART CARD / C&K COMPONENTS
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD CONNECOTRS SMART CARD / C&K COMPONENTS
-
Supplier: Advantech
Description: Smart Card Reader for UTC-510 Series Memory card -Synchronous 2-line, 3-line and I2C interface CPU card -Complies with ISO7816-1,2,3,T=1 and T=0 protocol Reliability: 200,000 cycles Card Acceptor: User card Friction Type (ID-1) USB connection to UTC
-
Supplier: RS Components, Ltd.
Description: Smartcard with an EEPROM i2c bus Microch
- Memory Category: Flash
-
Supplier: Newark, An Avnet Company
Description: SMART CARD, C702, PCB SLIMLINE; Product Range:-; Connector Type:Smart Card; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2018); Gender:Receptacle RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: characteristics On-Chip capacitance 18.3 pF ± 10% ESD protection typical 2 kV Ambient temperature –25°C-70°C for chip
- Application Memory (Flash / EEPROM): 0.256 KB
- Type: Contactless
- Package Type: Other
-
Supplier: DigiKey
Description: RS-232C MAGNETIC - SWIPE
-
Supplier: Advantech
Description: Smart Card Reader for UTC-300 Series Dual color LED indicator Memory Card: Synchronous 2-line, 3-line and I2C interface CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol USB connection to UTC Color: Black/ White
-
Supplier: Advantech
Description: Smart Card Reader for UTC-100 series International Standard: Comply with PC/SC 1.0 standard and EMV L1 CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol Memory Card: Synchronous 2-line, 3-line and I2C interface Card Acceptor/ Reliability: Friction Type
-
Supplier: Infineon Technologies AG
Description: (standard -40 to 85°C/ extended -40 to 105°C/ special -40 to 120°C) 2 ECC 163-bit key pairs and 193-bit ODC 2 serial communication options (on-chip SWI&I2 C + GPO) Host code software – with new OS library 1.5 x 1.5 x 0.38 mm PG-TSNP-6-12 package Asymmetric cryptography
- Application Memory (Flash / EEPROM): 0.125 to 0.625 KB
- Interface: I2C
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: World’s tiniest GSMA-compliant and world’s first 28 nm eSIM solution optimized for mobile consumer devices OPTIGA™ Connect Consumer OC1230 comes with a rich feature set optimized for mobile consumer devices, making it the perfect fit for even the tiniest mobile consumer devices like smart
- Microprocessor Architecture: 32-Bit
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: certificate Long-term trustworthy sourcing Potential Applications Activating and using shared e-bikes with NFC-enabled smart phones Locking/unlocking personal portable HDD drives with NFC-enabled smart phones Healthcare applications involving data logging and secured data monitoring
- Interface: I2C
- Package Type: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TRINAMIC TMCM-AC-840 Daughter Card Kit is an FPGA prototyping platform for power drivers for brushless DC motors (BLDC) as well as stepper motors. The TMCM-AC-840 Daughter Card Kit incorporates one TMC603A BLDC motor driver IC and one TMC262 coolStep™ stepper motor driver IC as
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 0.49166666666666664 to 2.458333333333333 Ft-lbs
- Rated Free Speed: 100 to 900 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 0.09999999999999999 to 0.5083333333333333 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 0.058333333333333334 to 0.29166666666666663 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Ericsson, Inc.
Description: Services Router enables complete network convergence so subscribers can access services from any devices or locations. Powered by Smart Network Processor 4000 (SNP 4000), industry's first C-programmable processor running unmodified Linux, the Smart Services Router is a true
- Network Equipment: Router
-
Supplier: Tripp Lite by Eaton
Description: card options TLNETCARD, WEBCARDLX and SNMPWEBCARD USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert Includes complete USB and serial cabling Built-in audible alarm and 5
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 54.5 minutes
-
Supplier: DigiKey
Description: Position Card Connector Smart Card
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules, full-size AMCs Fan speed controlled by MCH Ambient temperature: 0 °C to +55
- Features: Other, Other Slot Type
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: e-con Systems™ Inc
Description: ideally suited for running image based machine learning and deep learning models at the edge making the camera perfect for applications such as smart surveillance, traffic monitoring, parking lot management, crowd monitoring & analysis, smart farming, sports broadcasting etc. The AI
- Features: Broadcast, Digital, Global Shutter, High Definition, Machine Vision Sensor, Security / Law Enforcement, Smart Camera, Video
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter
- Performance: Low Light
-
Supplier: TOP-electronics USA
Description: Quectel SC20 Smart Module EVB kit ** Please note that this EVB KIT does not contain the actual module or test boards, so they will need to be ordered separately ** SC20 is Quectel's new generation of multi-mode Smart LTE Cat 4 module with built-in Android OS. It contains seven
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Powell Electronics, Inc.
Description: FAN Module: 2.44mm pitch, Smart FAN Modu
- Connector Type: Card Edge Connector
-
Supplier: Tripp Lite by Eaton
Description: WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD (NOTE: Applications utilizing any supported network management card option, require the installation of two of the same model network card – install one card per included UPS power module) Expandable runtime with optional
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: slot for network management card options. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power
- Input Voltage Range: 220 to 240 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 15 minutes
-
Supplier: Powell Electronics, Inc.
Description: SmartCard connector
- Connector Type: PC Card Connector
-
Electrical Connectors - Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) -- C702 10M008 7002Supplier: Heilind Electronics, Inc.
Description: CON SMART CARD PUSHMATIC
-
Supplier: Tripp Lite by Eaton
Description: software, available via free download, SUINT1000XLCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. A built-in card slot supports TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD for network interface and remote monitoring and
- Input Voltage Range: 220 to 240 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12.8 minutes
-
Supplier: MagicRAM, Inc.
Description: Compliant with PC Card Standard Release 8.0 Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7) SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring
- Memory Type: CompactFlash®
-
Supplier: TelephoneStuff.com
Description: provide shutdown commands and reporting on a single server - Accessory slot accepts an optional internal SNMP card (Model SNMPWEBCARD) for remote shutdowns, reboots and more - Emergency Power Off button turns UPS output OFF and disables Bypass output - Built-in Emergency Power Off (EPO)
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Swissbit AG
Description: CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day,
- Transfer Speed: 32 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
OPTIGA TRUST M MTR The easiest way to add Matter and security to your smart home devices OPTIGA™ Trust M MTR is our OPTIGA™ Trust M discrete security solution combined with a Matter provisioning service. It is Matter (read more)
Browse Smart Card Chips Datasheets for Infineon Technologies AG -
Eteily Technologies is pleased to announce its complete SIM Card Connector Series, which is designed for dependable SIM card interface across mobile, IoT, telematics, and communication devices. Our product line comprises Standard, Micro, Nano, and (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Modbus/RTU protocols and boasts Z-axis sensitivity spanning from 5 to 10000Hz. ISO 10816-1 compliant and capable of operating in a wide temperature range of -20°C to 105°C, WISE-2460 sets a new standard in vibration sensing technology. Designed for monitoring equipment RPM and frequency (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
: Imaging capture cards, motion control baseboards Data Center & AI: FPGA accelerators, edge SmartNICs Security & Vision (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Typical applications : Wireless routers and access points IoT Gateways and Smart Meters Wireless Broadband Devices Multipoint and mobile radio (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-high-frequency oscillators to match the timing requirements of server SoCs, GPU/TPU accelerator cards, and memory controllers. These devices provide low-jitter references for high-speed SerDes, PCIe 5.0/6.0, CXL, and high-bandwidth memory interfaces. SmartNICs and High-Speed Switches: 312.5MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Smart Computing Article - Sound Solutions To Audio Problems
location. If the system can't find the folder, this error pops up. Use Windows Explorer or My Computer to browse to the C:\PRO-GRAM FILES\CREATIVE folder. Highlight the Recorder folder and click File, New, and Folder. Give the new folder the name RECORDINGS. This is the specific folder name
-
Smart Computing Article - I/O to ICQ
of time clocks) merged to form C-T-R (Computing-Tabulating-Recording Co.). C-T-R focused on producing punched card tabulating equipment, continuing the work of The Tabulating Machine Co., but the company also produced a wide range of products, from commercial scales to meat and cheese slicers
More Information Top
-
A lightweight dynamic pseudonym identity based authentication and key
agreement protocol without verification tables for multi-server architecture
At last the smart card is updated to { C# i , .
-
Recent Trends in Computer Networks and Distributed Systems Security
It is written in C# and allows to work with smart cards , e.g. for exploration and finding fault on smart cards [4].
-
Boost.Asio C++ Network Programming
He did this by accessing smart card readers using P/Invoke C# , RESTful applications that use HttpNet and JSON XML serialization in C#, and responsive applications that use multithreading and asynchronous processing in C#.
-
Telehealth and Mobile Health
• SmartCare is a C# Windows-based EHR which incorporates the uses of smart cards , taking into consideration that the main target of this system is developing countries with limited or poor connectivity infrastructure.
-
Efficient modular multiplication for programmable smart-cards
The C# language provides a long type which has the precision of 64 bits but the .NET smart - cards do not support this data type.
-
Smart Card Handbook 4th Edition Complete Document
It allows smart cards to be integrated into any desired application in a manner that is largely independent of the programming language, since it supports widely used languages such as C, C++, C# , Java, and Basic.
-
Smart Cards, Tokens, Security and Applications
It is defined as a multi-application, multi-language, environment that will offer smart card application interoperability. .... Thus, the .NET applications can be written in C# , C++, Visual Basic (VB), J#, JavaScript, etc.
-
Trust and Trustworthy Computing
5.2 OS to Smart Card . .... Java cards running under Windows XP, and implemented a simple data collector using C# —we have ap…
-
A Practical Guide to TPM 2.0
To fill this gap, Microsoft developed and open sourced two libraries that let application programmers develop more complicated TPM-based applications than CNG or virtual smart cards allowed. .... a thin veneer over TPM 2.0 for both managed code (such as C# ) and native code…
-
Development of an USB data acquisition system for Power Quality and smart metering applications
The proposed device has been tested with custom software written in C# and VB6 languages, moreover it .... Keywords- Power Quality, Smart Grid, Smart Metering, Acquisition Card , MAX1320, FTDI, MAX11046.
Indicates content that may require registration and/or purchase.