-
Supplier: Newport MKS
Description: The PT-1C is used to clamp prisms and cube beam splitters to platform mounts.
- Mount Type: Prism Table
-
Supplier: CSA Group
Description: ISO 19085-2:2017 gives the safety requirements and measures for horizontal beam panel circular sawing machines with the saw carriage of the front cutting line mounted below the work-piece support, which are manually and/or powered loaded and manually unloaded, hereinafter referred to as
-
Supplier: Qioptiq
Description: sensor with up to 1 inch image diameter. The mechanical housing is designed with lockable screws to work in any machine vision environment and fits also to all commercially available 3 chip cameras with beam splitters. Highest optical performance Large image circle up to 1 inch For
- Focal Length: 12 to 50 mm
- Aperture Range (F-Number): 1.6 to 16
- Filter Thread Diameter: 35.5 mm
- Diameter: 42 mm
-
-
Supplier: Hamamatsu Photonics Europe
Description: Absorbance measurement module with built-in photodiode array, optical elements, current-to-voltage converter, etc. The C13398 series is an optics module for absorbance measurement featuring high blocking performance (OD>4) and low noise. It is composed of Si photodiodes, beam
- Array: Array
-
Supplier: ASTM International
Description: consists of an optical fiber coupler with a y-beam splitter that directs the scattered light signal from the nanoparticles at 180° back to a photodiode detector. The sensing end of the probe can be immersed in a suspension or positioned to measure one drop of a sample on top of the
-
Supplier: Shanghai Optics
Description: Applications of dichroic polarizers include genomics, proteomics, and fluorescence microscopy. These beamsplitters can be utilized whenever beam combination, beam separation, or multispectral detection is required, and can be used as bandpass filters to cover several colors. Used in
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
-
Supplier: ValueTronics International, Inc.
Description: Function Versatile Memory Function Specifications Wavelength Measurement range: 0.35 to 1.75 µm Resolution: 0.1, 0.2, 0.5, 1.0, 2.0, 5.0 nm Accuracy: ± 0.5 nm (23 ± 5 °C), 1.0 nm (10 to 40°C) Repeatability: 0.1 nm or less (during one-minute repetitive sweep) Level Measurement range
Find Suppliers by Category Top
Featured Products Top
-
Avantier designs and manufactures plate beamsplitters (in both round and rectangular configurations), cube polarizing beamsplitters, and lateral displacement beamsplitters. A variety of substrates and coating options allow us to customize your polarizing beam splitter (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid Couplers offer wide frequency coverage in single, compact packages (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
In-process 3D assessment of micromoulding features
Both sources are deployed on the system by using a c - mount beam splitter to allow coaxial illumination and a fibre optic ring to provide a lateral source of light.
-
Multi-wave temperature radiometer by high-speed camera
… light weight Object lens; Micro Nikkor 105mm F2.8 F to C lens mount converter Band pass filter Spectrogon CWL 800nm, HW15nm Spectrogon CWL 980nm, HW56nm Filter holder, inserted at F to C lens mount converter Beam splitter , Edmond 50mm x 50mm …
-
British Journal of Cancer - Correlation of real-time haemoglobin oxygen saturation monitoring during photodynamic therapy with microvascular effects and tissue...
A short focal length lens was connected to the end of the light guide together with a 470±20 nm band pass filter and coupled to a 50/50 C - mounted plate beam splitter (Edmund Optics Ltd, York, UK) so that the excitation beam …
-
Moving up to high-resolution (dual 1920×1080): acquiring and visualizing stereoscopic noncompressed images in real-time for dentists and medical applicat...
Solid-Look stereo cameras can plug into the beam splitter 50/50 C - Mount of many brands of stereo microscopes and scopes for laparoscopic surgery.
-
Surgical Navigation
The reported imaging device consists of a compact assembly of an objective lens ( c - mount ), a beam splitter module, CCD image sensors, near infrared LEDs for fluorescence excitation, and a computer with software for image recording, superimposition and monitoring.
-
Optical-mechanical operation of the F2T2 Filter: a tunable filter
designed to search for First Light
Interference fringes, observed via a webcam attached with a C - mount to the beam splitter , are used to parallelize the plates in real-time with the external variable power supplies.
-
Gas gun shock experiments with single-pulse x-ray phase contrast imaging
and diffraction at the Advanced Photon Source
… e.g., 10×, working distance 33.5 mm, depth of focus 3.5 µm; Ed- mund Optics NT46-144); 2: Mitutoyo-to-C-mount objective adaptor (Edmund 55-743); 3: C - mount standard cube 50R- 50T beam splitter (Edmund 54-823); 4 …
-
The BP-900 - Imaging goes mainstream | Optician
The system I used incorporated a C - mount adapter with integral 70:30 beam splitter upon which a Sony Digital 1CCD firewire camera (DFW-X710) was mounted.
-
Trophozoite stage infected erythrocyte contents analysis by use of spectral imaging LED microscope
The emitted light from SS is gathered by the objective (OB1 or OB2) and transmitted by the beam splitter (BS) to the camera (CMOS) via a mount ( C - mount ).
-
Dynamical 3-Space: neo-Lorentz Relativity
Fig. 3: Schematic diagrams of the gas-mode Michelson Interferometer, with beam splitter /mirror at A and mirrors at B and C mounted on arms from A, with the arms of equal length L0 when at rest.
Indicates content that may require registration and/or purchase.