-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Finish: American Walnut Product Name: 52`` Standard Blades UPC: 026586954568 Shipped Via: UPS Parts Diagram: http://www.montecarlofans.com/20095/MC5B130.HTML
-
Supplier: Loren Cook Company
Description: with six cast blades and a cast hub. Blade pitch is determined at the factory and the blades are locked into place by a roll pin. Statically and dynamically balanced for vibration free operation.
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Finish: Natural Weight: 2.15 Product Name: 22`` Blade UPC: 840506005358 Category: Blades Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Finish: Natural Weight: 2.55 Product Name: 22`` Blade UPC: 840506005433 Category: Blades Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 3
-
Supplier: Loren Cook Company
Description: hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. Available in both exhaust and supply E Series Extruded Aluminum Airfoil Prop Designed for use where higher static pressures are required. Constructed with six extruded aluminum airfoil
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Length 22.00 Bulb Type: NA Finish: Natural Weight: 3.4 Product Name: 22`` Blade UPC: 840506005273 Category: Blades Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 6
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: SAE International
Description: AIR 4065, "Propeller/Propfan In-Flight Thrust Determination" addresses steady state propeller thrust as applied to aircraft which are usually powered by gas turbine engines. It includes theory, examples, and methods which have been used. Specifically two methods are discussed, the "J"
-
Supplier: Cole-Parmer
Description: safe operation through thermal overload shut-off. Quiet operation and a robust, ergonomic design ensure a long service life. Complete system adds: four-blade propeller and telescopic mixer stand.|Four-Blade Propeller|Standard stirring element for drawing the
- Motor Speed: 57 to 1,300 rpm
- Motor Power: 0.625 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Universal Wire Works Inc.
Description: Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 18 %
- Specifications: AISI
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering Drum Mixers fit
-
Supplier: Northrop Grumman Corporation
Description: packages will provide cost-effective, carrier-onboard-delivery well into this century. The fleet of US Navy C-2As are currently being outfitted with the same NP2000 eight-blade propellers that are also being used on the E-2 Hawkeye fleet.
-
Supplier: Serfilco, Ltd.
Description: Shaft: 1" diameter SS 316, centerless ground and polished for vibration-free operation. Dual chuck set screws allow for shaft removal without disassembling mixer. Propellers: Square pitch, 3 blade marine propellers. Cast SS 316, machined and balanced for vibration-free
-
Supplier: Hartzell Air Movement
Description: Drive, Adjustable Pitch Vane Axial Fan Series 65 vaneaxial fans feature adjustable pitch blades in direct drive units. Standard sizes are 35 to 79″, with flow rates from 5,900 to 232,500 CFM at free air. Individual blades are secured to the hub with a lock washer and nut. The
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Northrop Grumman Corporation
Description: incorporation of a higher capacity cooling system. This system utilizes an environmentally friendly refrigerant. The aircraft also incorporates several producibility, reliability, and maintainability improvements, including the eight-bladed NP2000 propeller, a modular main power distribution
-
Supplier: Beechcraft Corporation
Description: The King Air® C90GTx is a whole new world of flying that offers the impressive King Air qualities of performance combined with comfort. This versatile workhorse has great range and payload due to its features like composite winglets, swept-blade propellers and dual aft strakes. The
-
Supplier: Greenheck
Description: straightening vanes are available for increased efficiency. AMCA Licensed for Sound and Air Performance. Model TBI-CA (Belt Drive) The TBI-CA axial series are belt driven and use cast propeller, airfoil propellers. The key features of the TBI-CA axials are compact size, mounting
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Loren Cook Company
Description: COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded stainless steel (AFB-S).
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Diamond Aircraft
Description: IO-240-B3B Horsepower 125 hp Propeller Sensenich 2-blade fixed pitch Airworthiness category Utility, spin certified Length 23 ft 6 in Height 7 ft 2 in Wing Span 35 ft 8 in Maximum takeoff weight 1,764 lbs Useful load 600 lbs* Fuel capacity, usable 24.0 gal Fuel AVGAS 100LL Takeoff
-
Supplier: Hartzell Air Movement
Description: Sizes 24” to 48” – 6-blade, Type FW, low pressure Series 29B – Sizes 24” to 48” – 6-blade, Type E, medium pressure All structural parts in the airstream are fiberglass and corrosion-resistant resin. All fiberglass surfaces are protected with a minimum 12 mil. thickness of a chemical-,
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 48 inch
- Design: Axial
- AMCA Class: Class I
-
Supplier: Mahindra Aerospace
Description: Propeller Hartzell 2-Blade or 3 blade (optional) Hartzell 3-Blade
-
Supplier: Cessna Aircraft Company
Description: altitudes as high as 27,000 feet mean less traffic and terrain, along with more favorable winds. Turbo Stationair Powerplant Manufacturer: Textron Lycoming Model: (1) TIO-540-AJ1A Power Output: 310 hp Propeller Manufacturer: McCauley Description: 3-blade metal, constant speed
Find Suppliers by Category Top
More Information Top
-
Basic Helicopter Aerodynamics 2nd Edition
Figure 1.2 shows vortices being left by the pro- peller blade tips of a Lockheed C130 Hercules aircraft.
-
Federal Register > Thursday, December 3, 1998 > [63 FR 66737] Airworthiness Directives; Hamilton Standard 54H60 Series Propellers
-117, -123, and -125 propellers, with propeller blades identified by serial number (S/N) in Hamilton Standard Alert Service Bulletin (ASB) No. 54H60-61-A134, Revision 1, dated June 24, 1998, and ASB No. 54H60-61-A135, dated June 24, 1998. … are installed on but not limited to Lockheed L100, L188, L200, L288, L382, C130 , P-3, and …
-
The noise reduction techniques for unmanned air vehicles
The system dynamics of the propeller powered fixed-wing aircrafts (i.e. C130 Hercules) may be used to control the vibration and noise. … minimize the impact and sound levels were dropped below 100 dB by modifying blades and controlling the …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4316/1/A_J_B_Jackson_Thesis_2009.pdf
The forward speed is limited by the propeller which, because of the aerofoil section shape, suffers heavy … An obvious example is the Allison AE 2100 in the Lockheed C130 heavy lift military transport which … … may be postulated that this is due to the interaction of the fan blades with the wake …
Indicates content that may require registration and/or purchase.