-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC945YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers
- IC(max): 150 milliamps
- fT: 300 MHz
- PD: 250 milliwatts
- Features: Bipolar RF Transistors, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power MOSFETs Product overview: 2SK945 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product
- Features: Bipolar RF Transistors
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports
- VCEO: 50 volts
- TJ: 150 C
- Features: Bipolar RF Transistors, Other
-
Supplier: Richardson RFPD
Description: CGHV40030F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L, S and C-Band amplifier applications. The datasheet specifications are based
- Power Gain: 16.6 dB
- Output Power: 30 watts
- Operating Frequency: 0 to 6,000 MHz
- Features: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: for ease of upgrading. There are however some electrical differences. Please refer to the Datasheet of the uLCD-43D for more information. This is relevant for all models, non touch, resistive touch and capacitive touch. 4.3", 480x272 pixels, Intelligent Display Module with Resistive Touch.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Infineon Technologies AG
Description: portfolio provides a wide RDS(ON) range from 3.0 mΩ to 7.0 mΩ and increased datasheet current rating of 60A. Summary of Features Integrated half bridge SSO8 (5x6) 5x6 mm2 reduced footprint & optimized layout for B6 apps Latest OptiMOS™6 40V optimized for switching & power losses Package JEDEC
- VGS(off): 1.2 to 2 volts
- rDS(on): 0.0063 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Broadcom Inc.
Description: The HCPL-1930 is a commercial grade two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped and various lead form options are also available. See the datasheet for details. The product is capable of operation and
- Isolation Voltage: 1,500 volts
- Rise Time: 0.03 µs
- Operating Temperature: -55 to 125 C
- Input: DC
Find Suppliers by Category Top
Featured Products Top
-
- Operating: -55°C to 150°C (TA) Package: SOT-323-3 (SC-70, SOT-323) Applications: Portable electronic devices Battery-powered applications Industrial control systems Consumer electronics For more details, refer to the BSS138PW,115 datasheet. (read more)
Browse Transistors Datasheets for Win Source Electronics -
In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly® offers a large assortment of box-shaped Sarcon® (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and (read more)
Browse RF Transistors Datasheets for Qorvo -
The QPD2562L is a 200 W - 300 W discrete GaN on SiC HEMT which operates from 2.5 to 2.9 GHz and 2.9 to 3.3 GHz providing typically up to 55.4 dBm / 53 dBm respectively, of saturated output power with 13 dB of large-signal gain and 50% / 45% respectively, of drain efficiency. Input pre (read more)
Browse Power Amplifiers Datasheets for Qorvo -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
Analog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules (read more)
Browse Gate Drivers Datasheets for Richardson RFPD
More Information Top
-
Bill of Materials - Acer V193W A LCD Monitor
http://www.a-power.com.tw/pdf/ Datasheet /AP9971GD.pdf Transistor K912, C945 , P .
-
Design Considerations for Microcontroller Based Process Control for Washing Machine
… T8series) are specially recommended for use on inductive loads by their high commutation performances according to datasheet . The output from PC817 photocoupler is 25 mA and C547 transistor is used as gate trigger driver. To prevent from spark surges, 150 ohms resistor is series with gate and C945 collector.
-
Bill Of Materials - Tesla 2013 Model S Premium Media Control Unit (1004777-00-C)
Transistor http://diodes.com/ datasheets /ds30934.pdf d3626321-f171-ee74- c945 -a8a1c41f17c3 .
-
http://www-us-east.intel.com/content/dam/doc/design-guide/xeon-e7500-e7501-chipset-guide.pdf
By connecting the emitter of the NPN transistor to the 1.8 V plane, current will not … … velocities and trace lengths in the Intel® E7501 Chipset Memory Controller Hub (MCH) Datasheet , “Chipset Interface Trace … C945 .
-
Bill Of Materials - Sonos Playbar
http://www.diodes.com/ datasheets /ds11303.pdf Transistor a22f16b1-8411-cade- c945 -857e450b571a .
-
http://www.intel.com/content/dam/www/public/us/en/documents/design-guides/xeon-with-512-kb-l2-cachel-e7500-chipset-guide.pdf
By connecting the emitter of the NPN transistor to the 1.8 V plane, current will not … … with 512 KB L2 Cache at 1.80 GHz, 2 GHz, and 2.20 GHz Datasheet for C945 .
Indicates content that may require registration and/or purchase.