-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Clark Solutions
Description: 6000.5004 are available accessories for driving the stepper motor. The control boards come with easy to use software for programming the stepper motor functions. The pump control rate is from 10 to 1000 rpm. Series 3500 pumps are self-priming, require no
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
-
Supplier: Infineon Technologies AG
Description: Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED lighting
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
-
Supplier: Infineon Technologies AG
Description: using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axes Capability ● Stand-Alone Programmable ● Disconnection Proofs ● Scalable I/O ● Anti-Resonance ● Excellent Low-Speed Performance ● Auto Setup & Self Test
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 55 C
-
Supplier: Performance Motion Devices
Description: input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet UDP, TCP, CANbus, RS-232, and RS-485. At the core of every ION/CME is a Magellan IC which speaks PMD's common language C-Motion, thereby
- Number of Axes / Motors: 1
- Continuous Output Current: 9.8 amps
- Supply Voltage (DC): 12 to 56 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Infineon Technologies AG
Description: The Automotive Multi Motor Evaluation Kit addresses modern automotive application challenges with sophisticated motor control solutions from Infineon. It is an ideal start into the world of Infineon’s offering for motor control for applications where more than one motor
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Janome Industrial Equipment
Description: Software JR C-Points/JR-G Layout ■PC Software "JR C-Points" JR C-Points is user-friendly interactive programming system software with high functionality, enabling both simple and advanced teaching using the robot's language. Easy Program Teaching You can conduct teaching
- Number of Axes: 3 to 4 #
- Load Capacity: 5 kg
- Reach: 440 mm
- Robot Type: SCARA Robot
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC236 is a smart power microstepping driver for bipolar stepper motors. It provides an SPI™ interface as well as the classical analog / digital control. A full set of protection and diagnostic features makes this device very rugged. The integrated low-RDS-ON TrenchFET® power
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet or RS-232 with an ASCII interface available for both Windows and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Chopper frequency programmable via a single capacitor or external clock Current control allows cool motor and driver operation Internal open load detector 7V to 34V motor supply voltage Up to 1500mA output current and more than 800mA at 105°C 3.3V or 5V operation for digital
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 42mm high performance stepper motor with integrated controller/driver The PD-111-42 is a full mechatronic solution including a 42mm flange high torque motor (NEMA17). Its high motor current allows up to 1200 RPM movement and high precision 64 microsteps. The PD-111-42 can
-
Supplier: PI (Physik Instrumente) L.P.
Description: motors, voice coil motors, stepper motors Output power 120 W at 24 V or 280 W at 48 V Many options for trajectory planning Overview The G-910 motion controller offers a fully integrated electronics solution with controller and driver module in a compact housing. The
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 24 to 48 volts
- Rated Power: 120.00000000000001 to 280 watts
- Continuous Output Current: 5 amps
-
Supplier: Newport MKS
Description: The CONEX-NSA12 miniature motorized linear actuator is integrated with an iPP intelligent stepper motor controller and capable of 11 mm travel. It is an economical solution for motorizing mirror mounts, rotation stages, linear stages, and other manual motion devices. It is ideal for
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.017716535433070876 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0 Absolute Encoder
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Performance Motion Devices
Description: Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): 12 to 56 volts
- Resolution (if Applicable): 16 bits
-
Supplier: Performance Motion Devices
Description: Prodigy ®/CME Stand-Alone boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a stand-alone board format. Similar to other Prodigy/CME products, these boards provide the ability to download and run C-motion programs
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): 5 volts
- Communication: CANbus, Ethernet, RS232, RS485
-
Supplier: Haida International Equipment Co., Ltd.
Description: high-performance single chip microprocessor technology. It completely abandons the old method of gear speed and stepping motor based on programmable setting operates smoothly and accurately. Run motor by the torque sensor driving rotor to rotate with constant speed. As the rotor is
- Dynamic Viscosity Range: 10 to 100,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
-
Supplier: RS Components, Ltd.
Description: systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture =
- Pin Count: 28
- Clock Speed: 70 MHz
- MIPS: 70
- External Memory Interface: 16-Bit
-
Supplier: PI (Physik Instrumente) L.P.
Description: ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power per
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: Janome Industrial Equipment
Description: greatly shortens your program setting time. We also offer highly versatile Standard Specification software. Uses just the right motors to meet your needs The JC-3 Series uses feedback control stepping motors on the X and Y axes to carry a load up to 8kg, with a maximum acceleration of
- Number of Axes: 3 to 4 #
- Load Capacity: 3 kg
- Reach: 100 mm
- Industry / Application: Assembly, Automotive Testing, Medical / Pharmaceutical
-
Supplier: Elephant Robotics
Description: makes it easy to move and operate. It is equipped with high-precision stepper motors and a built-in controller that provides smooth and accurate movement control. The robot arm is easy to set up and use, thanks to its intuitive software platform and user-friendly interface. It supports
- Number of Axes: 6 #
- Load Capacity: 0.25 kg
- Reach: 280 mm
- Industry / Application: Assembly, Inspection, Medical / Pharmaceutical, Packaging
-
Supplier: TRM International Ltd.
Description: a mixture of both. This makes it an affordable and simple solution for the machine builder as there is no need for an additional HMI or PLC. The SMC controller can operate 3 stepper axis or 2 servo motors or a combination of each up to a total of 3 axis. The controller can be
-
Supplier: Infineon Technologies AG
Description: ISO 26262 compliant and achieves safety level ASIL Summary of Features High current control accuracy <±3 mA up to 1200 mA initially (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±0.8% up to 1200 mA including aging (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±1% up to 1500 mA including aging (TJ = -40
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is excited to introduce the OVR Series Small Industrial Robots for moving small parts. These small industrial robots use the same products from the AlphaSTEP AZ Series Hybrid Step-Servo Product Family and are designed to be easy to use and cost-effective compared to other small (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Cadent™ 6M Syringe Pump A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
When performing motor selection, calculating torque is an essential step. Torque is a physical quantity that represents the magnitude of the force required to rotate an object around an axis. It is closely related to a motor’s output and rotational speed, and an incorrect calculation may (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
APSX-NANO Specs that Matter for Programming Swiss-type architecture (sliding headstock + guide bushing) rewards programmers who keep the cut supported and toolpaths compact. The APSX-NANO brings that to a small, 120 V footprint suited to (read more)
Browse CNC Routers Datasheets for APSX, LLC -
how electric motors work or the different types available. In this article, we provide an easy-to-understand explanation for engineers covering the basic mechanisms, operating principles, historical development, and major types of electric motors. For those considering motor selection in product development, this content serves as a first step toward organizing foundational knowledge and selecting the optimal product. (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation
More Information Top
-
Nautilus - An Autonomous Navigation System And Its Simulation
END MOV DCR JZ LXI DCX MOV OR JNZ MOV RET HLT C,A B END H,Y1 YO Y3 72 H A,H A,L LOOP B A, C DRIVE STEPPER MOTOR PROGRAM (6522) .
-
Computing, Control and Industrial Engineering IV
Key words: DSP, stepper motor , program C .
-
Novel dilute nitride semiconductor materials
for mid-infrared applications
A Labview( C ) program drives the monochromator through a stepper motor controller (SMC) and collects the signal passing through a voltmeter (V) to record the PL spectrum.
-
Embedded system design: UCR's undergraduate three-course sequence
Four weeks are spent on embedded software development, involving C programming of 8051 microcontrollers interfacing with stepper motors , analog-digital converters, LCDs, keypads, UARTs, etc.
-
International Astronautical Congress (IAF) > Validation of a newly developed LBNP-system
bidirectional communication between the PID program, and the sensors and the valves stepper motors through a custom interface program written in C with inline assembly.
-
An Educational Scheme for a CNC Drilling Machine: Engineering Journal Article | IGI Global
A flexible, responsive and real-time visual C # program is developed to control the motion of the stepper motors .
-
Embedded real-time controls through application
These tools include a state-of- the-art 16-bit microcontroller (Hitachi 300H8), motors (dc and stepper ), sensors, Simulink and C programming environment.
-
Generation of Oligonucleotides Under Hydrothermal Conditions by Non-enzymatic Polymerization
The disk was heated to a desired temperature, usually 85 ° C , and rotation of the disk was controlled by a programmed stepper motor at a rate of 15° every 7.5 min.
-
Technological Developments in Networking, Education and Automation
Stepper motor is driven by controller based on ATtiny2313 microcontroller programmed in C language.
-
The mapping of visual space by identified large second-order neurons in the dragonfly median ocellus
Rotation around the head was controlled by means of a stepper motor that was under direct control of a computer running a custom written C program .
Indicates content that may require registration and/or purchase.