-
Supplier: SAE International
Description: such a task. The enhancement of DHMs towards a dynamic analysis and modeling is therefore necessary. In this study, the motions of subjects entering and exiting an adjustable truck cabin were measured by mean of an opto-electronic motion capture system and six load sensors. The joint
-
Supplier: Vaisala
Description: A meteorological measurement device Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P), temperature (T), and relative
- Height: 16.141741 inch
- Weight: 0.771604938271605 lbs
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only
-
Supplier: Badger Meter
Description: of a vehicle cabin under both pressure and vacuum conditions. Measurement Accuracy. Measures rate of flow using a mass air flow sensor and displays it in Standard Cubic Feet per Minute (SCFM).
- Operating Temperature: 40 to 120 F
-
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: Unamplified, highperformance pressure sensor mbar version on request 0.5% accuracy on request
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 5,801.508 psi
- Vacuum Range: 300,113.9031999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The 10 Series pressure switch is designed for light industrial applications as well as for OEM equipment. A compact, cylindrical design and choice of electrical terminations make the 10 Series simple to install and operate. OEMs can choose from standard models with a variety of options or
- Working Pressure Range: 4 to 7,500 psi
- Operating Temperature: -40 to 180 F
- Deadband: 1 to 950 psi
- Features: Double Throw, Single Pole
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and the connection modes With HART board or RS485 board 316 stainless steel
- Working Pressure Range: -14.5036839357197 to 29,007.3678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 140 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ifm efector inc.
Description: harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0.7261527 to 14.5049905 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.63816588 to 14.5036839357197 psi
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons
- Working Pressure Range: -1.8 to 36.27 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -1.7404524 to 36.25920983929925 psi
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analog output and user-friendly communication via IO-Link Learn
- Working Pressure Range: 0.7251885 to 5.801508 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity ± (PCT) : .2 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Vacuum Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range :
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Female
- Working Pressure Range: 0 to 2,000 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate and stable pressure measurements in demanding applications
- Working Pressure Range: 5,000 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The Infineon XENSIV KP300 is a pressure sensor used for side crash detection in passenger cars. It is assembled in a door module within the car's side door and provides an output proportional to the pressure change inside the sensitive air volume (∆p/p0). The relative
- Working Pressure Range: 45.5 to 15.95405232929167 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Clippard
Description: transducer. CPS Pressure Sensor Benefits: Standalone or use in conjunction with Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic applications Multiple electrical connection options Customizable pressure ranges and
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Heilind Electronics, Inc.
Description: 4IN ACPC HGRADE GA.,ABSOL PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375636-325401000-00 Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Tube
- Working Pressure Range: 14.5 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers with an
- Measurement Type: Absolute
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
systems receive accurate data for real-time decision-making. Applications: Pressure sensors are essential in aircraft for monitoring cabin pressure, hydraulic (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
brakes/landing gear, and cabin/fuselage applications. Temperature sensors Brake temperature system thermocouples Cabin/fuselage thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature (read more)
Browse Cable Glands Datasheets for Conax Technologies -
A320neo engines Temperature sensors Inner turbine temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust gas (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
Motors for Environmental Control Systems Challenge Environmental Control System (ECS) valves efficiently and reliably manage the temperature and pressure-regulated air for heating, pressurizing, and ventilating the aircraft cabin to maximize (read more)
Browse Brushless Motors Datasheets for Portescap -
actuators, precision motors are utilized across flight control systems. All must quickly and precisely respond to inputs from the pilot or sensors, especially when paired with feedback devices like encoders and resolvers. For use outside the cabin, temperature and vibration resistance must be built (read more)
Browse Brushless Motors Datasheets for Portescap -
Electric Controls United Electric Controls (UE), and its divisions, Applied Sensor Technologies and Precision Sensors, are international manufacturers of durable and reliable WirelessHART® toxic and combustible gas detectors, pressure and temperature switches, transmitters (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
More Information Top
-
International Space Station Environmental Control and Life Support System Acceptance Testing for Node 1 Atmosphere Control and Supply Subsystem
The normal Node 1 ACS consists of: 1) a cabin pressure sensor for monitoring total pressure in the Node 1 cabin, 2) lines for routing low pressure oxygen and nitrogen, 3) Joint Airlock depressurization pump assembly (DPA) outlet line, 4) lines for …
-
International Space Station Atmosphere Control and Supply, Atmosphere Revitalization, and Water Recovery and Management Subsystem - Verification for Node 1
The Node 1 ACS consists of: 1) a cabin pressure sensor for monitoring total pressure in the Node 1 cabin, 2) lines for routing low-pressure oxygen and nitrogen, 3) Joint Airlock Depressurization Pump Assembly (DPA) outlet line, 4) lines for routing …
-
International Space Station (ISS) Node 1 Environmental Control and Life Support (ECLS) System Keep Out Zone On-Orbit Problems
… the Joint Airlock to Node 3 and the U.S. Lab, 3) two PBA quick disconnects (QDs) that tee off of the low-pressure oxygen line in Node 1 to allow extended usage of the PBAs, and 4) a cabin pressure sensor .
-
Digital Avionics Systems Conference > Modern digital pressure control system
Pressure C o n t r o l l e r ( 2 ) Each Pressure Controller contains a cabin pressure sensor , t h e ARINC bus i n t e r f a c e s t o other a i r c …
-
http://www.nasa.gov/centers/johnson/pdf/383445main_eclss_21002.pdf
If the cabin pressure sensor fails, the alarms generated by the computation can be inhibited.
-
Bio-inspired sensor swarms to detect leaks in pressurized systems
The detection of a pressure drop by any one of several primary cabin pressure sensors distributed throughout the pressurized environment will release a swarm of highly sensitive pressure sensors in the vicinity of pressure change.
-
‘Bigelow Aerospace® Life Support Laboratory - Planning and Status’
There are also cabin pressure sensor , pressure controllers, and flow restrictor in the PCP.
-
A Model Generator for Simulation and Testing of RDCs
Consider the small CRDC example from previous section with two Analogue inputs ( cabin pressure sensors ) routed into a single AFDX output message (cabin pressure status to ECS applications).
-
Control of Cabin Pressure Venting and Emergency Relief for the International Space Station
The FC senses total cabin atmospheric pressure with a cabin pressure sensor and exchanges data with the command and data handling (C&DH) system interface.
-
ISS US ECLSS Mission Control Operations
During this time the only active instrumentation will be the cabin pressure sensor .
Indicates content that may require registration and/or purchase.