-
Supplier: David Round
Description: High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 50 ft/min
-
Supplier: David Round
Description: High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 35 ft/min
-
Supplier: Tesmec USA, Inc.
Description: Hydraulic winches are available in different models developed depending on the type of application: - Hydraulic winches - Single-drum hydraulic winches
- Load Capacity: 3,372 lbs
- Line Diameter: 0.3149608 inch
- Type: Hydraulic
- Line Type: Wire Rope / Cable
-
-
Supplier: David Round
Description: Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout Variable speed air lever controls Sealed gearing provides years of reliable
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: David Round
Description: hook travel Grooved drum for consistent cable take-up
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Demag Cranes & Components
Description: application. MPW open winch units features: Matching modular components Efficient arrangement of drive, brake and gearbox Second hoist brake offers a high level of safety Easily assembled and maintained Our MPW open winch units satisfy the most stringent requirements for
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: MY-TE Products, Inc.
Description: Ideal for utility trucks, docks, construction sites and maintenance departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10′ switch cord. APPLICATIONS Ideal for utility trucks, docks, construction sites and
- Features: Capstan Winch
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES Worm gear
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 15 ft/min
- Maximum Lift Speed: 15 ft/min
- Features: Base/Lug Mount, Capstan Winch, Single
-
Supplier: Lantec
Description: Product Specifications Pulling Capacity: 127,400 lbs/57,788 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow
-
Supplier: TWG Canada Consolidated, Inc.
Description: standard. Free spool feature permits the wire rope to be pulled off the cable drum by hand. Ideal for mobile pulling operations
- Load Capacity: 0 to 11,020 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,058 ft
- Maximum Loaded Line Speed: 73 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: standard. Free spool feature permits the wire rope to be pulled off the cable drum by hand. Ideal for mobile pulling operations
- Load Capacity: 0 to 15,429 lbs
- Line Diameter: 0.625 inch
- Line Length: 278 ft
- Maximum Loaded Line Speed: 45.99999999999999 ft/min
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: MY-TE Products, Inc.
Description: loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Optional
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available.
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Utility Parts Central, Inc.
Description: the pick-up reel, allowing the coiled wire to be removed. Maximum pulling force is 4,000 pounds. Capacity is 200 pounds of wire or cable. Specifications Drum Diameter20" Overall Diameter28" Throat (between flanges)6" Winch Shaft2-7/16" Weight73 lbs.
- Type Of Reel: Cable Reel
-
Supplier: Demag Cranes & Components
Description: capacities up to 100 tons hook path up to 341 ft. numerous rope drum designs available: one, two, four, six and eight grooves limit positions reliably monitored by precision limit switches that are directly driven by the drum proven contactor control for reliable operation in arduous
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: JINPAT Electronics
Description: Application 15T Cable Towing Winch, Scientific Research Ship
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: CSA Group
Description: and corrosion, and gives a method for assessing the combined effect of deterioration at any position in the rope. ISO 4309:2017 is applicable to those ropes used on the following types of cranes, the majority of which are defined in ISO 4306‑1: a) cable and portal cable cranes; b)
Find Suppliers by Category Top
More Information Top
-
Springer Handbook of Mechanical Engineering
• A lifting gear consisting of cable drum winch , a cable, pulleys, and a pulley block.
-
cable drum - offers from cable drum manufacturers, suppliers, exporters & wholesalers
Cable Hauling and Lifting Winches,Capstan Winch, Cable Drum Winch .
-
Insert of innovative working devices
Cable drum winches bestª .
-
Channel inspection
This measurement occurs in the rule on the deflecting roller (Abb. 5.51.) that attaches to the cable drum winch or is at case installations also on the cable drum themselves (Abb. 5.50.).
-
Channel inspection
Abb. 5.61.) that attaches to the cable drum winch or is at case installations also on the cable drum themselves (Abb. 5.60.).
-
electric power transmission poles - offers from electric power transmission poles manufacturers, suppliers, exporters & wholesalers
Cable Puller, Cable Drum Winch ,Cable Pulling Winch, Cable Bollard ...
-
IU-2, IT-3
The equipment comprises an LVT3-2TM cable drum winch and a BBG-OT1 davit with a load capacity of 2.5 tonnes and a boom length of 1.37 to 4.73 m.
-
Implementation Regulations for the New Highway Code (Extracts).
m) equipped with cable drum winch ; .
-
POSTIRRADIATION EXAMINATION OF PEACH BOTTOM FUEL ELEMENTS E05-05 AND C05- 05, AND RELATED ANALYSIS.
The cask was loaded at the reactor site with the plug valve under water, A small cable drum winch system operated above water was used to open and close the plug valve.
-
Development of optical fiber/power line composite tether cable for remotely operated unmanned submersible
the cable winch drum .
Indicates content that may require registration and/or purchase.