-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The Festoon 716 CP cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies with speeds of up to 240 m/min. It features excellent abrasion resistance, halogen-free construction, and superior EMC performance. Thanks
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Temperature-resistant cable for use at furnaces, slag casting plants as well as transport and crane systems.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The Festoon 715 P cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies as well as in simple drum operation. It features an integrated support core, ensuring stability and durability even under dynamic loads.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
-
Supplier: LAPP
Description: UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices.
- Operating Temperature: -40 to 75 C
- Rated Voltage: 0.6 kilovolts
- Product Category: Bulk Cable
- Product Type: Fieldbus
-
Supplier: James Monroe Wire and Cable Corporation
Description: Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 2 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: The series TORSION and FESTOON are used to interconnect Profibus BUS components. This BUS system is a very economical solution for the field area. For the information exchange between different automation systems as well as for communication with the connected decentralized
- Number of Conductors: 2 #
- Operating Temperature: -5 to 60 C
- North American (AWG): 23 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: The series TORSION and FESTOON are used to interconnect Profibus BUS components. This BUS system is a very economical solution for the field area. For the information exchange between different automation systems as well as for communication with the connected decentralized
- Rated Voltage: 1,500 to 2,000 volts
- Nominal Outer Diameter: 0.3149608 inch
- Operating Temperature: 60 C
- North American (AWG): 23 to 24 AWG
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170331. MANUFACTURER : LAPP
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 75.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Mueller Group, Inc. (The)
Description: VCVH6-F is a flexible, 300/500 volt, individually shielded PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, shelf control units and as moving machine parts. The flat construction allows these
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Demag Cranes & Components
Description: collector system has been developed with absolute reliability in mind to ensure safe and reliable operation over a long service life. The patented connection arrangement with prepared modules makes installation much easier – and cuts the time required for assembly. High profile section
-
Supplier: Demag Cranes & Components
Description: COMPACT SUPPLY – WITH HIGH LEVEL OF SAFETY DEL single conductors are power-supply solutions for mobile consumers such as cranes and monorails. They offer a high level of safety and versatility for easy installation and conversion. Great versatility Variety of suspension arrangements, combined
-
Supplier: Lapp Tannehill
Description: LAPP ETHERLINE® FESTOON PN CAT5e is a UL and CSA certified festoon cable for Industrial Ethernet use in hash industrial enviornments, including dry and damp rooms. This 2x2x22 AWG / 7c solution meets Cat.5e requirements, is suitable for EtherCAT and EtherNet/IP applications and
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
-
Supplier: Conductix-Wampfler
Description: Nexus BB is a brand new data over power solution for industrial applications, and works across many different conductor profiles including; festoon, cable chain, slip ring, conductor rail, and cable reels. Nexus BB creates a secured hardwired connection through any conductor
- Network Equipment: Access Points, Bridge, Power Line Network Adapter
-
Supplier: Bartell Machinery Systems, LLC
Description: the automatic cycle. A pneumatic festoon unit interfaces the stop/start action of the winder with the more constant insulating process of the extruder. The pneumatic festoon uses a cable cylinder to pretension the wires. The lower sheave assembly travels up and down the masts
-
Supplier: Bartell Machinery Systems, LLC
Description: deposits the finished bead into an optional bead chute or handling system. A Patented Single Wire Pneumatic Festoon unit that interfaces the stop/start actions of the winder to the constant speed of the extrusion process. The festoon assembly consists of a water cooled
-
Supplier: Conductix-Wampfler
Description: compare to traditional festoon and cable chain solutions? Increases bridge travel by eliminating the festoon cable storage area or cable chain loop. Increases overhead clearance by eliminating vertical festoon cable loops. Reduces installation time by
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: Conductix-Wampfler
Description: Cable trolley with single layer side-loading and reinforced cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work cycles and high speeds. Main applications For STS
- Load Capacity: 0.13779 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Kundel Industries, Inc.
Description: back into operation in as little as one day. Features & Benefits 360° of full, uninterrupted movement Foundationless Jib Post Pod System Fast installation Small footprint to work around your existing equipment Maximum trolley travel Jib Boom leveler system Multi-point adjustment
- Load Capacity: 0.25 to 5 tons
- Vertical Available Lifting Height: 6 to 20 ft
- Horizontal Available Span: 6 to 20 ft
- Features: Automated Operation, Rotating
-
Supplier: Kundel Industries, Inc.
Description: accommodating ceilings as low as 8 foot Foundationless Jib Post Pod System Fast installation Small footprint to work around your existing equipment Maximum trolley travel Jib Boom leveler system Multi-point adjustment system Capacity: Up to 3 tons Free lifetime support
- Load Capacity: 0.25 to 5 tons
- Vertical Available Lifting Height: 6 to 20 ft
- Horizontal Available Span: 6 to 20 ft
- Features: Automated Operation, Rotating
-
Supplier: Kundel Industries, Inc.
Description: Do you have low overhead structure problems and need to fit your system in a compact work area? Don’t worry, we have you covered. Our 180° Low Headroom Wall Mount Jib Crane is designed to overcome problem areas, without sacrificing quality or movement. As with all of our systems, it
- Load Capacity: 0.25 to 5 tons
- Vertical Available Lifting Height: 6 to 20 ft
- Horizontal Available Span: 6 to 20 ft
- Features: Automated Operation, Motorized Motion, Rotating
Find Suppliers by Category Top
Conduct Research Top
-
Massive Undertaking to Combat Against the Longstanding Drought Issue Affecting Lake Mead.
Our motor-driven reel, cable festoon, and TrenchGuard systems power a large gantry crane that handles low-level pumping equipment. The pumping system aims to help Nevada compensate for reduced levels at Lake Mead, Hoover Dam. Ace World Companies (Fort Worth, TX) brought Conductix-Wampfler
-
Early Modernization of Control Components
With the discontinuation of Simovert Masterdrive inverter range by Siemens, the date until the end of production that is set for 2020 is fast approaching. This will mean the discontinuation of services, reduced availability of spare parts and rising prices. Around 900 motorized festoon systems
More Information Top
-
Tracking System - Tracking System Manufacturers, Suppliers
C-track Cable Festoon System for Crane and Trolley Power Supply .
-
Cable Carrier - Cable Carrier Manufacturers, Suppliers
Specifications Yffb 4 Core Flat Crane Cable Flexible cable for Hoist Crane Festooning / Drag cable /hoist cable Festoon system Crane Hoist Cable/Festoon Cable application used for festoon and handling systems,...
-
Drive Solutions
Cable festooned system .
-
The Design and Operation of the Support System Required To Operate a Cantilever Jackup in the Skidoff Mode for Tender-Assisted Drilling
Services 3.4.1 Electrical Both Mage11 an and Gal axy I were deli vered from the shipyard with 120 additional feet of cable in the cable festoon system .
-
Data Sheet - Data Sheet Manufacturers, Suppliers
C-track Cable Festoon System for Crane and Trolley Power Supply .
-
Phase 2 fire hazard analysis for the canister storage building
The MHM gantry crane electrical power is provided via a cable festoon system .
-
Robot-Aided Neurorehabilitation: A Novel Robot for Ankle Rehabilitation
7) Overhead Support for Gait: A cable festoon system that interfaces with the Anklebot was developed to provide over- head support during overground and treadmill gait.
-
Integrated Drilling Equipment’s Sparta Drilling System Increases North American Shale Play Presence
The Sparta drilling package includes: AC technology, cable festoon systems , alternative fuel upgrades and advanced drilling controls.
-
Vitrified waste option study report
A festooned cable system will supply crane power ber-m'qe busbar or p=el systems *11 have ahigh potential for corrosion.
-
In-water fiber optic branching unit
Typically, each individual "leg" of the festoon cable system requires an engineered cable protection scheme at each shore landing which accommodatesthe cable coming in and cable going out.
Indicates content that may require registration and/or purchase.