Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Evaluation Board for the Skyworks SKY66430-11. The SKY66430-11 is a multi-band multi-chip System-in-Package (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. Out of the box, the evaluation board is delivered with the following: Standalone Cellular Modem board with SKY66430-11
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Lingto Electronic Limited
Description: IC CABLE MODEM TXCVR 208-SQFP
- Features: Other
- Package Type: QFP
- Device Type: Sensor Interface
-
Supplier: Data Connect Enterprise, Inc.
Description: addition to using one the Data Connect 5204V-MR to connect to ISP/Telco’s DSLAM for accessing Internet or video services, users can utilize a pair of the Data Connect 5204V-MR for back-to-back applications. Theoretically the maximum length for Ethernet cable is within 100 meters. With two
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
-
Supplier: Data Connect Enterprise, Inc.
Description: Modems users can have 100/100Mbps connectivity over a twisted pair phone line up to 200meter longer. This Capability can help users to bridge two distinct LAN segments in longer distance or have to surveillance service a little farther over existing twisted-pair phone cable. Easy
- Number of Ports: 5 #
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
-
Supplier: Lingto Electronic Limited
Description: CABLE MODEM
-
Supplier: Radicom Research, Inc.
Description: WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place antennas at desired
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Acme Chip Technology Co., Limited
Description: CABLE MODEM
-
Supplier: Newark, An Avnet Company
Description: CABLE, USB-USB NMC, FT232R; Conversion Type:USB to USB-NMC Converter; Baud Rate:3Mbaud; Converter Connector Type:USB 2.0 A Plug; Chip Type:FT232R; Cable Length - Metric:2.5m; Cable Length - Imperial:8ft; Product Range:USB Null Modem;RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CABLE MODEM / System On Chip (SOC) IC * Product overview: BCM3384DKFSBG from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
-
Supplier: Telit IoT Solutions, Inc.
Description: with voice and data UC864-E-AUTO eliminates the need for an expensive coaxial RF cable, thanks to its landing pads for board-to-board RF mounting UC864-AK robustness for automotive applications Family Concept The UC864 product series comprises 3.5G wireless modules, designed to be fully
-
Supplier: ODG (Origin Data Global)
Description: NULL MODEM CABLE, DIAGNOSTICS &
-
Supplier: Rochester Electronics
Description: AGC Amplifier For Digital CATV/Cable Modem Receiver
- Features: Other
- Standards: RoHS Compliant
- Package Type: SOP
-
Supplier: Telit IoT Solutions, Inc.
Description: The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex RS232 links (transparent mode),with wireless technology for use in one or
-
Supplier: Richardson RFPD
Description: smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to
- Inductance Range: 0.022 microH
- Features: Chip Inductor, Standard Inductor, Coil, Choke
- Application: RF Inductor / Choke
- Technology: Wirewound
-
Supplier: Quarktwin Technology Ltd.
Description: - Controller/Converter, Satellite Boxes, xDSL and Cable Modems Voltage Regulator IC 3 Output 48-HTSSOP
- Operating Temperature: 0 to 85 C
- Features: Other
- Type: SOP
-
Supplier: Qorvo
Description: The QPL1818 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 15 dB of gain. This IC is designed to support DOCSIS 4.0 amplifiers and nodes as well as home gateways and cable modems.
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 100 milliamps
- Bandwidth: 50 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: particularly beneficial for mobile or portable applications. 1.13mm Cable (10cm): The antenna is equipped with a 1.13mm cable of 10cm length, providing a balance between signal quality and flexibility. The compact cable length allows for easy integration into smaller devices
- Primary Frequency Range: 600 to 6,000 MHz
- Gain: 10 dB
- Form Factor / Mounting: Internal / Chip, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: High-Quality Build: Constructed with high-quality materials, the antenna is built to last and ensures a long lifespan even in demanding environments. Broad Compatibility: Designed to work with a wide range of 4G LTE devices, such as routers, modems, IoT devices, and gateways. Indoor Use:
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 8 dB
- Form Factor / Mounting: Internal / Chip, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Qorvo
Description: The QPL7442 is a low noise, high gain, wide bandwidth MMIC pHEMT single ended RF amplifier IC featuring 20 dB of flat gain. This IC is designed to support CPE Front End, Cable, Satellite and Terrestrial TV, Home Gateways, and Cable Modems from 50 to 4000 MHz using a single 5 V
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: The QPL7433 is a low noise, high gain, wide bandwidth MMIC pHEMT single ended RF amplifier IC featuring 17.5 dB of flat gain. This IC is designed to support CPE Front End, Cable, Satellite and Terrestrial TV, Home Gateways, and Cable Modems from 50 to 3300 MHz using a single 5 V
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Yageo USA
Description: Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Technology: Multilayer
-
Supplier: TelephoneStuff.com
Description: offers simple connections to any home or office LAN, DSL or Cable Modem. Features: - Single-line VoIP phone - Calling methods: - Phone-to-phone - Phone-thru-Gateway - Phone-thru-Server - POE and built-in 2-port ethernet switch - SoC VoIP chip design for reliable and excellent
- Phone Type: Network Phone / IP Phone
-
Supplier: TelephoneStuff.com
Description: offers simple connections to any home or office LAN, DSL or Cable Modem. Features: - 2-line VoIP phone - 3-Way conferencing - Call logs (in, out, & missed) - Do not disturb/auto answer - Echo cancellation and jitter buffering - Calling methods: - Phone-to-phone - Phone-thru-Gateway -
- Phone Type: Network Phone / IP Phone
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Monolithic Linear IC For CATV/Cable Modem Variable Gain Controlled Amplifier Product overview: LA7791T-TLM-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers
- Supply Voltage (VS): 4.75 to 5.25 volts
- Operating Temperature: -20 C
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: Express endpoints which are used in a variety of consumer and embedded applications including Digital Televisions, Set-Top Boxes, Home Gateways, Security Gateways, Cable Modems, Multi-Function Printers, Digital Media Servers, Video Surveillance, and numerous other Control Plane and
- Pin Count: 3 #
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Package Type: QFN
-
Supplier: Broadcom Inc.
Description: Express endpoints which are used in a variety of consumer and embedded applications including Digital Televisions, Set-Top Boxes, Home Gateways, Security Gateways, Cable Modems, Multi-Function Printers, Digital Media Servers, Video Surveillance, and numerous other Control Plane and
- Pin Count: 4 #
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
- Package Type: QFN
-
Supplier: Qorvo
Description: Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5V to 8V with current set from 250-375mA. At 5V, the QPL1842
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 250 to 349.99999999999994 milliamps
- Bandwidth: 5 to 850 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The ISL9444 is a triple-output synchronous buck controller that integrates three PWM controllers which are fully featured and designed to provide multi-rail power for use in products such as cable and satellite set-top boxes, VoIP gateways, cable modems, and other home
- Output Voltage (Volt): 0.7 to 26 volts
- Input Voltage (VIN): 4.5 to 26 volts
- Features: Other
-
Supplier: Integrated Device Technology
Description: motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.
- TJ: -40 to 85 C
- Pin Count: 56 #
- Supply Voltage: 3.3 V
- Technology: Fast Ethernet
-
Supplier: Moxa Inc.
Description: PCI Express x1 compliant 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Choose from a wide range of connection cables and boxes Low profile form factor fits small-sized PCs Drivers provided for Windows 7 x86/x64,
- Number of ports: 8
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: Microchip Technology, Inc.
Description: contains a full-duplex 10BASE-T/100BASE-TX transceiver and supports 10 Mbps (10BASE-T) operation on Category 3 and Category 5 unshielded twisted-pair cable, and 100 Mbps (100BASE-TX) operation on Category 5 unshielded twisted-pair cable. *The LANCheck online design review service is
- Operating Temperature: 70 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Sealevel Systems, Inc.
Description: interfaces are provided by a variety of optional cable accessories. The board utilizes a Zilog® Z16C32 Integrated Universal Serial Controller (IUSC™) with on-chip DMA controller and 32-byte FIFO buffer coupled with 256K of on board memory, that allows burst data rates to 10 Mbps. The
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Microchip Technology, Inc.
Description: Applications Set-Top Boxes Networked Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: devices on a per-port basis Optimized for minimal bill-of-material and low cost designs 28-pin QFN (5x5 mm) RoHS compliant package Support standard commercial temperature range of 0°C to +70°C Target Applications 3G/4G/Cable/DSL Modems LCD Monitors/TVs Multi-Function Printers Set-Top
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
for dependable 2G/GSM communication. With a built-in PCB radiator and a 1.13 mm coax cable terminated with a U (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
modules. The antenna has a 1.13 mm coaxial cable (10 cm long) and a U.FL connector for simple integration with tiny RF modules and PCBs. The omnidirectional radiation pattern provides consistent signal coverage, and the tiny 51 × 9 mm PCB design allows (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Selecting the right Ethernet PHY directly impacts system power efficiency, EMI stability, board space, and long-term reliability. We compare three widely used 10/100 Mbps PHY chips to help engineers identify the best fit for (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
energy management, building control, and outdoor automation with ±15 kV ESD tolerance. Designers should consider data rate, cable length, fail-safe logic, ESD (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate at 5 V to 8 V with current set from 125 mA to 135 mA. At 5 V and 125 mA the QPL1840 provides an output of 54 dBmV TCP with a CCN of 51dB. The QPL1840 is packaged in a 3.0 x 3.0 16–pin QFN (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5V to 8V with current set from 250-375mA. At 5V, the QPL1842 provides an output of 64.5dBmV TCP with a CCN of 51dB. The device is packaged in a 12-pin 5x5mm² Laminate Module. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Technologies Eteily Technologies is a global market leader in RF antennas, cable assembly, and connection solutions. With extensive R&D, production, and quality testing, Eteily produces (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
an agreement to jointly market and develop cable modems. SIA says trade authority will open Asian markets for U.S. chip suppliers SAN JOSE--The U.S.-based Semiconductor Industry Association here today praised a bipartisan compromise in the Senate that will allow work to continue on setting up Trade
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
an embedded CMOS sensor and CF memory-card interface, according to the Taipei-based company. Terayon flunks cable-modem test, but Motorola and TI passes with flying colors SANTA CLARA, Calif. -- Cable-modem giant Terayon
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
with process tweak Researcher dismisses Y2K impact on DRAM pricing Broadcom targets advanced cable modem spec with single-chip device Corning to acquire calcium-fluoride optics supplier for lithography laser systems Aspec to sell IP, design library businesses Nortel Networks tries merchant route with new WAN
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
ownership by the end of the year as the market here rides what some industry executives say will be a 50% increase in handset sales. Modem issues put cable voice-over-IP service on hold While U.S. cable operators are expected to leapfrog their telephone counterparts in offering voice-over-Internet
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
billion in first half TI claims first cable modem platform for data transmission based on new standard Atmel declares 2-for-1 stock split Internet audio platform delivers $5 chip for MP3 players MMC Networks makes profit with 35% sequential gain in sales Mitel's chip business surpasses systems sales
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
into the home to challenge digital subscriber lines and cable modems as the predominant means for supplying broadband access to consumers. Synopsys India said it will expand its research and development in all primary areas of EDA tool development and increase it s design consultancy service for its
More Information Top
-
Cable modems: OEMs take their pick | News | The Engineer
The Tellabs modem and an additional Scientific-Atlanta device are to use the BCM3351, a two-line Voice over Internet Protocol (VoIP) cable modem chip that also supports HomePNA wireline home networking and 802.11b and Bluetooth wireless technologies.
-
News
CABLE MODEM CHIP MARKET MATURES .
-
Mechatronics and Information Technology
In addition, we use the cable modem chip as a main cpu of the DCU.
-
Cisco DPQ2425 Wireless Cable Modem Gateway
Electronically, the Cisco is primarily a Broadcom design (BCM3368 cable modem chip / BCM5325 Ethernet switch IC / BCM3421 Tuner IC) making up the bulk of the core components.
-
TNETC622: DOCSIS® 2.0 Wireless LAN
Gateway Cable Modem Reference Design
The HDK is composed of TI’s TNETC4401 DOCSIS cable modem chip and the TNETW1130 802.11b/g (Wi-Fi®) single-chip MAC/baseband processor on a mini-PCI card offering high- performance, standards compliant wireless networking operation.
-
Are chips falling out of DTV mainstream?
A few weeks earlier, Conexant unveiled a deal with GVC Corp. to Conexant's single-chip cable modem chip mainstream PCs.
-
Digital Modem Semiconductors To Lead Worldwide Market Growth
Broadcom is leading the cable modem chip market, although Conexant and Libit should be able to secure themselves as second-source vendors." .
-
MIPS Technologies, Inc. Reports First Quarter Fiscal 2001 Financial Results
-- Broadcom Adds VoIP Telephony and Home Networking Technology to Industry-Leading DOCSIS Cable Modem Chip .
-
Network Infrastructure and Architecture : Designing High-Availability Networks
PHY devices include SONET serializers and deserializers (SERDES devices), Ethernet transceivers, cable modem chips , and xDSL transceiverPHY devices deal with issues such as clock generation and clock extraction.
-
IDC Predicts Access Chip Growth | Light Reading
More highly integrated copper-based DSL and cable modem chips , along with lower cost and more standardized fiber-based PON chips and optical modules, will drive a healthy round of OEM development as service providers plan upgrades to their infrastructure over the…
Indicates content that may require registration and/or purchase.