Products/Services for Cable Pull Solenoids

  •  
    Linear Solenoids - (143 companies)
    How to Select Linear Solenoids. Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action. These transducers consist of a coil of wire, sometimes wrapped around an iron core...
    Action
    DC Power Input Options
    AC Power Input Options
  • Handles and Pulls (industrial)-Image
    Handles and Pulls (industrial) - (517 companies)
    Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform...
  • Wire, Cable, and Connector Tools-Image
    Wire, Cable, and Connector Tools - (860 companies)
    ...extractors, inserters, cable knives, pliers, polishing tools, pressers, punch down tools, screwdrivers, soldering and de-soldering tools, splicers, strippers, strap wrenches, torque wrenches, and wire or cable pulling grips. Wire, cable and connector tools...
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    ...wires to protect against pull out. Find Solenoid Valves by Specification or See Our Directory of Suppliers. Solenoid valve coils are available in different voltages and can be used with DC or AC electricity. It is often possible to change coils out...
  •  
    Rotary Solenoids - (78 companies)
    ...for continuous or intermittent duty. Intermittent duty solenoids are considerably smaller than continuous duty devices, and provide less pull-and-hold strength. Performance Specifications. When selecting rotary solenoids, buyers should consider application...
  •  
    Pulling and Support Grips - (46 companies)
    Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket. Pulling grips pull cables, insulated conductors, ropes, and wires through enclosures, conduits...
  •  
    Solenoid Valve Connectors - (27 companies)
    Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective enclosures can be used with either hydraulic or pneumatic...
  •  
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
  •  
    Bearing Pullers - (56 companies)
    Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire