-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:GPRB2 Vertical Stacked Connectors; No. of Positions:-; Strain Relief Material:Thermoplastic; Product Range:-; Cable Exit Angle:180° RoHS Compliant: Yes
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of
-
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of
-
Supplier: LAPP
Description: • Lightweight, rugged links in molded fiber-reinforced nylon material • Wide range of cost effective fixed cable carrier widths • Fixed closed or hinged opening link options • Open or tubed design • Easy snap-together assembly • Integral strain relief mounting brackets •
- Inside Width: 0.2362206 to 6.6535469 inch
- Inside Height: 0.4330711 to 1.6535442 inch
- Cable Separation: Dividers, Separators
- Carrier Type: Enclosed Style, Open Style
-
Supplier: O-Z/Gedney
Description: MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 7-7/8 INCH DIA X 5-1/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 5 (SAME SIZE) CONDUCTOR(S) 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
- Diameter: 7.875 inch
- Material: Cloth
- Features: Other
-
Supplier: O-Z/Gedney
Description: TAPERED TYPE CANVAS BAKELITE MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, OUTDOOR, WEATHERPROOF SEAL APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE
- Material: Cloth
- Features: Other
-
Supplier: Richardson RFPD
Description: EXC 1/4 Wave Whip UHF Two-Way Radio Antenna - TN Connector|•Injection molded, 1/4 wave flexible cable antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna|Applications:|•For Bluetooth & IEEE 802.11b/g devices
- Primary Frequency Range: 450 to 470 MHz
- VSWR: 1.5 :1
- Polarization: Vertical Linear
- Technology Type: Whip / Vertical Monopole
-
Supplier: SensorsONE, Ltd.
Description: 1.5 polyamide cable glands with NBR seals are fitted to the underside of the termination box to provide strain relief and an IP68 seal for the cable entry of the over-ground and submersible sensor cable. The wires are terminated inside via vertical screw
- Device Classification: Transmitter
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. The tip design permits hook up vertically or horizontally. This part is field serviceable.
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. The tip design permits hook up vertically or horizontally. This part is field serviceable.
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. The tip design permits hook up vertically or horizontally. This part is field serviceable.
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: HAVE, Inc.
Description: chassis with insulated face plate, top cover, side brackets and cable tray that provides superior cable support and strain relief, as well as maximum jack protection. The PV series also comes standard with vertical designation strips for additional labeling space.
-
Supplier: AirClean Systems
Description: The CleanShield Ultrasound Storage Cabinet is designed to effectively and securely store disinfected endocavity transducers and semi-critical devices by suspending each disinfected probe in a vertical position. This minimizes stress on the connection cable, strain relief
-
Supplier: Eaton | Power Quality
Description: range of cable management options including vertical cable management, Velcro straps, spools, strain relief bars – and much more Cable chase option to support cable-intensive requirements Conversion kits for popular high performance switches
- Width/Diameter: 24 to 30 inch
- Depth: 34.5 to 40 inch
- Rack Height: 38 to 42 U
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Visual Sound, Inc.
Description: volume control and provides cable strain relief. *5W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjustable volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots
-
Supplier: TE Connectivity
Description: Body Features Connector & Keying Code : DD Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact
- Voltage Rating: 1,500 volts
- Current Rating: 5 amps
- Number of Contacts: 20 #
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: HAVE, Inc.
Description: NEUTRIK NE8FBV - ETHERCON RECEPTACLE Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Richardson RFPD
Description: Cable Boot with Strain Relief (Required for Cat 6) (Gray). EZ RJ45 Modular Plugs: The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of
-
Supplier: HAVE, Inc.
Description: Horizontal PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm;. RJ45 Data Connector / EtherCon« Series, The EtherCon« Series offerboth male cable carriers and assembled female receptacles. The cable end offers a robust diecast
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: HAVE, Inc.
Description: Panel mount receptacle with IDC terminals. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm;. Includes 2 mounting screws. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: BUG-O Systems, Inc.
Description: and off without having to readjust the gas flow of the torch. The Cable Anchor provides strain relief for the supply hoses and power cord. With an ample speed range of 2.5-100 IPM (63.5 -2540 MM/MIN) and direct rack and pinion drive, the GO-FER® IV is perfectly designed to work
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: General Digital Corporation
Description: buffer space is provided between the back of the monitor and the face of the other rack equipment to avoid space conflicts. All of the interfaces (video, power) utilize locking connectors that are located on the bottom of the enclosure. A strain relief ensures that cables do not
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: The rack slides can be factory configured for the proper setting. Note that the customer should specify maximum distance at time of order. All of the interfaces (video, serial, power) utilize locking connectors that are located on the bottom of the enclosure. A strain relief ensures
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
Find Suppliers by Category Top
Featured Products Top
-
. Cable stop should be used. For vertical lift, stretch and/or crane installation, consult factory for proper spring specifications. Applications: Live electric cable (read more)
Browse Cable Reels Datasheets for Hannay Reels -
vertical flame test requirements. Suitable as an interconnecting cable for electronic equipment, instrumentation, control, telemetry data, and remote control of sensitive (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and (read more)
Browse Strain Reliefs Datasheets for Interpower -
QL-Custom Technology Limited supplies custom overmolded M12 cable assemblies that deliver power, signals and data to sensors, robots, factory machines, vehicles and outdoor equipment. Molded resin fully encapsulates the connector-to-cable joint for a sealed, strain (read more)
Browse Cable Assemblies Datasheets for QL-Custom Technology Limited -
Profound understanding of the market Custom cable design Holistic solutions combining cables and connectors Rapid proof of concept Vertical integration Precise execution of specific requirements 100% of cable assemblies tested End-to-end quality assurance Swift product turnaround (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
manufacturers create the next generation of life saving technology. VIEW ALL MEDICAL ELECTRONICS PRODUCTS We design and manufacture high-performance, custom medical cable specializing in (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for New England Wire Technologies Corporation -
include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
manufactures specialty silicone rubber-jacketed coiled cords suitable for high temperature applications at our facilities in Lisbon, New Hampshire. Our subsidiary companies of Bay Associates Wire Technologies (Bay Cable), located in Freemont, CA, and New England Interconnect Systems (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation
More Information Top
-
The Long Baseline Neutrino Experiment (LBNE) Water Cherenkov Detector
(WCD) Conceptual Design Report (CDR)
Strain relief for the cable weight. .... length to be supported is the length from the last tie point on the vertical support cable.
Indicates content that may require registration and/or purchase.