Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schaeffler Technologies AG & Co. KG
Description: machine part is unhardened but is sufficiently rigid and geometrically accurate. Axial needle roller bearings Axial needle roller bearings are units comprising axial needle roller and cage assemblies and axial bearing washers with a
- Type: Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: Pacific International Bearing, Inc.
Description: Needle Roller Bearings and Cage Assemblies
- Bore: 0.1968505 inch
- Outside Diameter: 0.3543309 inch
- Type: Drawn Cup Caged Needle
-
Supplier: NTN Bearing Corporation
Description: Diverse types of needle bearings are available in a wide variety of sizes and tolerances, for a multitude of applications. Needle roller and cage assemblies are offered in single or double row, solid or split cage, metric and inch sizes; as well as in connecting rod
- Bore: 0.05905515 to 19.291349 inch
- Outside Diameter: 0.2362206 to 23.62206 inch
- Type: Needle Roller and Cage Assembly
-
-
Supplier: NSK Americas
Description: Needle Roller Bearings are classified as either radial or thrust depending on the direction of the load they support. Needle bearing rollers are three to ten times longer than their diameter and exhibit a relatively large radial load capability. Applications
- Features: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
- Type: Needle Roller Thrust
- Bearing / Retainer Specialty Material: Stainless Steel
- Rolling Element: Steel
-
Supplier: National Precision Bearing, Inc.
Description: Drawn Cup Needle Rollers Drawn cup needle roller bearings are complete bearing units consisting of a thin-walled, drawn outer cup and a needle roller, available in full complement or cage assembly. Needle rollers have particularly
- Bore: 0.125 to 1.25 inch
- Outside Diameter: 0.25 to 1.5 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Accuris
Description: Rolling bearings - Needle roller bearings - Part 1: Needle roller and cage assemblies
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two axial cylindrical roller and cage assemblies. The
- Type: Combined Needle Roller, Cylindrical Roller Thrust
-
Supplier: Boca Bearings Company
Description: Needle Roller & Cage Type
- Bore: 0.9842525 inch
- Outside Diameter: 1.2204731 inch
- Overall Width: 0.6692917 inch
- Bore Size: 0.9842525 inch
-
Supplier: IKO International, Inc.
Description: Needle roller cages for general use provide exceptional rotational performance in a lightweight, highly rigid bearing design. Needle rollers with tiny dimensional variations in diameter are retained in special cages that precisely guide them. Ideal for small spaces
- Bore: 0.1181103 to 0.5511814 inch
- Outside Diameter: 0.2362206 to 0.5511814 inch
- Seals: None (Open Bearing)
-
Supplier: Quality Bearings & Components
Description: Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low
- Bore: 0.1181103 inch
- Outside Diameter: 0.25590565 inch
- Overall Width: 0.2362206 inch
- Rated Speed (Oil): 46,000 rpm
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: these bearings form a non-separable unit. MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes: Bearings with open ends Bearings with a closed end Full complement bearings with open ends Drawn cup needle
- Bore: 1.250000675 inch
- Outside Diameter: 1.6250008775 inch
- Rated Speed (Oil): 12,000 rpm
- Type: Drawn Cup Caged Needle
-
Supplier: Quality Bearings & Components
Description: Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low
- Bore: 1.2495 to 1.2505 inch
- Outside Diameter: 1.25 inch
- Type: Drawn Cup Caged Needle, Needle Roller Without Inner
-
Supplier: Timken Company (The)
Description: basic designs: the full complement and the caged version. Both have a drawn outer shell that serves as a raceway for the rollers contained in the bearing. The full complement version has the maximum number of rollers mechanically retained by the drawn outer shell. This
- Bore: 0.1181103 to 2.362206 inch
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
-
Supplier: SKF/North America
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 0.3149608 inch
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.3149608 inch
- Rated Speed (Oil): 22,000 rpm
-
Supplier: SKF/Global
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 0.3543309 inch
- Outside Diameter: 0.5118113 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 20,000 rpm
-
Supplier: SKF/North America
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 1.7716545 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 6,300 rpm
-
Supplier: SKF/Global
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 0.7086618 inch
- Outside Diameter: 0.9448824 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 15,000 rpm
-
Supplier: IKO International, Inc.
Description: bearings. Two types of shell style bearings are available -- caged and full complement: Caged bearings for high-speed rotation feature precise needle rollers, accurately guided by a cage and thrust rings. Full complement bearings for heavy
- Bore: 0.1574804 to 2.755907 inch
- Outside Diameter: 0.3149608 to 0.6692917 inch
- Seals: Double Seal, None (Open Bearing)
-
Supplier: SKF/Global
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 0.9842525 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/North America
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 0.787402 inch
- Outside Diameter: 1.0236226 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 14,000 rpm
-
Supplier: SKF/Global
Description: Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup
- Bore: 0.6299216 inch
- Outside Diameter: 0.8661422 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 16,000 rpm
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical
- Bore: 0.2362206 inch
- Outside Diameter: 0.393701 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Timken Company (The)
Description: Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements.
- Bore: 0.2362206 to 5.511814 inch
- Type: Cylindrical Roller Thrust, Needle Roller and Cage Assembly
- Features: Needle Roller Thrust
-
Supplier: FHD Bearings Co., Ltd.
Description: raceways, needle roller thrust bearings take up no more space than a conventional thrust washer. The bearings can also be combined with bearing washers to create complete bearings. High axial load carrying capacity High stiffness Long service life Require
- Outside Diameter: 0.9448824 inch
- Overall Width: 0.0787402 inch
- Static Axial / Thrust Load: 5,844.8 lbs
- Dynamic Axial / Thrust Load: 1,910.8 lbs
-
Supplier: National Precision Bearing, Inc.
Description: or the housing can be the input member. The individual spring retention of the needle rollers ensures constant contact between the shaft, the needle rollers and the ramps. Applications are generally described as indexing, backstopping or overrunning.
- Bore: 0.118 to 1.654 inch
- Outside Diameter: 0.256 to 1.654 inch
- Type: Combined Needle Roller
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies manufactures cage needle roller bearings for a wide variety of end use applications. Cage needle bearings consist of cylindrical needle rollers assembled into a cage or retainer. The cage/retainer may be molded plastic. Common
-
Supplier: FHD Bearings Co., Ltd.
Description: Single row needle roller and cage assembly Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore can serve as raceways, the assemblies can be used to create
- Outside Diameter: 0.1968505 inch
- Overall Width: 0.2755907 inch
- Static Axial / Thrust Load: 301.232 lbs
- Dynamic Axial / Thrust Load: 339.448 lbs
-
Supplier: Accuris
Description: Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 3: Radial needle roller and cage assemblies
-
Supplier: Accuris
Description: Metric Needle Roller Bearings Part 4: Dimensions and Tolerances of Thrust Needle Roller and Cage Assemblies, Thrust Washers
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section,
-
Supplier: Accuris
Description: Standard Specification for Bearing, Roller, Needle: Thick Outer Ring With Rollers and Cage
-
Supplier: KG International FZCO
Description: KG can offer following variants Needle Cages Needle Bushes Needle Rollers Apart from the list of items presented in the following pages, many other special type of Needle Roller Bearings can be developed to meet specific application requirements.
- Type: Needle Roller and Cage Assembly
-
Supplier: RS Components, Ltd.
Description: INA HK6012 Roller Bearing
- Bore: 2.362206 inch
- Outside Diameter: 2.6771668 inch
- Type: Drawn Cup Caged Needle
- Features: None (Open Bearing)
-
Supplier: Berliss
Description: Berliss offers a variety of roller bearings designed to carry varying dynamic and static loads. At Berliss, roller bearings are available: In approximately 4,000 different sizes In high, low carbon, stainless steel and nylon With precision ground solid inner and outer
- Bore: 1.375 inch
- Outside Diameter: 2 inch
- Type: Needle Roller and Cage Assembly
-
Supplier: CSA Group
Description: ISO 3030:2011 specifies the boundary dimensions for radial needle roller and cage assemblies. In addition, it gives the tolerances for the cage width and method of functional gauging of smallest single bore diameter of needle roller complement.
Find Suppliers by Category Top
Featured Products Top
-
reduce performance and shorten component life. Our full complement drawn cup needle roller bearings deliver a reliable and efficient solution: (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Compact, high-capacity needle bearings for demanding automotive and industrial applications. Modern mechanical systems often face high dynamic loads, limited space, and the need for precise operation. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-Duty Machined Race Needle Bearings: Designed for Maximum Load Capacity When it comes to high-load, high-speed, or shock-load applications, reliability is crucial. Heavy-Duty Machined Race Needle Bearings are built for (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Smith Bearing® | For Industrial Applications Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing® has a fully-integrated manufacturing facility capable of producing high (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction, and extend operational life. (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
More Information Top
-
A Rational Approach for Determining Permissible Speed for Needle Roller Bearings
It is also found that the friction torque of cageless (or full complement) needle roller bearings is 50-100% greater than that of the caged needle roller bearings .
-
Thrust Roller Bearing - Thrust Roller Bearing Manufacturers, Suppliers (Page 12)
Inch Series BCE Series Closed End Cage Needle Roller Bearing .
-
Needle Roller Bearings - Needle Roller Bearings Manufacturers, Suppliers
China Best Needle Roller Bearing Factory Flat Cage Needle Roller Bearings /Cheap Bearings .
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
… 1-row Angular-contact ball bearing, 2-row Cylindrical roller bearing, industrial Cylindrical roller bearing, precision Deep-groove ball bearing, 1-row Deep-groove ball bearing, 2-row Journal roller bearing Needle roller bearing, caged Needle roller bearing , full-complement Spherical roller …
-
Mechanical four face wave grinding, swing frame grinding and machinery
The billet table runs on hardened steel wheels mounted on caged needle roller bearings .
-
Design and Development of a Range of Gearboxes for Motorcycles and Light Vehicles
The layshaft is supported radially by caged needle roller bearings at either end; axial location is by hardened steel thrust washers.
-
High Performance, High Temperature Coatings
PEEK-based coatings have been used in aggressive environments, such as in oil and gas applications, mold tool coatings, replacing silver platings on needle roller bearing cages , industrial rollers, and even coatings on high-end rice cookers and cookware.
-
Aluminum Wire Manufacturers, Aluminum Wire Product Catalogs Directory
Full complement cylindrical roller set with axial guidance,NUTR NNTR Specifications: Model NUTR50110 Brand CNJDB Type needle roller bearings Cage Steel cage,brass cage Lubrication Grease Material 20CrMnTi...
-
Vibration Reduction Applying Skew Phenomena of Needle Roller Bearings in Brake Actuators
Some Effects of Spacer Cages on Needle Roller Bearings ” .
-
Frictional power loss in solid‐grease‐lubricated needle roller bearing
Trippett 5 carried out experiments to determine the frictional torque, but it was for small-sized caged radial needle roller bearings with oil lubrication for high speed and low load applications.
Indicates content that may require registration and/or purchase.