Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boca Bearings Company
Description: Cam Follower
- Bearing Surface: Straight Outer Ring
-
Supplier: Boca Bearings Company
Description: Cam Follower
- Bearing Surface: Straight Outer Ring
-
Supplier: RS Components, Ltd.
Description: NTN NATR10 Cam Follower
- Inside Diameter (Round only): 1.181103 inch
- Dynamic Load Capacity: 1,764.68 lbs
- Bearing Type: Cam Follower
-
-
Supplier: CCTY
Description: CTTY Bearing produces standard cam followers, which are characterized by a thick outer ring that allows them to absorb shock. We also have the ability to produce specialized cam followers. Our design team and engineers will work with you to make sure the cam
-
Supplier: Radwell International
Description: CAM FOLLOWER, 1.25 INCH, NEEDLE CAM FOLLOWER, SEALED, HEX 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY
- Features: Sealed
-
Supplier: IKO International, Inc.
Description: Standard cam followers are the basic style and suit a wide range of applications. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 3 to 30 mm.
- Outside Diameter: 0.393701 to 3.543309 inch
- Outer Ring Width: 0.2755907 to 1.3779535 inch
- Stud Diameter (stud type): 0.1181103 to 1.181103 inch
- Bearing Surface: Crowned Outer Ring, Straight Outer Ring
-
Supplier: Berliss
Description: Cam Followers are specifically designed to withstand heavy rolling or shock loads. They are often used in food processing, packaging equipment, automotive and many other industrial applications. At Berliss, cam followers are available: In a variety of designs, including
- Bearing Surface: Crowned Outer Ring, Straight Outer Ring
- Design Units: Inch, Metric
- Type: Stud, Yoke
- Features: Tightened via Hex Socket, Tightened via Screw Driver Slot
-
Supplier: W.M. Berg
Description: Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel
- Stud Diameter (stud type): 0.3149608 inch
- Bearing Material: Steel - Stainless
-
Supplier: IKO International, Inc.
Description: Inch series cam followers are available in two styles, all-purpose and heavy duty. Heavy duty design features large load ratings and a black oxide film treatment. Stud diameters range from 3/16 to 2 in. (4.826 to 50.800 mm). Outer ring diameters range from 1/2 to 4 in. (12.700 to
- Outside Diameter: 0.5 to 2.25 inch
- Outer Ring Width: 0.34375 to 1.25 inch
- Stud Diameter (stud type): 0.25 to 0.875 inch
- Bearing Surface: Crowned Outer Ring, Straight Outer Ring
-
Supplier: SKF/North America
Description: standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to
- Outside Diameter: 0.8661422 inch
- Outer Ring Width: 1.4173236 inch
- Stud Diameter (stud type): 0.393701 inch
- Bore Diameter (yoke type): 0.393701 inch
-
Supplier: SKF/Global
Description: standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to
- Outside Diameter: 1.574804 inch
- Outer Ring Width: 2.2834658 inch
- Stud Diameter (stud type): 0.7086618 inch
- Bore Diameter (yoke type): 0.7086618 inch
-
Supplier: IKO International, Inc.
Description: Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud
- Outside Diameter: 0.6299216 to 3.543309 inch
- Outer Ring Width: 0.4330711 to 1.3779535 inch
- Stud Diameter (stud type): 0.3543309 to 1.6141741 inch
- Bearing Surface: Crowned Outer Ring, Straight Outer Ring
-
Supplier: IBT Industrial Solutions
Description: BEARINGS Cylindrical and Straight Roller Spherical Roller Bearings Needle Roller Bearings Tapered Roller Bearings Cam Follower Bearings
-
Supplier: IKO International, Inc.
Description: C-Lube cam followers include a thermoset solid lubricant prepacked into the bearing space for long lasting, maintenance free operation. Continuous lubrication occurs as bearings rotate, enabling uninterrupted smooth motion on track surfaces. Stud diameters range from 5 to 20 mm.
- Outside Diameter: 0.5118113 to 1.8503947 inch
- Outer Ring Width: 0.3543309 to 0.9448824 inch
- Stud Diameter (stud type): 0.1968505 to 0.787402 inch
- Design Units: Metric
-
Supplier: Pacific International Bearing, Inc.
Description: Yoke Type Cam Follower
- Outside Diameter: 1.5 inch
- Features: Sealed
- Type: Yoke
-
Supplier: THK America, Inc.
Description: This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog.
- Outside Diameter: 0.3149608 inch
- Outer Ring Width: 0.1968505 inch
- Stud Diameter (stud type): 0.1574804 inch
- Design Units: Metric
-
Supplier: WD Bearing Group
Description: WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined
- Bearing Surface: Crowned Outer Ring
-
Supplier: WD Bearing Group
Description: WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined
- Bearing Surface: Crowned Outer Ring
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: A cam follower roller bearing (also called “track follower”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Stud Diameter (stud type): 0.875 inch
- Design Units: Inch
-
Supplier: FHD Bearings Co., Ltd.
Description: Cam follower (stud-type track roller) with relubrication feature Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid
- Outside Diameter: 0.6299216 inch
- Outer Ring Width: 0.4330711 inch
- Stud Diameter (stud type): 0.2362206 inch
- Bearing Surface: Crowned Outer Ring
-
Supplier: Quality Bearings & Components
Description: Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If
- Outside Diameter: 1.875 inch
- Outer Ring Width: 1 inch
- Design Units: Inch
- Features: Sealed
-
Supplier: Newark, An Avnet Company
Description: CAM FOLLOWER
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design.
- Design Units: Metric
- Type: Stud
-
Supplier: SKF/Global
Description: standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to
- Bore: 0.2362206 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 1.1023628 inch
- Static Axial / Thrust Load: 3.2 lbs
-
Supplier: SKF/Global
Description: standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to
- Bore: 0.3149608 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 1.2598432 inch
- Static Axial / Thrust Load: 3.8 lbs
-
Supplier: National Precision Bearing, Inc.
Description: Manufactured to military & aerospace specifications, in accordance with the standards of AS-3990. Commonly used in thrust reversers, after burners, flap tracks, and canopies.
- Features: Other
- Type: Screw / Yoke Assembly, Stud, Yoke
- Bearing Material: Steel, Steel - Stainless
- Bearing Surface: Straight Outer Ring
-
Supplier: AST Bearings LLC
Description: The stud has an axially drilled hole for lubrication.
- Outside Diameter: 1.8503947 inch
- Outer Ring Width: 0.03149608 inch
- Stud Diameter (stud type): 0.787402 inch
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
Urethane-coated cam followers from Changzhou Mouette Machinery are engineered for high performance and long service life in demanding industrial applications (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE cam followers deliver tailored precision, robust design, and versatile material options including chrome steel, stainless steel, and engineered plastics. Engineered for moderate loads and shock resistance, they enhance efficiency (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Explore the epitome of precision engineering with cam followers designed for consistent and reliable motion. These followers, characterized by low-friction profiles, seamlessly convert rotary motion into linear motion with minimal lubrication requirements. Key Features: (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Urethane Coated Stud Cam Followers are manufactured with a urethane coated outer race. Ideal for applications where noise reduction and/or reduced wear are needed. CR-XB-U Stud Type Hex-Drive Socket Download Urethane Coated Bearing Catalog Here Contact Us Today! (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Stainless Steel Cam Followers & Yoke Rollers Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Stainless Steel Cam Followers & Yoke Rollers Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Propelling Paper Production In pulp & paper mills, every component matters. Our Metric Series Cam Follower Bearings are designed to keep operations running smoothly—especially where space is tight and performance can’t be compromised (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Urethane Cam Followers: Enhance Durability and Efficiency Engineered for high-performance machinery, urethane-coated cam followers offer (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE specializes in the design and manufacture of high-quality cam followers that ensure smooth and efficient motion conversion. Ideal for a broad spectrum of applications—from industrial robots to office automation equipment—these cam followers are (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Revolutionary Cam Follower Bearings for Demanding Applications MOUETTE introduces a breakthrough in Cam Follower Bearings by integrating advanced materials and engineering (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
Cam Design and Manufacturing Handbook
Cam Design and Manufacturing Handbook. Beginning at an introductory level and progressing to more advanced topics, this comprehensive handbook provides all the information needed to properly design, model, analyze, specify, and manufacture cam-follower systems.
-
PIPELINE CONSTRUCTION Saudi Arabia
This pipeline is being laid to transport. water which is injected into oil wells to. maintain pressures. Hilman Rollers' 15 ton capacity OT Rollers. with Accu-Roll System replace a cam. follower arrangement in a Positive Seal. Coupling Joining Unit machine. In this. operation, the Pipe Coupler
More Information Top
-
Introduction to Analytical Methods for Internal Combustion Engine Cam Mechanisms
165 11.7.8 Cam Follower Angular Displacement . . . . . . . . . . .
-
ESDU 94008 C - Lubricant film thickness between disc cams and followers
NEKLUTIN, C.N. Springs for cam followers .
-
ESDU 94011 C - Contact stress in disc cams with domed or flat faced followers
NEKLUTIN, C.N. Springs for cam followers .
-
ESDU 94011 B - Contact stress in disc cams with domed or flat faced followers.
NEKLUTIN, C.N. Springs for cam followers .
-
ESDU 94008 B - Lubricant film thickness between disc cams and followers.
NEKLUTIN, C.N. Springs for cam followers .
-
ESDU 94017 A - Selection of materials, manufacturing methods and lubricants for cam mechanisms.
Camshaft and cam follower materials.
-
ESDU 94017 - SELECTION OF MATERIALS, MANUFACTURING METHODS AND LUBRICANTS FOR CAM MECHANISMS
Camshaft and cam follower materials.
-
Kinematics of Machinery Through HyperWorks
Component with a curved profile or surface whereby it imparts a displacement either by point or line contact with a cam follower .
-
ESDU 93002 B - Blending profiles of disc cams with radial translating roller followers. Part 2: to incorporate an intermediate precision point or a constant ve...
Occasionally, as part of a motion specification, a cam follower may be required to have a particular displacement at a specified intermediate cam angle (see Sketch 2.2(a)).
-
New Trends in Mechanism Science
In general, the studies of the cam follower mechanisms with translating roller follower do not include the analysis of the relative motion between the cam and roller.
Indicates content that may require registration and/or purchase.