-
Supplier: Newark, An Avnet Company
Description: CAM TIMER
-
Supplier: Specialty Product Technologies
Description: The TM series TIME/MODULE® consists of a series of modules, each interlocking with the other and keyed so that they can be assembled only one way. Choosing the correct combination of modules will solve virtually all repeating time control problems.
- Output / Interface: Mechanical Switch / Relay
- Programming: Potentiometers / Dials
- Time Range: Single Time Range
- Display Type: Wheels / Dial
-
Universal Process Controllers - Electric Repeat Cycle Cam Timer; Surface Mtg. Veeder Root -- 29Y1220Supplier: Newark, An Avnet Company
Description: Electric repeat cycle cam timer; Surface mtg.
-
-
Supplier: Newark, An Avnet Company
Description: Electric repeat cycle cam timer; Surface mtg.; 120VAC/60Hz
-
Supplier: Newark, An Avnet Company
Description: Electric repeat cycle cam timer; Surface mtg.; 120VAC/60Hz; 10 min.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAM TIMER, ELECTRIC, REPEAT CYCLE, 120 VAC, 12 HOUR . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galco Industrial Electronics
Description: ELECTRIC REPEAT CYCLE CAM TIMER;
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of Motorized Cycle Timers are used to control multiple timing related functions in machinery or appliances. Single and Multi-Cam Cycle Timers available. Factory pre-set or field adjustable for controlling circuit "On/Off" duration.
- Setting Accuracy: 0.5 ±%
- Functions: Delay Cycle
- Output / Interface: Frequency, Mechanical Switch / Relay, Voltage
- Number of Functions: Multi-function
-
Supplier: Reid Supply
Description: Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 1 hours
-
Supplier: Galco Industrial Electronics
Description: A compact and motor-driven cam timer
-
Supplier: Marsh Bellofram Group of Companies
Description: CSA and UL Recognized Easy and precise Cam adjustment One to twelve precision switches. Each SPDT precision switch is rated at 10 amps 120VAC and is 1/3 hp rated at 120 or 240VAC Wide range of cycle times—270 cycle times between 3 sec and 60 hrs. Repeat accuracy and setting accuracy within
- Minimum Time Setting: 3 seconds
- Maximum Time Setting: 72 hours
- Setting Accuracy: 0.25 ±%
- Repeatability: 0.25 ±%
-
Supplier: Win Source Electronics
Description: Voltage: 5.25 V Min Supply Voltage: 2 V Core Architecture: 8051 Number of Timers/Counters: 3 Number of Digital IO: 16 Flash Memory Size: 8 kB
- Operating Temperature: -40 C
- Pin Count: 20
- Package Type: Other
-
Supplier: Airotronics
Description: particular application and can have up to six inputs and multiple outputs up to 60 amps. In addition to PLC applications, the MC may be used for cam timers, coin counters/accumulators, door/gate controls or where multiple timers are required.
- Setting Accuracy: 0.5 ±%
- Repeatability: 0.1 ±%
- Number Input Channels: 1
- Operating Temperature: -13 to 149 F
-
Supplier: ACS Valves
Description: steel, or special heavy-duty valve housing and flapper construction. Single-flap design. Gravity counterweight design. Abrasion-resistant steel flappers. Chain-drive gearmotor and cam design. Actuator types: electrical or manual. NEMA 4 timer; 115-50/60-1 electrical; power-on light;
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: ProVent LLC
Description: Standard Features Self Contained and Portable Models From 550 - 1440 CFM All Welded Heavy Sheet Steel Nested Fan and Compressed Air Manifold Cam Locking Door and Filter Racking System (see video at right) 5" Locking Heavy Duty Casters Manual Reverse Pulse Controls for self cleaning of filters
- Airflow: 500 to 2,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: PI (Physik Instrumente) L.P.
Description: point to point positioning, linear and circular interpolation, electronic gearing and cam, and contouring Opto isolated inputs for home, abort, limits (except pci low cost) Digital I/O and analog inputs High speed position capture High speed encoder compare output Programmable event triggers
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 12 bits
- Setup: Computer Interface
- Motor / System: DC Servomotor, Full Step Motor, Half Step Motor, Hydraulic Motor / System, Microstepping Motor
-
Supplier: Win Source Electronics
Description: Hardening: No Min Operating Temperature: 0 °C Number of Programmable I/O: 48 Number of Timers/Counters: 3
-
Supplier: Win Source Electronics
Description: Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Timers/Counters: 3
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 3
- Pin Count: 160
- Operating Temperature: 0 C
-
Supplier: Win Source Electronics
Description: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Timers/Counters: 3
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 3
- Pin Count: 160
- Operating Temperature: 0 C
-
Supplier: Technic, Inc.
Description: formation of gas bubbles on the surface of the wafers during metallization processes. The vertical stroke is a variable speed motor controlled cam operated lift for smooth agitation to eliminate stress on fragile wafers. Stroke per minute cycles are programmable. Solution Flow Control Process
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
Find Suppliers by Category Top
Featured Products Top
-
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
DANAHER CONTROLS - TIMER(86)
ELECTRIC REPEAT CYCLE CAM TIMER ; SURFACE MTG.; 240VAC/50HZ; 6S-18S .
-
Mapping Relay Control Circuits
The de-vices to control the system are a 24-hour cam timer , C, and the supply feed-limit switch, F.
-
A RANDOM SELECTION SYSTEM FOR AUTOMATIC DYNAMIC BIOCHEMICAL ANALYSIS *
This control is achieved by means of an electric cam timer acting on the sampler magnetic clutch.
-
CR4 - Thread: Pneumatic cam timer driven by small air motor
Pneumatic cam timer driven by small air motor .
-
LIQUID THERMAL DIFFUSION
This is a type of procedure easily made auto- matic by the use of a cam timer and solenoid valves.
-
Random selection system for automatic biochemical analysis-partial functional analysis
Each operating module includes a multi- cam timer programer.
-
Communication Technologies, Information Security and Sustainable Development
On the other lane which does not have congestion, the CAMs timers are not initiated as the speed threshold is not approached.
-
DANAHER CONTROLS - TIMER(94)
ELECTRIC REPEAT CYCLE CAM TIMER ; SURFACE MTG.; 120VAC/60HZ; 10 SEC.
-
Anaerobic digestion of high‐strength cheese whey utilizing semicontinuous digesters and chemical flocculant addition
The digester was initially fed once daily manually, however, on day 27 this was converted to an automatic system operated by a cam timer .
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > SYSTEM CONTROL AND MANAGING DATA
The cam timer was used on early process chromatographs, and one optical programmer was developed by Mine Safety Appliances.
Indicates content that may require registration and/or purchase.