Products/Services for Cameron Ball Valve
-
Ball Valves - (2119 companies)Ball Valves Work?. Valve Fundamentals. Image Credits: Assured Automation | Cameron | Dwyer... -
Gate Valves - (1169 companies)...on Valve Actuators for more information. Resources. Material Selection for Deep Water Gate Valves. Introduction to Valves - Only the Basics - Gate Valve. Image credit: Cameron... -
Industrial Valves - (3059 companies)Noisy in high pressure applications. Valves can be very heavy/large in size for a given application. Ball valves. Image Credit: Cameron. Rotational motion valves used to start, stop or throttle flow. It uses a ball shaped disk with a hole in it. When... -
Pinch Valves - (171 companies)...and control valves that operate by hydraulic or pneumatic cylinders. Rotary stem- This is a commonly used model in ball, plug, and butterfly valves. A quarter-turn motion of the stem opens or closes the valve. Image Credit: Pipe Fittings and Flanges... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Check Valves - (1955 companies)The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind...
-
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
-
Butterfly Valves - (1275 companies)...little resistance to flow. These valves offer a rotary stem movement of 90 degrees or less, in a compact design. Unlike ball valves, butterfly valves do not have any pockets in which fluids may become trapped when the valve is closed. The valve operation...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Valve Actuators - (918 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
Product News
-
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seats A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pneumatic Actuated Ball Valves . Type: Ball valve. Pressure Rating: 1000 / 3000 psig. Materials. Body: 316. seat: PTFE. Temperature range: -54? to 148?. Leak rate: 0.1std cc/min@1000psig(69bar)N2. Orifice: 2.4~10.3 mm(according to end connections)... (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America, Inc.
High-Pressure Ball Valve & Automated Valve Package Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications. Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi North America, Inc.
The 250 N brass ball valve For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded, full port with ISO 5211 pad for actuator. * Pressure rating 600 WOG-150 WSP. * Temperature range -4 F to 366 F. * ANSI B1.20.1 connections. * Blow-out proof stem, chrome plated brass ball and and double O-ring... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
API 608 Flanged Ball Valves Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Plast-O-Matic Valves, Inc.
CAFE Electrically Actuated Ball Valves Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves. CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE NITRO Model includes programmable OLED screen, complete menus, fully directional keypad... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
-
Acid Gas Injection and Related Technologies
The valves were tested in all operating positions using high pressure nitrogen. To. combat the odor issue, the following features were addressed in the design and operation: Cooper Cameron Ball valves were selected fgr most services especially for high pressure.
-
Acoustic Valve Operating System
As seen in Figures 8, 9, and 10, a Cameron ball valve and operator was used.
-
Application of Dynamic Simulation in Process Control
A critical item in this model is the ball valve which is described in Reference 4 as a Cameron 6Vz4 ball valve .
-
Modern pipeline valve design
Cameron (USA) produces ball valves with a completely welded solid body for gas trunk lines.
-
Prospects for improving the service durability of gas shutoff valves
" Ball valve ," Cameron Iron Works GmbH company brochure, West Germany, Cooper Oil Tool, USA. " .
-
Morpeth Export System
Full port, welded body, weld-end by weld-end, Cameron ROV-operable ball valves upstream of both branches of the piggable-Y ensure both isolation of the future tie-in until future pipeline commissioning is completed and isolation of the existing pipeline …
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Cameron Nutron T3 Valve 2" Floating Ball Valve New .
-
A Disconnectable Dry Tree Semisubmersible Design Exposed to Iceberg and Harsh Environment
Full bore ball valves for 5,000 psi pressure are available from Cameron for pipe sizes of up to 12 inches, with actuators remotely operated by electrical signal from the semi or manually by ROV intervention.
-
Ball Screw Exporters, Ball Screw Selling Leads (Page 13)
Ball screw gate valve is a type of large bore gate high pressure valve which were improved from Cameron FLS-R gate...
-
Screw Type Ball Valve Exporters, Screw Type Ball Valve Selling Leads
Ball screw gate valve is a type of large bore gate high pressure valve which were improved from Cameron FLS-R gate...
Indicates content that may require registration and/or purchase.