Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plascon Group (The)
Description: The Model 975 Manually operated Can Crusher has been specifically designed for the purpose of crushing empty cans opened using a Model 150 Can Opener. Empty cans are hand fed into the crushing chamber. When the guard is lowered, the can is crushed to
-
Supplier: Accuris
Description: CRUSHER, CAN
-
Supplier: Accuris
Description: Impact Bar Crush Can Static Load Test
-
-
Supplier: Columbia Steel Casting Co., Inc.
Description: Liners for popular cone crushers. We have produced liners and mantles, usually in many styles, for all popular cone crushers. Standard, heavy duty, and custom. Columbia designs and manufactures its parts to the task. OEM liners are based on average conditions, and few crushers
- Industry / Application: Crushers & Grinding Mills
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: versions Extremely robust, for even ferrous alloys Zero-point adjustment can be calibrated: compensation of wear of crushing jaws, precise re-adjustment after turning/ replacing crushing jaws Progressive gap adjustment: zero-point adjustment which can be calibrated is connected with a
- Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke
- Feed: Batch, Continuous, Dry
- Features: Jaw Crusher
- Scale: Lab / Pilot
-
Supplier: Air Cycle Corporation
Description: The Bulb Eater® Lamp Crusher crushes spent fluorescent lamps of any length into 100% recyclable material while capturing over 99.99% of the vapors released. The system, which is mounted to a 55-gallon container, can hold up to 1350 4-foot fluorescent lamps. The lamp crusher unit
- Equipment Type: Compactor, Crusher / Flattener
-
Supplier: ND Industries, Inc.
Description: ND Crushable Mastic Sealer is an extruded product that is specially formulated for fastening and sealing operations that require holes and gaps to be filled and sealed. An extruded product, Crushable Mastic Sealer can be formed in a variety of shapes, sizes, and dimensions, and can be
- Operating Temperature: 400 F
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Benko Products, Inc.
Description: This drum crusher and in-drum compactor crushes drums into easily managed 4" 'pancakes', capable of being removed with an easy-to-use forklift. Reliable and simple to operate, our drum crushers can also be customized if needed. Features • 60,000 lbs. compacting force reduces
- Operating Force: 30 tons
- Equipment Type: Compactor, Crusher / Flattener
- Applications: Drums / Barrels
- Material Condition: Dry
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application This machine can cut out the specimen in parallel accurate. Specification Standard:GB/T 450 Adjustable distance:25、80、100mm Cutting depth:<8mm
- Stroke / Travel: 0.9842525 to 3.93701 inch
- Mechanical Test: Compressive
-
Supplier: Haida International Equipment Co., Ltd.
Description: accessory is the necessary special sampling apparatus for corrugated paper flat strength test, can cut out the sample in specify area quickly and accurately. It’s the ideal auxiliary test equipment for corrugated paperboard and carton production, scientific research and quality supervision
-
Supplier: Mile-X Equipment, Inc.
Description: TSI TC-6 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! *** Shown With Optional Stand *** Our most economical filter crusher, the TC-6 Oil Filter Crusher
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Drum Crusher ** Actual Product May Vary From Image Shown The Model D-60 is a dual purpose machine. It can be used to compact waste inside the drum or to crush the empty drum itself. By compacting waste into the drum you can realize dramatic savings in handling and disposal
-
Supplier: JBC Technologies, Inc.
Description: environments. Not only will we help you identify the best foam or sponge rubber material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 350 Heavy Duty Locomotive and Industrial Oil Filter Crusher The Model P-350 is the largest of our production-run oil filter crushers. It is built to specifically address the needs of railroad customers and will crush up to three 36" locomotive
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 300 High Capacity Truck, Heavy Equipment, Industrial Oil Filter Crusher The Model P-300 is the largest of our vertically oriented crushers. It is built to accommodate large, industrial oil filters up to 20" tall or multiple truck oil filters.
-
Supplier: Security Engineered Machinery Co., Inc.
Description: mounted server environments can been crushed without having to remove the drive from the caddy. At the touch of a button, the Model 0101 Sledgehammer Hard Drive Crusher delivers a staggering 12,000 pounds of force to a conical punch causing catastrophic trauma to the hard drive chassis
-
Standards and Technical Documents - Automated Crush Strength of Extruded Catalysts -- ASTM UOP973-01Supplier: ASTM International
Description: This method is for determining the crush strength of extruded and shaped catalysts using a Chatillon motorized sample stand and force gauge with a chisel anvil. The measurement range is from 1 Newton (N) (0.22 lbf) to 250 N (56 lbf). The range can be extended to 450 N (101 lbf) when using an
-
Supplier: Morbern, Inc.
Description: fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: ASTM International
Description: Newtons (N) (56 lbf) down to 1 N (0.22 lbf). Test apparatus other than the Chatillon may be used provided comparable data can be obtained. For statistical purposes, the number of spheres crushed is set at a minimum of fifty; however, more may be specified. Data generated using this method
-
Supplier: New Pig Corporation
Description: Aerosol Can Recycler For 5" H to 9.5" H Cans 1 each Puncture your aerosol cans for easy, legal recycling to avoid the hassle, regulation and expense of hazardous waste handling. Recycling system easily punctures aerosol cans, rendering them exempt from hazardous waste
- Applications: Cans / Bottles, Recycling
- Equipment Type: Crusher / Flattener
-
Supplier: Budnick Converting, Inc.
Description: Nitto EE1010 (EPT Sealer) is a pressure-closed-cell foam joint-filling material used to fill gaps found in a variety of structures. EE 1010 can be used as a waterproofing, windbreak, dust-proofing, sound damping or thermal insulating material. EE1010 is laminated with a double coated acrylic
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Specialty / Other
-
Supplier: ASTM International
Description: improve the precision of the PCS measurement. Data generated using this method can be made comparable to those generated using UOP Method 914, “Automated Crush Strength of Catalysts or Molecular Sieves,” and UOP Method 973, “Automated Crush Strength of Extruded Catalysts,” if instrument
-
Supplier: SAE International
Description: rigid barrier crash tests, the analysis of the energy-absorbing behavior of the vehicle side (or rear) structure is much more involved. Described in this paper is a methodology by which analysts can use such crash tests to determine the side structure stiffness characteristics for the
-
Supplier: SAE International
Description: crash simulations to achieve a reliable crashworthiness prediction. Without considering the fracture behavior, component fracture cannot be predicted and subsequently the crash energy absorbed by the fractured component can be over-estimated. In full vehicle simulations, failure to predict
-
Description: range 100 µm to 580 µm. For samples having a thickness below 280 µm, test values can result from a combination of both buckling failure and pure compression.
-
Supplier: CSA Group
Description: range 100 µm to 580 µm. For samples having a thickness below 280 µm, test values can result from a combination of both buckling failure and pure compression.
-
Supplier: ASTM International
Description: 1.1 This test method covers a laboratory procedure to determine the relative gouging abrasion resistance of materials. Materials homogeneous in structure and properties are the most appropriate test materials; however, surface-treated and composite materials can also be tested. The test
-
Description: Purpose is to enable the user (e.g. standard makers, designers of machinery) to avoid hazards from crushing zones. Specifies minimum gaps relative to parts of the human body. Applicable when adequate safety can be achieved by this method.
-
Supplier: CSA Group
Description: ISO 13854:2017 enables the user (e.g. standard makers, designers of machinery) to avoid hazards from crushing zones. It specifies minimum gaps relative to parts of the human body and is applicable when adequate safety can be achieved by this method. ISO 13854:2017 is applicable to risks from
-
Supplier: U-Reach Data Solutions Inc.
Description: Feature • Rapid destruction in about 8 seconds • One unit can destroy various recording media • Supports HDD with mount • Destruction tools can be replaced without tools, and it is highly versatile. • Equipped with safety features to prevent accidents • 12 ton destructive force and
-
Supplier: SAE International
Description: Developing relatively cheap and widely available resources for heterogeneous solid catalyst synthesis is a promising approach for biodiesel fuel industry. Seashell which is essentially calcium carbonate can be used as a basic support for transesterification heterogeneous catalysts. In the
Find Suppliers by Category Top
Featured Products Top
-
chips, leafy vegetables, hay, ground plastic bags or even crushed Aluminum Cans. Available in many sizes, the LDM Meter can accommodate almost any product that is being fed from a belt or vibratory conveyor. (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
incineration or landfill, reducing the cost of collecting, transporting, and managing medical waste. Speedy detoxification process In about 30 minutes waste is automatically crushed heated, sterilized, and discharged into the trash can. (* The operating time may vary depending on the ambient (read more)
Browse Laboratory Mixers Datasheets for Central Scientific Commerce, Inc. (CSC) -
ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers) (read more)
Browse Datasheets for Automationdirect.com -
easier routing on the job. Crush-resistant construction lets it bounce back without kinking. Leak-proof overmolded cuffs are factory tested for added reliability. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
crush test before and after exposure to these chemicals. The crushing force for EP41S-6 was not less than 85% of the original value. EP41S-6 has successfully met or exceeded the requirements of these tests. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
EasyMESUR® vs. IntelliMESUR®: Which Force Measurement Solution is Right for Your Needs? Whether you’re a pharmaceutical researcher conducting compression testing to evaluate the force needed to crush a tablet or a QC manager running 180° T-peel testing to inspect the (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Ducon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Electric Can Crusher
Many businesses use a can crusher on their premises to lower their waste management bills and allow for easier recycling. The problem is that many of these crushers rely on mechanical force to work. In other words, they require the user's strength to crush the cans--which only gets you so far
-
Aluminum Can Crusher
of--in as efficient a manner possible. Anyone who has painted a single room knows how much room paint cans take up in the trash. Now imagine dozens of them, both of the one gallon and five gallon size, cluttering the back of your van or truck or your office's storage facility. Crushing these cans
-
Crusher Gear Drive Renewal (.pdf)
Aggregate crushing in the process of cement manufacturing is critical in that any crushing downtime necessarily halts cement production. To minimize any such unscheduled downtime, meet insurance requirements, or both, requires having access to a spare crusher gear drive. This is more often than
-
Cable Assembly Streamlines Portable Rock-Crushing Operation
Rather than using permanently installed equipment and machinery at each plant, Fowler takes a more efficient approach to aggregate processing by moving a portable rock-crushing plant from one location to the next.
-
ARMEX TM Versus Crushed Glass: Seeing the Bigger Picture
Companies looking for the most cost-effective blasting abrasive often choose crushed glass, which offers a lower up-front cost. However, there are several hidden costs that are easy to overlook. It's important to see the bigger picture and here are some of the key factors to consider.
-
Crushing Concrete Coarsely and Fine
Concrete is a complex material, which its characteristics due to its composition and as a result of the systematic addition of additives can be adjusted very differentiated. However, this results in the demand to monitor this composition for two reasons: in order to ensure the desired useful
-
Quaternary Crushers Oil Tanks and Conveyor Idlers
Infrared imaging is an excellent tool that is widely used for locating electrical problems. Too often we neglect the mechanical applications. Companies today are under tremendous pressure to reduce costs while maintaining production. As thermographers, we understand the value of IR systems for
-
Sanitary Rotary Cutter-crusher Solves Pharmaceutical Size Reduction Problem
A bulk sweetener formed in 3x6x9-inch bricks each 5-7 pounds, brittle but tough and sticky if it gets hot or wet, needed to be reduced to pieces ¼ inch in diameter or smaller.
More Information Top
-
HTGR fuel element size reduction system
Primary Crusher .
-
Mine-to-Mill Optimization of Aggregate Production
APPENDIX II - Summary of Crusher Settings and Sampling Details .
-
Interim design status and operational report for semiremote handling fixtures: size reduction system
… accomplished by a three-stage crushing system consisting of two overhead eccentric jaw crushers , a double-roll …
-
Thorium utilization program. Quarterly progress report for the period ending February 28, 1977. [Fuel element crushing, burning; particle classification; solve...
Tertiary Crusher Testing .
-
Thorium utilization program. Quarterly progress report for the period ending May 31, 1977
Oversize crusher product comparison for Phase II UNIFRAME system tests, weight percent as stated .
-
Design evaluation of the HTGR fuel element size reduction system
Secondary Crusher Clearing Device .
-
Project summary plan for HTGR recycle reference facility
… a trade study of ways to meet the functional requirement resulted in selec tion of a crusher .
-
Mine-to-Mill Optimization of Aggregate Production
APPENDIX II – Summary of Crusher Settings and Sampling Details .
Indicates content that may require registration and/or purchase.