Products/Services for Cane Syrup Hydrometers
-
Hydrometers - (78 companies)Specific gravity instruments include Baumé hydrometers for liquids, such as syrups, that denser than water; salt hydrometers, which show the percentage of salt in solution by weight; Brix hydrometers, devices used by the sugar industry...Technology TypeMedia TypeDisplay & Special Features -
Food Additives - (420 companies)Food additives include flavoring extracts, syrups, emulsifiers, anti-oxidants, fortifiers and other substances that are added to food products to enhance processing, texture, flavor or other characteristics. Food additives include any chemicals... -
Densometers and Porosimeters - (37 companies)Densometers and porosimeters are used for measuring porosity, air permeability or air resistance of sheet-like or bulk materials. -
Plastic Pumps - (185 companies)Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps. -
Battery Monitors and Testers - (194 companies)Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others.
-
Fuel Testers - (36 companies)Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks.
-
Predictive Maintenance and Condition Monitoring Systems - (310 companies)Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
-
Evaporators - (303 companies)Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state.
-
Condition Monitoring and Machine Maintenance Services - (630 companies)Condition monitoring and machine maintenance services monitor the condition of critical machines, battery banks, power supplies, processes and rotary equipment. They also perform predictive maintenance (PdM) and/or preventive maintenance.
-
Refining and Recovery Services - (205 companies)Refining and recovery services include the purification and treatment of oils, fuels, metals and other materials.
Product News
-
ARDE Barinco, Inc.
"ALL STAINLESS " Reversible Homogenizing Mixer Model CJ-50-1 Reversible Homogenizing Mixer has a 5 HP 3600 RPM 6" diameter impeller with a rotor stator gap set at 0.025" producing maximum theoretical shearing rates of 45,000 reciprocal seconds. This homogenizer mixer is capable of drawing in and wetting out powders such as CMC, titanium dioxide,guar and xanthan gum, polyetylene oxide, pregellatinized starch, carbomers, fumed silica, locust bean gum, Aspartame, flour, batter mix, cane sugar, and many more. The unique down mode flow draws... (read more)Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Eastern Instruments
The High Beta and the Power Industry can be understood as a "mass-based" relationship in which optimization occurs through the stochiometric balance between the mass of air and the mass of fuel or feed stock being combusted. Whether the fuel is coal or a biomass feed stock such as wood chips, construction debris, or even soybeans or sugar cane, the proper fuel-to-air ratio is critical to increasing the efficiency of the burners and maintaining an optimum temperature for the boilers. (read more)Browse Air Flow Sensors Datasheets for Eastern Instruments -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Filling Pump We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the best solution to your production process. Properties of Ceramic Filling Pump. Low maintenance cost. High tech ceramics. Fast assembly. Hardness higher than stainless steel pumps coatings. Application of Ceramic Filling PumpPharmaceutics: Topical and parenterals: inject able in vials, ampoules, syringes, enema. Entrails: syrups, capsules, drop. Liquid Food: Beer, beverage, dairy, wine... (read more)Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
United Electric Controls Company
Hydraulic Pressure Control in Sugar Processing The customer wanted to trend hydraulic pressure of the equipment for predictive maintenance purposes but was looking for a cost-effective instrumentation solution to transmit an analog signal while having a local switch to shutdown the equipment for safety if necessary. Solution. The customer initially considered installing a transmitter for each crusher to convey the 4-20mA signal to the distributed control system (DCS). Due to the high device cost of transmitters, the upgrade project would... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
BinMaster, Inc.
Radar Sensors for Continuous Level Measurement fuel, oil, fat, asphalt, or syrup. Threaded, SS flange, and plastic versions with many mounting options. Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics. Tall, narrow silos for single-point level measurement. Vessels with excessive noise, dust, or high temperatures. Vessels where precise aiming is needed to avoid flow stream, internal structure, or sidewall buildup. Low-dielectric materials or materials with limited reflectivity. Mounted over piled material... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Control Instruments Corp.
Monitor Flammability of batch oven exhaust streams A company that develops and produces generic drugs such as ear drops, scalp & body oils, liquid syrup, oral solids, nasal sprays & more chose Control Instruments' PrevEx Flammability Analyzers over IR sensors to monitor the flammability of the batch oven exhaust streams going into the oxidizer. The Process. The pharmaceutical process involves coating products with a mixture of solvents (IPA, ethanol & acetate) and then heating them in batch ovens. The solvents evaporate off in the heating... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Hexnovas Heat Exchanger Technology Co., Ltd
Pillow Plate Heat Exchanger for Industrial Cooling structure for durability and leak resistance. * Excellent performance with viscous or fouling media. * Self-cleaning effect due to turbulent flow patterns. * Customizable shapes for tank walls, immersion, or clamp-on systems. * Suitable for corrosive fluids with various material options (SS304, SS316L, duplex). Typical Applications: * Tank heating and cooling (fermentation tanks, storage tanks). * Wastewater and sludge heat recovery. * Food and beverage processing (milk, syrup, brewing... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hexnovas Heat Exchanger Technology Co., Ltd
Food Grade Tubular Heat Exchanger processing. * Fruit juice and beverage heating/cooling. * Sauce, syrup, and viscous product processing. * Food industry CIP systems. Tubular heat exchangers are often selected when process reliability and product integrity are critical, especially in cases where plate heat exchangers may not be suitable due to fouling or blockage concerns. (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Valve for Beverage Machines are widely used in: Cold drink and soda dispensing machines. Frozen beverage and slush machines. Juice and syrup dosing systems. Coffee and tea vending equipment. Automated beverage valves and flow regulators. Customization Capabilities. We offer custom-designed ceramic components tailored to your machine specifications, including Various diameters and flow paths, Integrated holes and grooves, Tight tolerance machining for OEM applications. The Smart Choice for Beverage Equipment Manufacturers... (read more)Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Harbory Filtration
Flash Open Multi Bag Filter Housing Introduction and process fluids. Chemical Processing:Suitable for aggressive and hazardous chemical filtration. Food and Beverage:Ensures the purity and safety of liquids like beverages, syrups, and edible oils. Paints and Coatings:Removes impurities to maintain the quality of paints, varnishes, and coatings. Product advantage. High Capacity:Accommodates multiple filter bags, providing greater contaminant-holding capacity and high throughput. Efficiency:Uniform flow distribution minimizes pressure drops... (read more)Browse Filter Housings Datasheets for Harbory Filtration
-
Food Industries Manual
This is normally cane or beet sugar dissolved in water to about 65 per cent sugar' syrup . The measurement of syrup density is normally carried out using a direct Brix-reading hydrometer .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… folding_chair_N|2 recreational_vehicle_N|2 camp_out_V|1 trailer_N|11 camphor_N|10 castor_oil_N|4 stool_N|14 cam_N|5 candlestick_N|2 wick_N|7 candle_N|31 cut_to_V|3 thermometer_N|17 syrup _N|16 lean_on_V|1 instrument_of_punishment_N|7 … … animal_fiber_N|2 magic_marker_N|1 fencer_N|2 hearth_N|10 nalfon_N|1 veterinary_J|3 nonlethal_J|3 hostage_N|3 abuse_V|5 recreational_drug_N|3 anemia_N|31 amusement_park_N|6 fertility_N|18 cane _N|14 embellishment_N|8 shackle_N|5 … … running_stitch_N|1 undecorated_J|1 hurt_N|5 theater_curtain_N|1 drop_in_V|2 circus_acrobat_N|2 trapeze_N|2 steam_boiler_N|3 ensemble_N|2 seaway_N|1 lake_superior_N|8 salad_N|53 serving_N|3 hydrometer _N|2 poliovirus_vaccine_N|1 polio_N|1 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'giant anteater'),(57356,'giant armadillo'),(57357,'giant bamboo'),(57358,'giant buttercup'),(57359,'giant cane '),(57360,'giant … … 'golden spleen'),(58459,'golden star'),(58460,'golden stars'),(58461,'golden state'),(58462,'golden syrup '),(58463,'golden … … 'hydromancy'),(66069,'hydromantes'),(66070,'hydromantes brunus'),(66071,'hydromantes shastae'),(66072,'hydromel'),(66073,' hydrometer '),(66074,'hydrometric' …
-
Food Analysis
… 1 Dielectric Method 96 6.5.2 Hydrometry 96 6.5.2.1 Hydrometer 97 6.5 … … factor for (a) Jams and jellies to prevent sugar crystalliza- tion (b) Sugar syrups (c) Prepared cereals … … used for convenience in packaging or shipping of (a) Concentrated milks (b) Liquid cane sugar (67% solids …
-
High Speed/ Low Effluent Process for Ethanol
Feeds were made up with either dry dextrin, concentrated wet mill syrup , or dry cane sugar with the desired degree of backset added. Due to the size and number of probes in the Multigen reactor a hydrometer could not be …
-
REPORT OF THE GOVERNMENT CHEMIST *
Hydrometers , for ascertaining the strength of spirits, and saccharo- meters, for use at breweries and glucose factories … The sugar was mostly derived from the cane , the Continental beet industry not having recovered from the … … of drawback on exportation, and 362 samples of glucose imported or used in syrups made at sugar …
-
http://dspace.mit.edu/bitstream/handle/1721.1/45426/317868102-MIT.pdf?sequence=2
… colloids; and decreasing the viscosity of the juice and consequently that of the syrup , cooked pastes and … Once that sulfitation is complete, the cane juice is next mixed with milk of lime to adjust … 21 The BaumB scale isa hydrometer scale developed that measures density of various liquids (Boulton et al …
-
Dictionary of Agricultural and Environmental Science
… bagasse n. (Spanish ha8azo, husks) residue after juice is extracted by crushing sugar cane stalks or sugar … … to be transplanled. balling a queen n. the formation of a cluster of worker bees into a tight ball around an unacceptable queen bee. usually killing her. balling hydrometer n. a triple-scale … … sugar content of a syrup or fruil juice based …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103095995,4,'thermonuclear_bomb',n,1,0). s(103096215,1,' hydrometer ',n,1 … … 1,0). s(103236771,1,'malacca',n,2,0). s(103236771,2,'malacca_ cane ',n,1 … … 1,0). s(103712628,1,'sonogram',n,1,1). s(103712842,1,'soothing_ syrup ',n,1 …
-
A Formulary of Candy Products
A scale devised for convenient hydrometer reading that can be related to concentrations of sugar solutions. Bob syrup . … "soft" mass of very fine sugar crystals covered with a film of refined cane molasses-flavored syrup.
Indicates content that may require registration and/or purchase.