-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 1.85 GHz ~ 2.2 GHz Frequency
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Applications:
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 475MHz Frequency Stability: ±10ppm
-
-
Supplier: Skyworks Solutions, Inc.
Description: current limit for circuit protection. The output current capability of the DC-DC switching regulator and regulated LDO bypass can support typical load currents up to 3.0 A. High switching frequency operation permits the use of a small inductor and reduces output
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts continuous power; the 5.0 V model can deliver up to 40 amps, while the 12 V model can
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 16.7 to 40 amps
- DC Output Power: 200 watts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 156kHz, 312kHz, 625kHz, 1.25MHz Frequency Stability: ±20ppm @
-
Supplier: Daburn Electronics & Cable
Description: input: 13.5 - 16.5 Vdc 24V nominal input: 21.6 - 26.4 Vdc Input Filter: Capacitor OUTPUT Output Power: 1 watt max. Voltage Accuracy (Full Load and Nominal Vin): ±5% Minimum Load1: 10% fo FL Line Regulation LL to HL at Full Load: 1.3% or 1% of Vin Load Regulation (20% to 100% FL): 5V
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.1 to 0.2 amps
- DC Output Power: 1 watts
-
Supplier: Daburn Electronics & Cable
Description: 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 70% Isolation Voltage: 1000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 300 pF, max. Switching Frequency Full load to minimum load, 100
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: FL at nominal input: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: Up to 88% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Case DIP: 1600 Vdc, min. 1 minute SMD: 1000 Vdc, min. 1 minute Isolation
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.006 to 0.055 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.2 to 3.5 amps
-
Supplier: Daburn Electronics & Cable
Description: Isolation Voltage Input to Output: 2250 Vdc, min. 1 minute Input (Output) to Case: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 2500 pF, max. Switching frequency: 300 KHZ Typ. Design meets safety standard: IEC60950-1, UL60950-1,
- DC Input Voltage: 12 to 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 #
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: The new IRFB4110 75V MOSFETs are designed to shrink circuit size and increase power density in high power server AC-DC switch-mode power supplies (SMPS) with 12V output or in 48V rail ORing circuits. The new 100V devices suit high power flyback secondary rectification or offer
-
Supplier: Knowles
Description: than either Aluminum or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling. They can
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Knowles
Description: than either Aluminum or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling. They can
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Renesas Electronics Corporation
Description: the capabilities to design a compact, highly versatile LED backlight for a wide variety of ambient lighting conditions. The integrated peak current mode PWM boost converter operates with a constant frequency and can boost an input voltage range of 4.5V - 26.5V to an
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 40 volts
- Output Current: 50 milliamps
- Efficiency: 92.9 %
-
Supplier: Knowles
Description: Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space Low ESR to handle high ripple currents Superior alternative to Aluminum or
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: than either Aluminium or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling. They can
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Microchip Technology, Inc.
Description: controlling the H-bridge switching frequency. Having separate control of each switching frequency allows flexibility in the circuit design. The operating input supply voltage is 2.7 to 5.5V, but the Enable (EN) and Select (SEL) interface to the device will accept
- Features: Other
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ 1200V SiC Trench MOSFET in TO247-3 package The CoolSiC™ 1200 V, 350 mΩ SiC MOSFET in TO247-3 package build on a state-of-the-art trench semiconductor process optimized to combine performance with reliability. In comparison to traditional silicon (Si) based switches like IGBTs
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ 1200 V, 40 mΩ SiC Trench MOSFET in TO247-4 package The CoolSiC™ 1200 V, 40 mΩ SiC MOSFET in TO247-4 package build on a state-of-the-art trench semiconductor process optimized to combine performance with reliability. In comparison to traditional silicon (Si) based switches like
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ 1200 V, 20 mΩ SiC Trench MOSFET in TO247-4 package The CoolSiC™ 1200 V, 20 mΩ SiC MOSFET in TO247-4 package build on a state-of-the-art trench semiconductor process optimized to combine performance with reliability. In comparison to traditional silicon (Si) based switches like
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ 1200 V, 14 mΩ SiC Trench MOSFET in TO247-3 package The CoolSiC™ 1200 V, 14 mΩ SiC MOSFET in TO247-3 package build on a state-of-the-art trench semiconductor process optimized to combine performance with reliability. In comparison to traditional silicon (Si) based switches like
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Picor Corporation
Description: for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 140 W of power with an input voltage of 24 V on the converter. The QPI-9's internal fault timer allows it to operate safely in the event of a short across its output. The
- Rated Voltage: 18 to 40 volts
- Rated Current: 6 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
-
Supplier: Microchip Technology, Inc.
Description: regulator which provides a regulated 5V supply to power the internal control circuitry. MIC2166 operates at a constant 600kHz switching frequency and can be used to drive up to 25A of output current. The output voltage is adjustable from 0.8V to 5.5V. A unique
- Features: Other
-
Supplier: Inductotherm Group
Description: capacitance built into the converter to suit the required induction coil configuration. This optimization of performance allows the TFD to deliver full power and maximum efficiency operating at, or close to, the natural resonance of the external working
- DC Output Power: 50,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Description: to +4.64Vdc equals 0 to full scale rated). A voltage programming input is provided where 0 to +4.64Vdc equals 0 to 100% of rated voltage. Current programmability allows the user to set where the unit will current limit, anywhere from 0 to 100% of maximum
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Description: voltage and current monitor signals (zero to +4.64Vdc equals zero to full scale rated). A voltage programming input is provided where 0 to +4.64Vdc equals 0 to 100% of rated voltage. Current programmability allows the user to set where the unit will current limit,
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.000375 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: ValueTronics International, Inc.
Description: Maximum Output Frequency: 25 MHz Sample Rate: 125 MSa/s Frequency Resolution: 1 µHz Frequency Accuracy ±50 ppm Vertical Resolution: 14 bits Amplitude Range: -1.5 to +1.5 V @ 50 Ω; -3 to +3 V @ 1 MΩ Output Impedance: 50 Ω ±2% Protection: Short-Circuit
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Impact of Additive Phase Noise on Frequency Multiplier Chains for SATCOM Mini-Circuits Vice President of Engineering, Joe Merenda discusses the impact of additive phase noise on frequency multiplier chains using SATCOM frequency converter example. The talk covers BUC (read more)
Browse RF Phase Shifters Datasheets for Mini-Circuits -
suitable for low-frequency and near-DC operating environments. It also has low input capacitance, high input impedance, and low Vos (typical 2mV), which are all desirable characteristics for precision analog circuits. Additionally, the chip has a negative current (IDS) temperature coefficient (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, low power modes, operating modes etc. The ACT88422 includes four DC/DC step down converters with integrated power FETs, two low-dropout regulators (LDOs (read more)
Browse IC Analog Switches Datasheets for Qorvo -
(FEA) is used to optimize the mechanical structure for stress distribution and thermal management. The electrical path is designed to minimize inductance and capacitance, preserving signal fidelity, especially for high-frequency data. Contact pressure is meticulously calibrated to balance low (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
other electronic components. With voltage ratings up to 300Vac and capacitance from 0.001μF to 1μF, these capacitors ensure high reliability and smooth performance across demanding environments (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
built as a vertically stacked ceramic capacitor, which reduces the overall footprint of the circuit board. SV Series capacitor assemblies are available in the X7R dielectric with a high capacitance-to-volume ratio. Additionally, low equivalent series resistance (ESR) and low equivalent (read more)
Browse Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles
More Information Top
-
A simple switched-capacitor-based capacitance-to-frequency converter
The capacitance - to - frequency converter circuit [1]-[3] is composed of two parts: a capacitance-to-voltagecon- verter circuit and a voltage-to-frequencyconverter cir- cuit, all of which are designed with switched-capacitor technology.
-
Digital compensated capacitive pressure sensor using CMOS technology for low pressure measurements
The sensor chip consists of a sensor capacitor, a reference capacitor, and two capacitance - to - frequency converter circuits .
-
Humidity-to-Frequency Sensor in CMOS Technology With Wireless Readout
Charging circuit ( capacitance - to - frequency converter ).
-
Development of capacitance type micro encoder
In order to measure the capacitance of the encoder, a capacitance to frequency ( C-F ) converter circuit shown in Fig.1 is proposed.
-
Development of a Wireless Pressure Measurement System Using Interdigitated Capacitors
The most important feature of the sensor interface circuit is an integrated capacitance to frequency converter .
-
ASIC implementation of a capacitance ratio to frequency ratio converter using switched capacitor techniques
Of the three circuit types the capacitance ratio to frequency ratio converter was subject to the most thorough investigation and is the focus of the work presented in this paper. .
-
Capacitive interfacing for MEMS humidity and accelerometer sensors
Table I shows the result of the complete oscillator circuit which is based on capacitance to frequency converter .
-
Development of polymer-based sensors for integration into a wireless data acquisition system suitable for monitoring environmental and physiological processes.
Each device was connected to an integrated interface circuit , which includes a capacitance to frequency converter (C/F) and an internal voltage regulator to suppress supply voltage fluctuations on the transponder side.
-
Wireless Environmental Sensor Networking With Analog Scatter Radio and Timer Principles
The sensor driving circuit is a capacitance - to - frequency converter with its output connected to a radio frequency (RF) switch; the latter consists of a single transistor.
-
A miniature pressure system with a capacitive sensor and a passive telemetry link for use in implantable applications
The pressure sensor is connected to an integrated interface circuit , which includes a capacitance to frequency converter and an internal voltage regulator to suppress supply voltage fluctuations on the transponder side.
Indicates content that may require registration and/or purchase.