Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OTTO Controls
Description: The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type: Touch-sensitive Switch
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SWITCH, SPDT, 24VAC, TH; Product Range:CTS Series; Contact Configuration:SPDT; Contact Voltage AC Nom:24VAC; Contact Voltage DC Nom:24VDC
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SWITCH, DPDT, 24VAC, TH; Product Range:CTS Series; Contact Configuration:DPDT; Contact Voltage AC Nom:24VAC; Contact Voltage DC Nom:24VDC
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SWITCH, SPST, 24VAC, TH; Product Range:CTS Series; Contact Configuration:SPST-NO; Contact Voltage AC Nom:24VAC; Contact Voltage DC Nom:24VDC
-
Supplier: ifm efector inc.
Description: Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and
- Operating Temperature: -22 to 149 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colors Wear-free and maintenance-free From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
-
Description: M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Lingto Electronic Limited
Description: BU21182FS IS A CAPACITIVE SWITCH
-
Supplier: Win Source Electronics
Description: Category: Integrated Circuits (ICs)- Interface -Sensor, Capacitive Touch Manufacturer: Azoteq (Pty) Ltd Series: IQ Switch®, ProxSense® Type: Button Voltage - Supply: 2.85V ~ 5.5V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Azoteq (Pty) Ltd Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Series: IQ Switch® ProxFusion® Package: Tape & Reel (TR) Cut Tape (CT) Type: Buttons, Slider Voltage - Supply: 1.71V ~ 3.5V, 2.2V ~ 3.5V Operating Temperature: -40°C ~ 85°C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: SCHURTER Inc
Description: Description Capacitive touch sensor as momentary push button (NO or NC) or as latching switch (LA) Protection against unintended switching Multicolor illumination Potential free output contacts Laser lettering possible Vandal resistant Wires (8 wires for Multicolor, 4 wires
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 60 volts
- Features: CE Certified, Illuminated Switch, RoHS, UL listed
- Switch Function: Momentary Contact
-
Supplier: Banner Engineering Corp.
Description: Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with red, green or blue job light Require no physical pressure to operate,
- Maximum DC Voltage: 12 to 30 volts
- Features: CE Certified
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type: Touch-sensitive Switch
-
Supplier: ODG (Origin Data Global)
Description: IC PROXIMITY SWITCH 8DSOP
- TJ: -25 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: RS Components, Ltd.
Description: Touch sensor, Dynamic DC PNP, with Cable
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
-
Supplier: APEM Components, Inc.
Description: The CG Series is activated by the touch of a finger, the switch series is designed for mounting under a non-conductive front face (glass or polycarbonate) and are activated though the front face, transforming the inert facial into an active interface. Available in momentary or
-
Supplier: Acme Chip Technology Co., Limited
Description: BU21182FS IS A CAPACITIVE SWITCH
- Features: Other
- Device Type: Sensor Interface
-
Description: IC PROXIMITY SWITCH PDDIP-14
- TJ: -25 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Azoteq (Pty) Ltd Win Source Part Number: 849526-IQS232-00000000-SOR Series: IQ Switch®, ProxSense® Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open
-
Supplier: Win Source Electronics
Description: Manufacturer: Azoteq (Pty) Ltd Win Source Part Number: 849832-IQS128-00000-TSR Series: IQ Switch®, ProxSense® Features: Capacitive Touch Package: Reel - TR Part Status: Not For New Designs Family Name: IQS128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes
-
Supplier: 4D Systems Pty. Ltd.
Description: enabling LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER functionality. This push button board is only available on request and is made to order. EEPROM CAPE ID selection via DIP switch 4x 4.0mm Mounting holes on Non-Touch and Resistive Touch modules, or via adhesive on the bezel
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: enabling LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER functionality. This push button board is only available on request and is made to order. EEPROM CAPE ID selection via DIP switch 4x 4.0mm Mounting holes on Non-Touch and Resistive Touch modules, or via adhesive on the bezel
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: RAFI GmbH & Co. KG
Description: With TWIN TOUCH, RAFI has introduced a touchscreen that not only evaluates touch, but also the pressure applied to the panel. Force recognition prevents unwanted actuation due to external influences, increases operational safety and enables the implementation of additional input
- Features / Applications: Automotive
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
- Screen: Graphic
-
Description: SWITCH LIMIT CAPACITIVE TOUCH
- Maximum Current Rating: 0.2 amps
- Features: Linear Limit Switch
-
Supplier: RAFI GmbH & Co. KG
Description: Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All
- Features / Applications: Automotive
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
- Screen: Graphic
-
Supplier: VAST STOCK CO., LIMITED
Description: Tactile Switches 4x4 Keypad Capacitive Touch
-
Supplier: Teledyne LeCroy
Description: The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 20 Mpts 10.1” capacitive
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 32 to 122 F
-
Supplier: Teledyne LeCroy
Description: sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH CAPACITIVE DPST OFF-ON
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 24 volts
- Actuator Specifications: Flush Pushbutton
- Features: Other
-
Description: SWITCH CAPACITIVE DPST ON-MOM
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 24 volts
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
-
Supplier: DigiKey
Description: Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
- Maximum Current: 0.1 amps
- Switch Function: Alternate Contact (Push-Push)
- Features: Dustproof, Illuminated Switch
- Actuator Specifications: Flush Pushbutton
-
Supplier: GETT North America LLC
Description: Antimicrobial surface Integrated capacitive touchpad Surface can be wiped and disinfected Desktop version with short travel switches Individual layouts on demand
- Number of Keys: 88
- Operating Temperature: 32 to 158 F
- Connection: Cable
- Mounting: Desktop / Enclosed
Find Suppliers by Category Top
Featured Products Top
-
CS - Capacitive Touch Switch The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
industrial environments. Capacitive touch sensors from EBE sensors motion are the ideal solution for robust and reliable operation despite contamination by dust, water, steam, oils, fats and acids. Even in the most challenging environments, EBE touch sensors enable precise touch detection (read more)
Browse Touch Switches and Tactile Switches Datasheets for EBE Elektro-Bau-Elemente GmbH -
The CIT Relay & Switch TH Series is an illuminated anti-vandal switch offering capacitive touch technology in sizes ranging from 16mm to 25mm. With IP67 sealing, stainless steel body, and customizable LED options, the switch offers momentary, latching, or 30-second hold functions. Voltage (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Metal push button switch with capacitive sensor technology offers latching-action with optical feedback SCHURTER launched its new CPS family of push button switches with capacitive touch sensor technology inside. The new switch family caters to the latest (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Capacitive touch isn’t only found on touchpads; it can be added to grip handles and other surfaces. Capacitive sensing: - Eliminates mechanical wear - Simplifies design and (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
Consumers have become accustomed to the touch of a surface to carry out software commands that increasingly become part of our technology directed lives. These devices often use varying forms of capacitive touchpoints to carry out the desired command. The CHS is a stand-alone capacitive switch (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER CDS1 intelligent input system with capacitive touch technology. The intuitive operation with a finger stroke, wipe or rotation on the touchscreen corresponds to that of a smartphone. It meets the taste and the wishes of the customers.Freely configurable (read more)
Browse Human Machine Interfaces Datasheets for SCHURTER Inc -
The MSS switching technology is extremely precise and is designed for applications where some degree of pressure is required to trigger the switching function. Not too little and not too much: Capacitive technology triggers switching with only a touch, while mechanical technology has moving (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
management devices Support for component selection and cross-reference guidance Coordination across multi-stage delivery requirements, from design through mass production Get in Touch Contact Win Source today to discuss sourcing the FPF2700MX or alternative smart load switch options for your project, or visit our website for current stock and pricing. (read more)
Browse Circuit Protection Components Datasheets for Win Source Electronics -
innovator, manufacturer and distributor of fuses, connectors, circuit breakers, switches, EMC products, and input systems. Touch screens and touch panels, capacitive sensor keypads, membrane keypads and housing systems are developed in close cooperation with its customers. Within its business unit (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc
Conduct Research Top
-
Design Considerations: Enabling Touch Key Capability
Capacitive touch switch sensitivity and anti-noise performance are influenced by many factors such as electrode shape and size, wire routing, patterns surrounding the electrode, overlay panel thickness, inclusion of air gap, and more. All of these factors must be taken into consideration when
-
Capacitive Touch Sense Solutions
A touch-sensitive switch is a switch that is implemented as a trace on a printed circuit board. The architecture of the trace creates a capacitive element on the board. Touching this trace with your finger creates a change in capacitance, which is detectable using a variety of techniques
-
Introduction to Capacitive Sensing
AN1101 Introduction to Capacitive Sensing A SHORT HISTORY Author: Tom Perme Microchip Technology Inc. While capacitive sensing has been around for more than 50 years, it is becoming increasingly easier to implement and more popular. A classic example of a INTRODUCTION capacitive switch is the Touch
-
Capacitive Multibutton Configurations
for capacitive sensing as high- read AN1101 prior to this application note. lighted. The channel of select must be the same on each interanl multiplexer. So, when switching buttons This application note will discuss three different from one to the next, ensure that they are the same. approaches
-
Control Panel Designs with Membrane Switches
The membrane switch is a control panel that has proven itself over the years as a very reliable solution. for, among other things, standalone applications. Membrane switches are also used in combination. with other operating techniques, such as resistive or capacitive touch screens.
More Information Top
-
Display IP Q3 2010 Key Patent Special Report - Touch Panel Controller IC
Touch cap for capacitive touch switch .
-
Bill Of Materials - Samsung Galaxy A8 (SM-A8000)
MCU, 8-Bit, CISC M8051 Core, 16K Bytes Flash, 256 Bytes RAM, 14 I/Os, w/ Integrated 8 Channels Capacitive Touch Switch .
-
Automotive Research Q3 2012 Market Brief - HMI
… Base Audio Systems ....................................32 Figure 45: Multimodal HMI Analysis—Best-in-Class, by Segment...............................................33 Figure 46: Augmented Reality Concept.........................................................................................35 Figure 47: Gesture Recognition Concept ......................................................................................35 Figure 48: Proximity Sensing—Cadillac CUE—CTIA 2011 ........................................................36 Figure 49: Capacitive Touch Switches on 2011 Chevrolet Volt …
-
SMK Develops New Capacitive CapLux Touch Switch for Curved Surfaces
SMK Develops "CapLux Touch(TM)", a Transparent Capacitive Touch Switch Designed for Curved Surfaces (Photo: Business Wire .
-
PDF - Samsung Galaxy A8 (SM-A8000)
MCU, 8-Bit, CISC M8051 Core, 16K Bytes Flash, 256 Bytes RAM, 14 I/Os, w/ Integrated 8 Channels Capacitive Touch Switch ABOV, 1604U, 1520 .
-
Automotive Touch Sensing Technology Key Patent Report - 2014
A car media player with capacitive touch switch .
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > SWITCHES AND RELAYS
Capacitive Touch Switches .
-
http://www.nxp.com/documents/user_manual/UM10664.pdf
Capacitive touch switch , touch sensor, proximity switch, PCF8885, PCA8885, OM11056, evaluation board, I 2 C interface .
-
“Design of capacitive sensor for monitoring moisture content of soil and analysis of analog voltage with variability in moisture”
Capacitive fringing sensors are employed in monitoring moisture content in soil, grain, and paper moisture content, rain detection, as proximity sensors, as capacitive touch switches , as biomedical sensors etc [3].
-
A 5-17 GHz wideband reflection-type phase shifter using digitally operated capacitive MEMS switches
When DC voltages are applied between an upper metal of MIM capacitor (bridge structure) and a signal line, the overhanging bridge-type capacitive switch touches down the bottom plate by electrostatic forces.
Indicates content that may require registration and/or purchase.