Products/Services for Capstan Sheave

  • Sheaves-Image
    Sheaves - (145 companies)
    Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force. There are many different types of products. Often, suppliers categorize sheaves by materials of construction...
    Rope, Cable or Chain
    Common Cable or Rope Sizes
    Material
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...to Select Industrial Winches. Electric Winch. Image Credit: IR | Capstan Winch. Image Credit: David Round | Hand Winch. Image Credit: David Round. Industrial winches are mechanical devices used to pull a heavy load, typically horizontally...
  • V-Belts and V-Ribbed Belts-Image
    V-Belts and V-Ribbed Belts - (373 companies)
    ...manufactured as one closed loop. Open-ended belts come in a roll and may be cut and spliced to desired length and number of teeth. V-belts and V-ribbed belts may be banded together for multi-sheave drives. The number of bands or ribs should...
  • Pulley Blocks-Image
    Pulley Blocks - (122 companies)
    Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
  • V-Belt Pulleys-Image
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  •  
    V-ribbed Pulleys - (33 companies)
    V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives...
  •  
    Alignment Lasers - (18 companies)
    Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes.
  •  
    ISO Roller Chain Sprockets - (190 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
  •  
    Wire Rope and Mechanical Cable - (396 companies)
    ...and core type. The size of the pulley, sheave, or drum determines the maximum diameter of the rope or cable that can be fed through the transit or fitting. With control cables, diameter usually refers to the overall conduit or outer casing dimension...
  •  
    ANSI Roller Chain Sprockets - (246 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Advance Lifts, Inc.