Products/Services for Car Guard Steering Column Locks
-
Locks - (516 companies)Description Locks are used to secure doors, cabinets, and other points of entry. Locks can be found in a wide variety of facilities from exterior doors, to schools, to retail operations, to manufacturing facilities. Locks should...TypeApplicationActuation -
Columns - (121 companies)Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below. They are used with interior and exterior balconies, courtyards, decks, enclosures, porches, and patios...
-
Steering Wheels - (20 companies)...wheels for some race cars are designed to be removable so that the driver can easily get into the vehicle. Other steering wheels may contain gauges and other more advanced controls. Image credit: Tuner tom / CC BY SA 3.0...
-
Machine Guards - (129 companies)...material for a machine safety guard. Machine guard systems are composed of individual machine guards as well as modular doors and windows, panels made of wire, stainless steel, or aluminum, and other accessories such as safety switches and locks... -
HPLC Columns - (163 companies)High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture. High performance liquid chromatography (HPLC) is a separation technique that uses liquid mobile phase to separate the components... -
GC Columns - (82 companies)Gas chromatography columns (GC columns) are of two types: packed and capillary. Solutes to be measured travel through the column at a rate primarily determined by their physical properties, and the temperature and composition of the column. Gas...
-
Perimeter Guards - (62 companies)Perimeter guards and sonic perimeter guards are guardrails and security fences as well as safety devices that produce sound waves when a given perimeter is breached. Perimeter guards are typically used to monitor the perimeter around a machine...
-
Beam Steerers - (10 companies)Beam steerers are optical tools that allow the user to easily change a laser beam's optical axis height or direction. Beam steerers are used for changing the direction of a laser beam in applications such as topology mapping and barcode scanning...
-
Floor Locks - (26 companies)Floor locks are mechanical components with an adjustable-height pad. They prevent portable equipment from rolling. Floor locks can be mounted to the underside of carts, lift tables, and platform trucks. They are recommended for use on level surfaces...
-
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
Product News
-
Novotechnik U.S., Inc.
Non-Contacting Rotary Sensor for Race Car Steering Download SP2800 Data Sheet. Race Car Steering. Product: SP 2800 rotary sensors, non-contacting. These customers are automotive racing teams. Their cars compete in racing events of the world's top two racing organizations. Novotechnik's non-contacting rotary sensor is used for detecting the steering angle. The range used has a maximum 270 angle. The voltage output signal is directly supplied to and processed in the racecar's engine management system. Automotive. Novotechnik specialty automotive... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
OTTO Controls
MIL-Qualified Toggle Guards OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation --and they 're military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
Aker Technology USA Corporation
Revolutionizing Car Communication Systems As the concept of the Internet of Things (IoT) began to be applied to the automotive industry, the Internet of Vehicles (IoV) was born. These large-scale integrated communication systems and networks for automobiles provide new information services while improving transportation efficiency and safety. Automotive electronics systems include?. Safety control systems: engine control, steer-by-wire systems, transmissions, airbags, anti-lock braking systems, tire pressure detection systems, electric... (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Allegro MicroSystems Inc.
Precision You Can Steer By Precision that drivers can feel. Allegro's A17803 angle sensor delivers the accuracy and safety compliance needed for superior steering control. Learn More (read more)Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Novotechnik U.S., Inc.
F1 Racecar Steering RSM 2800 Data Sheet. F1 Racecar Steering. RSM 2800 Series of sensors measures the steering wheel position and number of turns. It was selected for reliability and versatility. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Isotech, Inc.
CustomTelescopic Lifting Columns Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology - motor, linear drive and electronics - is self-contained within a set of rectangular columns that provide both stability as well as a platform for lifting. Consider the following when choosing a telescopic lifting column: Stability. Speed. Load. Stroke Length. Noise. Isotech 's line of telescopic lifting columns... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Advance Lifts, Inc.
Landing Locks for Mezzanine Access Watch a short Short feature on Advance Lifts' Landing Locks for Mezzanine Access. LANDING-LOCK TM: Advance lifts has recently developed a LandingLock TM for our BFL mezzanine access lift systems. We have a patent pending on the design and the name is trade mark protected. The design consists of two (2) locking pins mounted on the lift platform that are automatically engaged into two (2) supports that are integrated into the lift enclosure system to firmly hold the platform at the upper... (read more)Browse Lifts Datasheets for Advance Lifts, Inc. -
Jergens, Inc.
NEW Tooling Column Buying Guide! Jergens NEW Tooling Column Buying Guide!. Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to accessories, explore the wide variety of options to customize your setup. Plus, with technical specs and expert tips, choosing has never been easier!. Jergens Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
-
Teaming for national competitiveness
…The American auto industry is committed to making safe cars and trucka At GM we've developed energy-absorbing steering columns and instrument panels, safety … and air bags, side- guard door beams and plastic … and low-cost anti- lock brake systema But together…
-
Suppliers to the new Renault Megane Scenic
…Wheel Hubs (all versions) from Tekfor Italy NSK EPS Steering Column RB&W Corporation SPAC nuts … Autoliv Safety electronic Bosch Car Radio (Renault R2 Radio … Unit, Antenna Module, Anti- Lock Braking System, Body Control … Front Airbag Sensors, Tire Guard Sensors, Underhood Switching Module…
-
Suppliers to the Ford Escape
…would like your company included in this feature, or the car cutaways published in Automotive … Bushings Tenneco Electric Power Steering (Eps) System Delphi Fa … Bar ZF Lemfoerder Steering Column Std Version NSK Steering … Tier 2 Omron Power Lock Switches - Tier 2 Omron … Windshield Washer Nozzle Bowles Fluidics Front Wiper System Valeo Frt Splash Shields (Mud Guards ) Decoma Gate And…
-
Suppliers to the new VW Polo
…& Assembly Ronal Light Alloy Wheels Taper Pro Industrial Wheel Studs ThyssenKrupp Column & I-shaft, Intermediate Shafts, Steering Column Trelleborg Brake Shims [Front … Brake Caliper [Rear], Hydraulic Steering , Rack & Pinion Retractor … Control System [ABS, ESP], Car Radio, Control Unit [for … Panel Fasteners, Pipe Clips [Brackets and Rotatable], Rivets, Special Design Fasteners, Uclips Alcoa Lock bolts Drxlmaier Grommet … Actuators Engine Cooling Motors Peguform Cylinder Head Cover [1,6 l], Propeller Shaft Guards , Timing Belt Protection…
-
The Automobile: a Century of Progress
…148 Centrifugal clutch, generator regulated with, 165f Ceramic materials, 249-250 Chadwick, Lee S., 20 Chaffee, Edwin M., 62 Child restraint use law, 145 Child- guard rear door locks , 137 Chrome materials, 241 … 115 automatic, 118p Closed cars , as safety feature, 127 … 107 antennae, 110 automatic interior lighting, 110 Buick Limousine interior of 1936, 108p column shift, 109p fold .... Comfort/convenience (continued) from 1945 to 1956 adjustable steering wheel, 111 custom body building, 112 fresh/recirculated refrigerated air…
-
The Handbook of Security
…was that a government employment agency subsidized the engagement of unemployed people as guards , with police providing .... West Germany first mandated steering col- umn locks in 1961. .... the United States and the United Kingdom, resulted from the requirement that all cars be fitted with…
-
Rings of Versatility | News | The Engineer
Should this happen to the driver’s seat, it’s likely that the car will no longer be legal .... Steering systems. .... For example, when used within the steering column , they can allow the column to slide or collapse .... Tolerance rings are also useful as a slipping element in steering column locks , enabling them to withstand .... Other steering related applications for tolerance rings include bearing mounting, where they guard against problematic resonances; motor…
-
Construction of sicherheitsgerechter products
It found in the occupant protection in passenger car of the firm Audi AG, in the person restraint system procon/ten® in kinematic reversal of the initial active principle, line 8 in the image 5.5-41. .... Thereto, the relative movement of the rigid engine block to flexible body is picked up and used for the pulling of the steering column and tightening of the retaining belt. .... Image 5.5-41 Repellent protection devices (the side nearest to continuation). .... 5.6 lockings and tumblers .
-
Chassis manual
The steering intermediate shaft, the bottom part of the steering column , is led through the injecting wall sealing from the passenger cell to the front car / motor space. .... The jacket tube includes the steering locking (steering lock) and occupant protection devices to the targeted energy absorption by the vehicle crash.
-
Chassis manual
The steering intermediate shaft, the bottom part of the steering column , is led through the injecting wall sealing from the passenger cell to the front car / motor space. .... The jacket tube includes the steering locking (steering lock) and occupant protection devices to the targeted energy absorption by the vehicle crash.
Indicates content that may require registration and/or purchase.