Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4929C-XHA-M38N Hall based crankshaft sensor for hybrid powertrains The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm ensures valid sensor data for any
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4929C-XHA-M18N Hall based crankshaft sensor for hybrid powertrains , 100 nF integrated capacitor The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm ensures
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box)
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.01 degrees
-
Description: proof and water proof.。 Applications: It can be widely used in many fields in the industry and in household equipment for temperature measurements, such as home appliances (ovens, refrigerators, air-conditioner) cars (engine, car interior), processing industries (plastic, food,
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL740D is RION company newly developed horizontal azimuth angular gyro sensor based on latest MEMS inertial measurement platform , by means of the dynamic attitude algorithm for the angular velocity of gyroscope ,it can simultaneously output carrier’s azimuth angle .The product infernal
- Angular Rate Range: 150 deg/sec
- Weight: 0.335097001763668 lbs
- Operating Temperature: -40 to 85 F
- Output Options: Pulse / Frequency
-
Supplier: SKF/Global
Description: The SKF Machine Condition Indicator is an economical vibration sensor and indicator for monitoring non-critical machines. It is ideal for machinery with constant operating conditions not previously monitored in plants. The device can be compared to the "check engine" light in a
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: SAE International
Description: the new sensors and provide the validation testing and comparison with the current operational sensors. The new 7273GT sensors were mounted in molded earplugs and subjected to impacts as high as 300g with very short durations in multiple axes. The earplugs were mounted in
-
Supplier: SensorsONE, Ltd.
Description: The AS autosport pressure transducer has a sub-miniature size specially designed for car racing, rallying, truck racing, motorbike racing, powerboat racing and all other competitive motorsport applications. A wide range of motorsport applications have been considered in the AS autosport
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Minebea Intec GmbH
Description: Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear forces Load
- Force / Load Rating: 1,102.5 to 1,146,402.4 lbs
- Accuracy: 0.008 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Current, Analog Voltage
-
Supplier: SAE International
Description: new problems for the developer: lean angle; ultrasonic noise generated by the motorcycle itself; installation of the ultrasonic sensors; and high vibration at the fixation of the ECU (Electronic Control Unit) compared to cars.
-
Supplier: SAE International
Description: In this paper, an indirect TPMS method is proposed to estimate the tire pressure according to its resonance frequency of circumferential vibration. Firstly, the errors of ABS wheel speed sensor system caused by the machining tolerance of the tooth ring are estimated based on the
-
Description: Shanghai Yuanben Magnetoelectric Tech. Co., Ltd designs and manufactures speed encoders, which are used for high-rail locomotive. The products performance is good as international similar products and can replace Japan Tamagawa speed sensors TS5840Nseries and TS5841N series speed
- Operating Temperature: -40 to 185 F
-
Description: Shanghai Yuanben Magnetoelectric Tech. Co., Ltd designs and manufactures speed encoders, which are used for high-rail locomotive. The products performance is good as international similar products and can replace Japan Tamagawa speed sensors TS5840Nseries and TS5841N series speed
- Operating Temperature: -4 to 185 F
-
Supplier: LEMO USA, Inc.
Description: boot. LEMO connectors are used in the Formula 1, Indy cars, 24 hours Le Mans endurance race. These connectors can be used for either fuel pumps, batteries, communications, ECU and sensors. LEMO can offer motorsport harness wiring & assembly solutions. Main Features: Push-Pull
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: SBG Systems SAS
Description: vibration rejection. Calibration: Intensively tested and calibrated from -40 to 85°C for consistent data in all conditions (the Calibration Report is shipped with the sensor). Iron Disturbances: Ellipse sensors are highly rugged to magnetic disturbances. To go even further, a
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SAE International
Description: analogue accelerometers at the car chassis and the second one is based on a pressure mat in the seat. Occupants inside the vehicle produce vibrations at the car chassis which can be monitored by the accelerometers. The needed electronic and different experimental results are
-
Supplier: AXIS Communications, Inc.
Description: designed for mobile video surveillance in buses, trains, subway cars and emergency vehicles. Vibration resistance and tampering alarm The camera has protection against dust and water, and can withstand tough conditions such as vibrations, shocks, bumps and temperature
- Camera Function: Video
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder series can measure
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Nikon Metrology
Description: complex gear types in a fast way and the resulting detailed point cloud reveals the smallest imperfections such as machining traces. This valuable insight enables manufactures to find root causes of undesired noise and vibrations and to finally built quieter and more efficient cars
- Applications / Industry: Aerospace / Avionics, Automotive, Health Care / Medical, Microelectronics / Electronics
- Services Offered: CMM Inspection, Dimensional Gaging / Metrology, Form / Geometry (Straightness, Roundness, etc.), Surface Profilometry
- Forms Tested / Certified: Components / Parts, Products
-
Supplier: FX PCB Co., Ltd.
Description: hazard of Driven disappointment caused by intemperate warm. Permits for compact plans are reasonable for advanced lighting frameworks, counting private, mechanical, and car LEDs. Driven lighting applications run from enriching lights to high-power mechanical luminaires and car
-
Supplier: Instrumented Sensor Technology
Description: environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as vibration sensitive active pharmaceuticals. The instrument can also be used for very low g (floor vibration) as well as high-g applications
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
repeatability, meaning quick, consistent, precise measurements. Solartron probes have been tested to millions of cycles and are built in a stainless steel casing to withstand years of abuse, including vibration and heat. The wide probe variety and ability to customize, including custom tips (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
, connected vehicles, and sophisticated user interfaces has led to sensors and compute in cars generating and processing data at 20 TB/hour. Automotive timing devices from SiTime are indispensable for these functions, enabling high performance compute and high-speed connectivity for automotive systems (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Automotive systems designed and built today are undergoing a new level of complexity never seen before. The car has been transformed from a mechanical system to a data center on wheels, processing vast amounts of data in real-time. This trend is driven largely by the demand for (read more)
Browse Oscillators Datasheets for SiTime Corporation -
electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and more powerful (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
The Future of eVTOL and the Challenges of Interconnect Design While the idea of air taxies and cars that can transform into planes is an old one, till this day it remains nothing more than a concept due to the immense engineering challenge it presents. However, with ongoing advances in power (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Laser Triangulation Sensors
Offering extreme resolution and high measuring rates, laser triangulation sensors accurately measure displacement, position and vibrations on an engine manifold, powertrain or car body.
More Information Top
-
Vibration Engineering and Technology of Machinery
The two sensors were connected to the wireless sensor nodes (transmitters) assembled and situated in the centre rim of the front left wheel for the pressure sensor, and inside the car for the vibration sensor .
-
CR4 - Thread: Collaborate and design new instruments
It is good time that car comes with vibration sensor and signal analyzer to let you pin point where the problem is or how to get it rectified.
-
A life consumption monitoring methodology for electronic systems
Location of the temperature and vibration sensors in the car .
-
A case study: Monitoring heat exchanger based on vibration sensors and nondestructive testing technique
In [8], the authors designed a omni-directional vibration sensor used for car anti-theft system.
-
Artificial iImmune systems for data fusion: A novel biologically inspired approach
We take an example of a vibration sensor monitoring the car engine.
-
Efficient Data Collection in Multimedia Vehicular Sensing Platforms
Most common sen- sors that are today available on our cars include GPS, vibration sensors , accelerometers, acoustic detectors, proximity sensors, and chemical spill de- tectors.
-
Agent and Multi-Agent Systems: Technologies and Applications
Also, the car active RFID (CARFID) is equipped with vibration sensors to detect the car collision event.
-
http://dspace.mit.edu/bitstream/handle/1721.1/58277/631215009-MIT.pdf?sequence=2
- Civil infrastructuremonitoring,by attaching vibration and other sen- sors to cars to monitor the state of roads (e.g., potholes, black ice).
-
http://dspace.mit.edu/bitstream/handle/1721.1/43064/244105776-MIT.pdf?sequence=2
Examples of such sensors include: cameras to capture images and video, chemical sensors to monitor pollution, vibration (acceleration) sensors to monitor car and road conditions, and cellular and 802.11 (Wi-Fi) radio sensors to map wireless network conditions.
-
Automatic Road Sign Recognition Using Neural Networks
These include: illumination conditions, direction of sign’s face, status of paint on signs, placement of multiple signs near each other, torn and tilted signs, variations in sign’s scale, obstacles such as tree, image sensor ’s properties, car vibrations , etc.
Indicates content that may require registration and/or purchase.