-
Supplier: DME Company
Description: Highest quality carbide burrs in a wide selection of sizes and styles at very attractive prices! Burrs of any size, shape and cut can be manufactured to your specifications
-
Supplier: Walter Surface Technologies
Description: Carbide Burr Kit Features Alternate diamond pattern Fast removal, fine finish Long life Maximum performance Perfect balance Applications Enlarging Fine finishing Removal
-
Supplier: Princess Auto Limited
Description: Tapered Carbide Burr
-
-
Supplier: Princess Auto Limited
Description: Cylinder Carbide Burr
-
Supplier: Princess Auto Limited
Description: Pear Carbide Burr
-
Supplier: Princess Auto Limited
Description: Ball Carbide Burr
-
Supplier: Walter Surface Technologies
Description: Made in the USA, ALLSTEEL™ carbide burrs are high-quality solutions that provide excellent material removal and are easy to control and work with. The superior machining and grinding process in construction ensures consistent cutting angles, and the ALLSTEEL™ burrs provide an
-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Fast removal, fine finish
-
Supplier: DEWALT Industrial Tool Co.
Description: Cut Out Tool Accessories: Carbide Bur Bits Product Features Optimum grade of solid carbide provides increased durability Exclusive diamond shaped configuration delivers effective cutting
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Cut Out Tool Accessories: Carbide Bur Bits Product Features Optimum grade of solid carbide provides increased durability Exclusive diamond shaped configuration delivers effective cutting
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Walter Surface Technologies
Description: High performance Features Alternate diamond pattern Fast removal, fine finish Long life Maximum performance Perfect balance Applications Enlarging Fine finishing Removal
-
Supplier: Superior Tool Service, Inc.
Description: 5/16" x 4" OAL Superior Style Carbide Burr for carbon graphite LHS/RHC for carbon graphite Designed for Composite Material Applications.
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" x 3" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications.
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" x 3" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications.
-
Supplier: Superior Tool Service, Inc.
Description: 7/32" x 4" OAL Superior Style carbide burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Tanis Incorporated
Description: standard Abrasive Nylon Burr brushes using silicon carbide or our exclusive CeramiX filament types in various brush and filament diameters, overall lengths and grit specifications. We can also manufacture different sizes and lengths upon request. Abrasive Nylon Burr brushes can
- Outer Diameter (OD): 0.75 inch
- Length: 3.5 inch
- Grit Size: 120
- Brush Filament / Fill Material: Abrasive Filament, Synthetic Filament
-
Supplier: DME Company
Description: DME Rout-A Burrs are versatile deburring and de?ashing tools for mold and die makers, machinists, sheet metal workers, plastics molders and die casters. The sturdy acetal handle with interchangeable blade holders and blades can be used to break sharp edges, deburr, de?ash, scrape and scribe.
- Products Abraded: Tool and Die (e.g., Punches)
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, TREE, 3MM; Overall Length:38mm; Head Diameter:3mm; Style:Shape G Tree; Head Length:13mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:3mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, OVAL, 12MM; Overall Length:65mm; Head Diameter:12mm; Style:Shape C Oval; Head Length:25mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:6mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, CYLINDER, 8MM; Overall Length:60mm; Head Diameter:8mm; Style:Shape A Cylinder; Head Length:18mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:6mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, BALL NOSE TREE, 3MM; Overall Length:38mm; Head Diameter:3mm; Style:Shape F Ball Nose Tree; Head Length:13mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:3mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Weiler Abrasives
Description: carbide 15/16 in thickness at face plate
- Outer Diameter (OD): 0.043 inch
- Shank / Bore Diameter: 1.05 inch
- Width: 5.95 inch
- Length: 5.9 inch
-
Supplier: Weiler Abrasives
Description: carbide 15/16 in thickness at face plate
- Outer Diameter (OD): 0.026 inch
- Shank / Bore Diameter: 1.15 inch
- Width: 5.95 inch
- Length: 5.9 inch
-
Supplier: Weiler Abrasives
Description: Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting action compared to traditional silicon carbide 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon
- Outer Diameter (OD): 0.043 inch
- Shank / Bore Diameter: 1.15 inch
- Width: 2.5 inch
- Length: 1.15 inch
-
Supplier: Weiler Abrasives
Description: Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Fine grade
- Shank / Bore Diameter: 2.5 inch
- Width: 3.95 inch
- Length: 3.95 inch
- Trim Length: 1.5 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading
- Cutting Diameter: 0.393701 to 0.6299216 inch
- Shank / Arbor Diameter (if different): 0.393701 to 0.6299216 inch
- Flute / Cutting Length: 1.24015815 to 1.3779535 inch
- Overall Length: 2.9921276 to 3.93701 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading
- Cutting Diameter: 0.05905515 to 0.2362206 inch
- Shank / Arbor Diameter (if different): 0.1181103 to 0.2362206 inch
- Flute / Cutting Length: 0.13385834 to 0.75984293 inch
- Overall Length: 1.5354339 to 2.5196864 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading
- Cutting Diameter: 0.2362206 to 0.787402 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.787402 inch
- Flute / Cutting Length: 0.410630143 to 1.954725465 inch
- Overall Length: 2.4803163 to 4.724412 inch
-
Supplier: U.S. Plastic Corporation
Description: The No-Melt carbide-tipped saw blade is designed for cutting single or multiple stacked sheets of plastic where melting or chipping can be a problem. The No-Melt is suited for cutting acrylics, delrins, ABS (Cycolac), styrenes, PVC and both high and low melt nylons. Side clearances on the
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading
- Cutting Diameter: 0.2362206 to 0.6299216 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.6299216 inch
- Flute / Cutting Length: 0.68897675 to 1.5354339 inch
- Overall Length: 2.9921276 to 3.93701 inch
-
Supplier: RS Components, Ltd.
Description: P88004 CARBIDE BURR SET - Set (STAINLESS
- Type: Rotary Cutting Tool / Bit
-
Supplier: Flexovit USA, Inc.
Description: Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. General Grinding - GC80 For general grinding.
- Outer Diameter (OD): 8 inch
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 1 inch
- Rotary Speed: 3,600 rpm
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Used in semiconductor wafer transfer robots, sorters, and inspection equipment for handling wafers in cleanroom and vacuum environments. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99.5%) and silicon carbide (SiC 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
.5%) and silicon carbide (SiC 99%) with precision-machined fork geometry. The slim ceramic fork provides the stiffness required for high-speed wafer transfer while minimizing robot arm inertia. Edge grip features and vacuum ports are machined into the fork to support different wafer handling methods (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
carbide burr - offers from carbide burr manufacturers, suppliers, exporters & wholesalers
carbide burr .
-
Studies on dental high‐speed cutting of commercial pure titanium (Ti) and free‐machining titanium (DT‐2F)
Weight‐load cutting tests were performed on commercial pure Ti and free‐machining Ti, using a diamond point and a carbide burr .
-
Hand–arm vibration in a group of hand‐operated grinding tools
Each tool pair consisted of a new and used grinder of the same model, performing the same simulated grinding tasks using new small grinding wheels, carbide burrs , wire brushes, and flap wheels.
-
carbide burrs
• carbide burrs .
-
carbide rotary file - offers from carbide rotary file manufacturers, suppliers, exporters & wholesalers
Carbide burrs and rotary files are used in various ...
-
Dremel users or any type of grinder to get into really tight spots
Anyway you need to move on to the carbide burrs .
-
Sell PDC Cutter tools
8) Tungsten carbide burrs , Ceramic tile cutters, Glass cutting wheels .
-
DeWALT DW6613 1/4" Carbide Burr Bit (5 Pack) at PlumberSurplus.com
DeWALT DW6613 1/4" Carbide Burr Bit (5 Pack .
-
SUMMARY REPORT OF DESIGN CRITERIA FOR THE LIQUID METAL PACKAGE LOOPS' HOT CELL FACILITY AND HANDLING SYSTEM AT THE ADVANCED TEST REACTOR
Use carbide burr to remove defects.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS416_web.pdf
In sample preparation, the removal of the outer surfaces with a tungsten carbide burr is directed towards diminishing this eventual contamination.
Indicates content that may require registration and/or purchase.