-
Supplier: SwiftCARB
Description: These shell mills utilize the inserts edges that other cutters can't
- Cutting Diameter: 2.75 inch
- Shank / Arbor Diameter (if different): 2.5 inch
- Overall Length: 1.75 inch
- Number of Flutes / Cutting Edges: 3
-
Supplier: SwiftCARB
Description: Left hand, metric sizes, special sizes available on request
- Cutting Diameter: 1.5 inch
- Shank / Arbor Diameter (if different): 0.5 inch
- Overall Length: 6.13 inch
- Radius Dimension (if applicable): 0.06 inch
-
Supplier: SwiftCARB
Description: Left hand, metric sizes, special sizes available on request
- Cutting Diameter: 1 inch
- Shank / Arbor Diameter (if different): 0.5 inch
- Overall Length: 5.88 inch
- Radius Dimension (if applicable): 0.5 inch
-
-
Supplier: RS Components, Ltd.
Description: Dormer S813HA Carbide 3 Flute Slot Drill
- Overall Length: 2.4803163 inch
- Number of Flutes / Cutting Edges: 3
- Material: Carbide
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Dormer S9228.0 End Mill
- Cutting Diameter: 0.3149608 inch
- Overall Length: 2.4803163 inch
- Number of Flutes / Cutting Edges: 2
- Material: Carbide
-
Supplier: Universal Cutting Tools, Inc.
Description: 2-Flute Single End Solid Carbide End Mill - Ball Nose - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.625 inch
- Shank / Arbor Diameter (if different): 0.625 inch
- Flute / Cutting Length: 3 inch
- Overall Length: 6 inch
-
Supplier: Contour360º
Description: 2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
- Cutting Diameter: 1 inch
- Shank / Arbor Diameter (if different): 1 inch
- Flute / Cutting Length: 2 inch
- Overall Length: 6 inch
-
Supplier: Sandvik AB
Description: " BALL NOSE TYPE SOLID CARBIDE MATERIAL 100 MM OVERALL LENGTH 38 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 20 MM CUTTER DIAMETER 20 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD
- Cutting Diameter: 0.787402 inch
- Shank / Arbor Diameter (if different): 0.787402 inch
- Flute / Cutting Length: 1.4960638 inch
- Overall Length: 3.93701 inch
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 0.089" End Type: Square Flute Length: 3 X DIA. Flute Length Type: Standard Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/- .0005" Type: End Mill
- Cutting Diameter: 0.089 inch
- Shank / Arbor Diameter (if different): 0.125 inch
- Flute / Cutting Length: 0.267 inch
- Overall Length: 1.5 inch
-
Supplier: Reid Supply
Description: Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length AlTiN coated Carbide end mill.
- Cutting Diameter: 0.06299216 inch
- Overall Length: 1.50000081 inch
- Coating: Aluminum Titanium Nitride (AlTiN), Coated
- Geometry: Ball Nose
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 0.020" End Type: Ball Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/- .0005" Type: End Mill
- Cutting Diameter: 0.02 inch
- Shank / Arbor Diameter (if different): 0.125 inch
- Flute / Cutting Length: 0.03 inch
- Overall Length: 1.5 inch
-
Supplier: Cutting Edge Technologies, Inc.
Description: Coating: Uncoated Diameter: 13/32" End Type: Square Flute Length: 7/8" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2 1/2" Shank Diameter: 7/16" Substrate Material: Carbide Type: End Mill
- Cutting Diameter: 0.40625 inch
- Shank / Arbor Diameter (if different): 0.4375 inch
- Flute / Cutting Length: 0.875 inch
- Overall Length: 2.5 inch
-
Supplier: Reid Supply
Description: Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .045 in and is TiAlN coated.
- Cutting Diameter: 0.62598459 inch
- Shank / Arbor Diameter (if different): 0.625 inch
- Overall Length: 3.50000189 inch
- Material: Carbide
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 1/8" End Type: Ball Flute Length: 1" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/8" Substrate Material: Carbide Type: End Mill
- Cutting Diameter: 0.125 inch
- Shank / Arbor Diameter (if different): 0.125 inch
- Flute / Cutting Length: 1 inch
- Overall Length: 3 inch
-
Supplier: Melin Tool Company
Description: line of carbide end mills ... including many high performance carbide tools Most HSS tools are produced using M42 cobalt, but priced at M7 prices. Certified quality system (ISO 9001:2000) to help insure tools meet or exceed your tolerances. Excellent inventory of "in between" 1/64th
- Cutting Diameter: 0.125 to 0.5 inch
- Overall Length: 1.5 to 4 inch
- Geometry: Ball Nose
- Material: Carbide, Micrograin Carbide
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.
- Cutting Diameter: 0.17 to 0.45 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.5 inch
- Flute / Cutting Length: 0.52 to 1.122 inch
- Overall Length: 0.52 to 1.122 inch
-
Supplier: KEO Cutters
Description: 3-Flute Long Reach
- Cutting Diameter: 0.01 to 0.25 inch
- Shank / Arbor Diameter (if different): 0.125 to 0.25 inch
- Flute / Cutting Length: 0.015 to 0.375 inch
- Overall Length: 2.5 to 4 inch
-
Supplier: Gesswein Co., Inc.
Description: Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these
- Cutting Diameter: 0.375 inch
- Overall Length: 2 inch
- Material: Carbide
- Cutting Ends: Double End
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread
- Cutting Diameter: 2 inch
- Shank / Arbor Diameter (if different): 2 inch
- Flute / Cutting Length: 2.5 inch
- Overall Length: 6.25 inch
-
Supplier: Dapra Corporation
Description: DAPRA is transitioning from 3-flute to 2-flute tools.
-
Supplier: Superior Tool Service, Inc.
Description: Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is available coated or uncoated, no radius, radius or chamfer in 3/4" to 1-1/4" diameters. Contact us for price and
- Cutting Diameter: 0.75 to 1.25 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 4 inch
- Radius Dimension (if applicable): 0 to 0.06 inch
-
Supplier: Contour360º
Description: 2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
- Cutting Diameter: 0.328125 inch
- Shank / Arbor Diameter (if different): 0.375 inch
- Flute / Cutting Length: 0.875 inch
- Overall Length: 2.5 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: 4-Flute Single End Solid Carbide End Mill - Regular Length - Uncoated * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.28125 inch
- Shank / Arbor Diameter (if different): 0.3125 inch
- Flute / Cutting Length: 0.75 inch
- Overall Length: 2.5 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: Long reach thread mills have three teeth and a helical flute that excel in internal deep threads and hard to cut materials.
- Cutting Diameter: 0.039 to 0.45 inch
- Shank / Arbor Diameter (if different): 0.125 to 0.5 inch
- Flute / Cutting Length: 0.039 to 1.65 inch
- Overall Length: 1.5 to 4 inch
-
Supplier: KEO Cutters
Description: Carbide Decimal 2-Flute Single-End Regular
- Cutting Diameter: 0.01 to 0.1772 inch
- Shank / Arbor Diameter (if different): 0.125 to 0.1875 inch
- Flute / Cutting Length: 0.03 to 0.532 inch
- Overall Length: 1.5 to 2 inch
-
Supplier: DME Company
Description: Tungsten Carbide Rotary Cutter
- Cutting Diameter: 0.125 to 0.375 inch
- Geometry: Ball Nose, Chamfer Tip
- Material: Carbide
- Cutting Application: General Purpose
-
Supplier: Melin Tool Company
Description: Special helix for difficult to machine materials such as stainless or inconel. Small corner radius for added strength and smoother cutting action. 3 Flute design for lighter finishing cuts. Made from premium submicron grain carbide.
- Cutting Diameter: 0.1181103 to 0.787402 inch
- Overall Length: 1.4960638 to 3.93701 inch
- Chamfer / Angle (if applicable): 35 degrees
- Number of Flutes / Cutting Edges: 3
-
Supplier: Allied Machine & Engineering Corp.
Description: threadmills stocked. Complete program available of both solid carbide and indexable insert thread mills. Available in Pitch Sizes: 6-32
- Cutting Diameter: 0.25 to 0.454 inch
- Flute / Cutting Length: 0.25 to 1 inch
- Overall Length: 3 to 3.5 inch
- Number of Flutes / Cutting Edges: 1 to 5
-
Supplier: Sandvik Coromant Co.
Description: aluminum. Benefits High precision Excellent surface finish Cost effective compared to solid carbide solutions Easy to apply Features Steel shank version for general profiling Stiff carbide shank for high precision demands Insert geometries and grades for all materials Application
- Cutting Diameter: 0.315 to 1.26 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide, High Speed Steel
- Cutter Type: End Mill, Finishing
-
Supplier: Contour360º
Description: 2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
- Cutting Diameter: 0.5 inch
- Shank / Arbor Diameter (if different): 0.5 inch
- Flute / Cutting Length: 1.5 inch
- Overall Length: 6 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: 2-Flute Single End Solid Carbide End Mill - Ball Nose - Regular Length - Uncoated * 10% Cobalt * Micro Grain
- Cutting Diameter: 0.5 inch
- Shank / Arbor Diameter (if different): 0.5 inch
- Flute / Cutting Length: 1 inch
- Overall Length: 3 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.
- Cutting Diameter: 0.079 to 0.62 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.625 inch
- Flute / Cutting Length: 2 to 4 inch
- Overall Length: 2.5 to 4 inch
-
Supplier: Melin Tool Company
Description: Can be used for drilling, slotting, chamfering, and profle milling. Available in 60, 82, and 90 degree points. Made from premium submicron grain carbide. Also available in cobalt HSS (M42) material.
- Cutting Diameter: 0.015 to 0.75 inch
- Shank / Arbor Diameter (if different): 0.125 to 0.75 inch
- Overall Length: 1.5 to 4 inch
- Chamfer / Angle (if applicable): 90 degrees
-
Supplier: Allied Machine & Engineering Corp.
Description: Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program available
- Cutting Diameter: 0.25 to 0.75 inch
- Flute / Cutting Length: 0.437 to 1.5 inch
- Overall Length: 2.5 to 5 inch
- Number of Flutes / Cutting Edges: 3 to 4
-
Supplier: Superior Tool Service, Inc.
Description: Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius,
- Cutting Diameter: 0.75 to 1.25 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 4 inch
- Radius Dimension (if applicable): 0 to 0.06 inch
Find Suppliers by Category Top
Featured Products Top
-
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. (read more)
Browse Industrial Containers Datasheets for MOCAP LLC
More Information Top
-
High-productivity machining research in Japan
Recommended cutting conditions for the carbide -tipped staggered teeth slot and side milling cutters with convex rake angles.
-
Advanced Design Technology, ICAMMP 2011
The end mill cutter is usually used when processing the surrounding outline of planar parts in production; carbide chip mill cutter should be used when milling plane ; high speed steel mill cutter should be used when processing convex platform; the insertedcarbide corn …
-
Embedded waveshifting fiber readout of long scintillators
We attempted using a commercial high-speed steel convex milling cutter (similar to a slitting saw) which gave better results than the single-edge tools. … improve on that we ordered [lll a similar cutter made entirely of micro-grain carbide (Fig. 12).
-
Advances in Materials Processing X
convex , concave surfaces of hardened steel, blade area and front, rear flank is shown in Fig. 1. Fig. 1 Contact relationship of cutter Fig. 2 Effective radius and cutting contact of cutter For the hardness of hardened steel is large, elastic contact first occurred between the coated carbide ball-end milling cutter and hardened steel, according to Hertz formula, the largest stress of contact area of the surface between milling cutter and hardened steel …
-
Prediction of tool deflection and tool path compensation in ball-end milling
The machined material is a 42CrMo4 steel and the tool is an uncoated tungsten carbide ball-end mill with the following characteristics: D0 = 12 mm; Nt = 2teeth; Constant helix pitch with a nominal helix angle i0 = 25◦; and orthogonal rake angle γ0 … … 40 mm, concave part of the wave- like surface: l1 = 24.98 mm, convex part of the … The global geometry of a ball-end cutter (or hemispherical tool) is classically composed of two parts …
-
Parameters design and optimisation of concave and convex hemispherical roundness-surface millings
The authors opt 40 mm as the radium dimension of concave and convex workpieces, 5 mm as the size of the ball shape cutting tool, the process performed on the five-axis NC milling machine with a rotatable-tilting table with specifications … An 8 mm four-edge end-milling cutter is used for the rough milling, and then a … Both cutters all plated with ultra-fine tungsten carbide can process the hard material as high as …
-
Cutting Tool Lines - Indexable Carbide
Metcut- Indexable Carbide Drills and Carbide Tipped Counterbore Cutters Mitsubishi Carbide- Indexable Turning, Milling and Drilling Products New Tech Cutting Tools- Indexable Concave and Convex Radius Endmills .
-
Research on NC Manufacturing of Slender Helical Curved Surface
Abstract:According to the new profiling characteristic of carbide pinion cutter with convex curved rake face, the machining process of convex curved... Optimal Control of Curved Surface Roughness in NC Milling Based on CAXA Finishing Methods .
-
Scientific.Net: Materials Science
Abstract:According to the new profiling characteristic of carbide pinion cutter with convex curved rake face, the machining process of convex curved... Experimental Research on Surface Roughness in High Speed Milling of Complex Surface Mold Steel .
-
Applied Mechanics and Materials
Abstract:According to the new profiling characteristic of carbide pinion cutter with convex curved rake face, the machining process of convex curved... Study on the Profile Design of Special Disk Milling Cutter for the Forming of Complex Inner Helicoid .
Indicates content that may require registration and/or purchase.