-
Supplier: Titus Company (The)
Description: For applications requiring virtually oil-free or hydrocarbon free compressed air, there is no better solution than a bed of activated carbon. Activated carbon can absorb as much as 20% of its weight in oil.
- Maximum Air Volume: 10 to 5,000 SCFM
- Filter Type: Adsorbent
-
Supplier: Pall Water
Description: Granular Activated Carbon Filter Cartridges for Liquid and Gas Applications One-step activated carbon and nominal 3 micron particle reduction eliminates problems associated with loose carbon treatment Porous, polyethylene outer shell and polypropylene end caps Choice of
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound polishing
-
-
Supplier: Serfilco, Ltd.
Description: rate 2gpm per each 10" length. Three stage filtration: - 50 micron white PE shell prefilter - Activated carbon adsorption bed - PP 3 micron depth wound polishing filter on a PP core. EPDM end gasket
-
Supplier: GENERON
Description: gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution. Alternatives for treating the coal bed
- Maximum Temperature: 6.94 to 347,000 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: Watts
Description: Time Clock Demand Backwashing Carbon Filters for Chlorine Reduction, 1 in. (25mm) Connection Size, 1 Cu. Ft. to 2 Cu. Ft. Media Bed Volumes and Flow Rates Up To 7.4 GPM. Models N2050-275NT N2051-275NT N2052-275NT
- Filter Medium Material: Activated Carbon
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Time Clock Demand Backwashing Carbon Filters for Chlorine Reduction, 1 in. (25mm) to 3 in. (80mm) Connection Sizes, 3 Cu. Ft. to 35 Cu. Ft. Media Bed Volumes and Flow Rates Up To 129.5 GPM. Models N2056-275NT N2058-285NT N2059-285NT N2332-315NT N2333-315NT N4112-39NT N4114-39NT
- Filter Medium Material: Activated Carbon
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per
- Maximum Liquid Flow: 129 GPM
- Features: Filter Element / Cartridge, Other
- Filtration Product: Water
-
Supplier: Metcal
Description: Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote switch
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Kaeser Compressors, Inc.
Description: ideally suited for food and pharmaceuticals processing, and microprocessor manufacturing. Advantages: Removes oil vapor and the oily smell associated with compressed air Large carbon beds ensure sufficient contact time and reduce oil vapor content to 0.01 ppm w/w Highly-efficient
- Maximum Air Volume: 60 to 5,500 SCFM
- Filter Type: Adsorbent
-
Supplier: F.B. Leopold, a Xylem brand
Description: The filter media in a Leopold filter—media quality, bed composition, bed depth, and grain size distribution—is designed according to filter configuration, raw water quality, pretreatment, and desired filtrate quality. Leopold filters employ Engineered
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: F.B. Leopold, a Xylem brand
Description: carbon can also be used. Normal Filter Cycle Suspended particulates are removed from water by flowing the water via gravity through granular filter media at a high rate. The solids are removed within the depth of the granular material. Filtered water is removed from the
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Accessorie Air Compressor Systems
Description: dryer. Using a Kaeser coalescing oil removal filter as a prefilter will greatly extend the life of the carbon bed. A Kaeser particulate filter installed after the KAT will prevent carbon dust and other solid contaminants from going downstream and harming equipment.
- Maximum Air Volume: 1,000 SCFM
- Maximum Inlet Pressure: 200 psi
- Filter Type: Adsorbent
- Features: Other
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for
- Hood Face Velocity: 80 SFPM
- Required Airflow: 305 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: F.B. Leopold, a Xylem brand
Description: elimi-NITE 2.0 denitrification system consists of a gravity downflow packed-bed filter with a carbon source (methanol, acetic acid, molasses, etc.) located upstream. The media in the packed-bed filter—a coarse, hard, predominantly siliceous material—provides the
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Included With Product 10-Pocket Bag Filter Deep Bed Refillable Adsorption Module Casters 8” Diameter x 7’ Long Arm Features & Benefits 1600 CFM Filter Change Indicator Light High Efficiency Filtration Side Load- Easy Filter Access Cam-Lock Positive Filter Seal
- Airflow: 1,600 SCFM
- Efficiency: 95 %
- Collector Type: Source Collector / Portable
-
Supplier: AirClean Systems
Description: filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: AirClean Systems
Description: with variable airflow controller and constant filter monitoring Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Lab event timer Safety Features AirZone™
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® IMS® (Integral Media Support) cap is the porous plate developed by Leopold as a replacement for support gravel in filter beds equipped with Leopold underdrain. It comes factory-installed on top of the underdrain block. By eliminating the support gravel, the overall depth of
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: AirClean Systems
Description: Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance
- Length / Height: 96 inch
- Width/Diameter: 96 inch
- Depth: 36 to 60 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: AirClean Systems
Description: detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Eaton
Description: Some examples of applications are separating liquid, such as water or oil from: compressed refrigeration gases, evaporator overhead steam, compressed air prior to desiccant dryer beds, high pressure gas at injection wells, fuel gas lines to engines in power and industrial plants, natural gas
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a converging
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Company, Ltd., Japan — a world-class leader in fluidized bed technology. The Media Slurry Dryer system consists of: Air filter Heater Fluidizing Tower Cyclone to collect dried product continuously Bag Filter Blower Pump to Supply Slurry Tank for Slurry Material
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
Supplier: MO2 Inc.
Description: storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning
- Number of Channels: 4
- Response Time: 12 seconds
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring, Process Gas
Find Suppliers by Category Top
Featured Products Top
-
modern laboratory equipment. Features Integral base with deep spill lip Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate AirZone baffling establishes a proper (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
of particulate to 0.3 microns in size Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Flame-retardant pre-filter Shipped fully (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
complaints from nearby downwind residents and businesses. There are a number of benefits derived from H2S scrubber gas monitoring systems: Ensures odor scrubbers meet EPA requirements Provides early warning alerts to the potential breakthrough of carbon bed (read more)
Browse Gas Instruments Datasheets for MSA Safety
More Information Top
-
Proceedings of fifth annual North American waste-to-energy conference
Carbon-based adsorption teclmologies include moving carbon bed filters ; dry carbon hjection, carbon sluny injection; and Sorbalit and Sorbalime.
-
17th DOE nuclear air cleaning conference: proceedings. Volume 2
RETENTION OF ELEMENTAL RADIOIODINE BY DEEP BED CARBON FILTERS UNDER ACCIDENT CONDITIONS by H. Deuber, J.G. Wilhelm, Kernforschungs-.zentrum Karlsruhe .
-
18th DOE nuclear airborne waste management and air cleaning conference: proceedings. Volume 1
INFLUENCE OF AGING ON THE RETENTION OF ELEMENTAL RADIO- IODINE BY DEEP BED CARBON FILTERS UNDER ACCIDENT CONDITIONS by H. Deuber, Kernforschungszentrum Karlsruhe .
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
Carbon Bed Filters .
-
Low pressure drop filtration of airborne molecular organic
contaminants using open-channel networks
Currently, the state of the filtration industry is such that optimum filter life and removal efficiency for organics is offered by granular carbon filter beds .
-
Pesticide Exposure Levels on Surfaces within Sprayer Cabs
As seen in table 5, for Tractors 1, 3, and 4, the total amount of chemicals on the outlet vents is lower than the total found on the inlet vents, which suggest that the carbon bed filtration systems are removing some of …
-
Air Pollution and Greenhouse Gases
A carbon filter bed is used for air cleaning, and the airflow rate is .
-
Active carbon filter health condition detection with piezoelectric wafer active sensors
Figure 7 Tentative model for PWAS- Carbon filter bed interaction: (a) mechanical model, PWAS is supported by a complex spring and damper representing the mechanical impedance of the carbon bed; (b) electrical model, the PWAS is a capacitor connected in parallel with …
-
Combustion 2000
The raw water from the water supply tank is pumped through a multimedia filter and then through an activated carbon bed filter .
-
Recycle of contaminated scrap metal, Volume 2. Semi-annual report, September 1993--January 1996
The exhaust air from the structure is subject to carbon bed filtration and HEPA filtration(in the W A C system) for removal of dust, organic, or mercury that become airborne during waste handing operations.
Indicates content that may require registration and/or purchase.