-
Supplier: Harper International Corporation
Description: Harper is the most trusted partner in thermal processing technologies for the Carbon Fiber industry. Our value proposition in unequaled – with decades of industry experience and installations worldwide from small scientific research lines to full scale Carbon Fiber
- Atmosphere: Air / Oxidizing
-
Supplier: Harper International Corporation
Description: Harper is the most trusted partner in thermal processing technologies for the Carbon Fiber industry. Our value proposition in unequaled – with decades of industry experience and installations worldwide from small scientific research lines to full scale Carbon Fiber
- Atmosphere: Air / Oxidizing
-
Supplier: Mahr Inc.
Description: This special range of gear pumps was originally designed for the spinning of finest filaments – the typical first generation spinning pump. As a “real” spinning pump nowadays this design is only used for very special applications like producing of aramide and carbon fibers. For
- Pump Type: Metering Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
-
Supplier: KTR Corporation
Description: of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® For all applications in the range of machinery and hydraulics With sleeves made from carbon fiber strengthened
- Bore Diameter: 0.5905515 to 4.9212625 inch
- Coupling Diameter: 1.574804 to 10.629927 inch
- Coupling Length: 1.968505 to 11.417329 inch
- Angular Misalignment: 0.3 to 1 degrees
-
Supplier: Safety Glasses USA
Description: Getting people to wear these hard hats won’t be hard work. Emblazoned with the popular OCC logo and the carbon fiber look the problem may be in getting workers to take them off. OCC Hard Hats put safety in style. Features: High density, polyethylene shell Carbon fiber
- Type: Hardhat
-
Supplier: Safety Glasses USA
Description: Getting people to wear these hard hats won’t be hard work. Emblazoned with the popular OCC logo and the carbon fiber look the problem may be in getting workers to take them off. OCC Hard Hats put safety in style. Features: High density, polyethylene shell Carbon fiber
- Type: Hardhat
-
Supplier: GIMATIC S.r.l.
Description: motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. •
- Gripping Force: 67 to 245 N
- Stroke: 3 to 5 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • Jaws contained within gripper profile. •
- Gripping Torque: 68 to 277 N-m
- Angular Stroke: 23 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy
- Gripping Force: 68 to 215 N
- Stroke: 6 to 10 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. •
- Supply Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 180°, 90°
- Rotational Output: Table
-
Supplier: Total Plastics, Inc.
Description: in the presence of aggressive chemicals. In most applications, PPS is supplied as a filled compound with glass fiber, carbon fiber or mineral reinforcements. ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4”
- Chemical System: Polysulphide (PPS)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: PEEK composite HiMod® Advanced Composite Bearing Plus – enhanced dual-layer bearing with a low friction modified PEEK liner, bonded to continuous carbon fiber PEEK composite backing Applications Petrochemical pump wear rings Oil & Gas swivel joint back-up rings Aerospace landing
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: KUKA
Description: The KUKA KR 180 PA features powerful motors and high-performance gear units. Multiple pallets can be stacked with ease, allowing for fast stacking operations at up to 30 cycles per minute. The mass has been reduced on this arm through the use of carbon-fiber reinforcement. This
- Number of Axes: 4 #
- Load Capacity: 179.99999999999997 kg
- Reach: 3,200 mm
- Robot Type: Articulated Robot
-
Supplier: RobotWorx
Description: The KUKA KR180 PA features powerful motors and high-performance gear units. Multiple pallets can be stacked with ease, allowing for fast stacking operations at up to 30 cycles per minute. The mass has been reduced on this arm through the use of carbon-fiber reinforcement. This
- Number of Axes: 4 #
- Load Capacity: 179.99999999999997 kg
- Reach: 3,200 mm
-
Supplier: R. S. Hughes Company, Inc.
Description: consistent RPM under load. * Convenient Spindle Lock allows quick and easy changing of backing pad or abrasive. Wick-Lube System extends gear life with regular lubrication. Gear Oil (95848) & Gear Oil Gun (95541) included with tool, and also sold separately.
- Rotary Speed: 6,000 rpm
- Power: 1.3 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for
- Rotary Speed: 15,000 rpm
- Power: 0.4 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for
- Rotary Speed: 15,000 rpm
- Power: 0.4 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for
- Rotary Speed: 15,000 rpm
- Power: 0.4 HP
- Type: Disc Sander, Sander
-
Supplier: ASTM International
Description: environmental variables. Permissible composite prepreg materials include carbon, glass, and aramid fibers within a B-staged thermoset resin. 1.2 Measured tack is specified in terms of a peel force at a given specimen width. 1.3 Units\u2014The values stated in SI units are to be
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur
- Number of Teeth: 35
- Pitch Diameter: 280 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 24
- Pitch Diameter: 144 mm
- Face Width: 60 mm
- Length: 88 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 45
- Pitch Diameter: 112.5 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 45 mm
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur
- Number of Teeth: 20
- Pitch Diameter: 200 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 58
- Pitch Diameter: 348 mm
- Face Width: 60 mm
- Length: 83 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 25
- Pitch Diameter: 75 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 28 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 55
- Pitch Diameter: 82.5 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 19 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 29
- Pitch Diameter: 72.5 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 32 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 16 to 60
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Gear Center: Center Bore
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: QTC METRIC GEARS
Description: Module 2.5, 25 Tooth Ground Steel Spur Gear with 28mm Finished Bore
- Number of Teeth: 25
- Pitch Diameter: 62.5 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 28 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Machined gear rack, standard face width, 20 pressure angle
- Pitch Diameter: 0.438 inch
- Face Width: 0.5 inch
- Length: 72 inch
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 19
- Pitch Diameter: 76 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Pitch Diameter: 0.2187 inch
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Gear Type: Spur Gear
-
Supplier: Reid Supply
Description: Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A
- Number of Teeth: 24
- Pitch Diameter: 2.5 inch
- Face Width: 0.56 inch
- Bore Diameter (if applicable): 1 inch
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
Find Suppliers by Category Top
More Information Top
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20120506/offline/sampe_journal_20120506.pdf
Product lines include DragonPlate® carbon fiber structural building components, Armadillo Tactical Gear car- bon fiber ladders, Armadillo Performance and Gemini Wood Carvers.
-
Selective Carbon Fiber Reinforced Nylon 66 Spur Gears: Development and Performance
INJECTION MOLDED CARBON FIBER REINFORCED GEAR .
-
Damage Mechanisms in Injection Molded Unreinforced, Glass and Carbon Reinforced Nylon 66 Spur Gears
With the addition of short glass and carbon fibers , gear tooth stiffness increases.
-
The Development of a high performance UAV for flight control research
This will be accomplished by the addition of a larger set of carbon fiber landing gear with an equipment .
-
Martin Jetpack
… fibre with foam core; main beam of high modulus carbon fibre with foam core; spine and air boxes of epoxy prepreg carbon fibre; fuel tank carbon fibre, Kevlar and fuel-resistant epoxy resin; landing gear of carbon fibre , epoxy resin and aluminium …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44900/51277855-MIT.pdf?sequence=2
Oak was used to attach the main landing gear , carbon fiber rods for the structural frame, plywood for the firewall and everything else was built out of balsa.
-
Strength Evaluation and Failure Prediction of Short Carbon Fiber Reinforced Nylon Spur Gears by Finite Element Modeling
The modeling results show that the short carbon fiber reinforced nylon gear fabricated by properly controlled injection molding processes can provide higher strength and better performance.
-
Euroala Jet Fox 97
Alloy tube and steel fuselage frame with composites shell; Dacron-covered aluminium wings and tail surfaces; glass fibre and carbon fibre for landing gear .
-
Kaiser Whisper
Carbon fibre spring main gear ; speed fairings on mainwheels; floats optional.
-
New Materials and Processes
The results also show that landing gear made with glass fiber reinforced composite exhibits the lowest maximum strain under a dynamic load, while landing gear made with carbon fiber reinforced composite exhibits the largest displacement of the three materials.
Indicates content that may require registration and/or purchase.